- Contact Configuration
- Switch Type
- Illumination
- Manufacturer
- Body Breadth
- Body Length or Diameter
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Contact Resistance Max | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Switch Configuration | JESD-609 Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Switch Action | Body Color | Number of Switches | Operating Force-Max | Contact Configuration | Bushing Type | Terminal Length | Circuit Configuration | IP Rating | Product Length (mm) | Height | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2MD3T1B5M2RE Multicomp | 211 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | 2 | DPDT | Non Illuminated | - | - | - | 100 mA | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 8.64 mm | 19.14 mm | - | - | - | No SVHC | - | ||
![]() MCDHN-06F-T-V Multicomp | 15291 | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCDHN-06F-T-V | MCDHN | - | - | - | 85 °C | -40 °C | LEAD FREE | Contact Manufacturer | - | - | 4.66 | - | - | SWITCH, DIP, 6 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes | - | e4 | - | EAR99 | - | GOLD | - | - | - | - | 8536.50.90.65 | unknown | - | - | - | 4.5 mm | - | SPST | - | - | 0.025 A | TOP TAPE SEALED | - | 24 V | SOLDER | - | - | - | - | - | DIP Sealed | - | - | - | - | - | - | - | 6 | - | - | LATCHED | - | - | - | SPST | - | - | - | - | - | - | - | 1.42 mm | - | - | - | - | ||
![]() 1MD3T1B5M1QE Multicomp | 894 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1MD3T1B5M1QE | - | - | - | - | 85 °C | -30 °C | - | Contact Manufacturer | - | - | 4.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 16.51 mm | 12.7 mm | TOGGLE | DPDT | - | - | 5 A | EPOXY TERMINAL SEALED | - | 28 V | SOLDER | - | - | Non Illuminated | - | - | TOGGLE SWITCH | - | - | 5 A | - | - | - | 120 V | - | - | - | LATCHED | - | - | - | DPDT | - | - | - | - | - | - | - | 12.06 mm | - | - | - | - | ||
![]() KTSC-21I Multicomp | 2696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro MCDTS2 Series Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCEMR-09-T Multicomp | 1568 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 25 mA | - | - | - | - | - | 100 mΩ | 100 MΩ | - | - | 9 | - | - | - | SPST | - | 24 V | - | DIP Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 2.8 mm | 22.76 mm | - | - | - | Unknown | UL94 V-0 | ||
![]() MC32866 Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC32866 | - | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | 5.44 | - | Yes | - | - | e4 | - | - | - | Silver (Ag) | - | - | - | - | - | unknown | - | - | 6.2 mm | 6.2 mm | STEM | SPST | - | - | 0.05 A | - | - | 12 V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | 1.57 N | - | - | - | 1X1 | - | - | - | - | 4.3 mm | - | - | - | - | ||
![]() MCTDS-08 Multicomp | 294 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCTDS-08 | - | - | - | - | 70 °C | -20 °C | - | Contact Manufacturer | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 24.3 mm | 10 mm | - | SPST | - | - | 0.025 A | - | - | 24 V | SOLDER | - | - | - | - | - | PIANO DIP SWITCH | - | - | - | - | - | - | - | 8 | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | - | - | - | ||
![]() TLL-62BR Multicomp | 1038 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger for Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC32873 Multicomp | 64 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | - | - | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | - | - | - | RED | - | - | - | - | 250VAC V | 500000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | MC32873 | MC | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | 5.23 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | 11.9888 mm | - | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | - | 12 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | BROWN | - | - | - | - | 0.138 inch | - | - | - | - | - | 3.5052 mm | 0.197 inch | - | - | - | ||
![]() MC32861 Multicomp | 46 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | NYLON | - | NYLON | SILVER | STAINLESS STEEL | BRASS | BRASS | SILVER | - | - | Round Button | BROWN | - | - | - | - | 250VAC V | 1000000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | MC32861 | - | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | 5.44 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | 6.2 mm | 6.2 mm | STEM | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | - | 12 V | SOLDER | - | - | Non Illuminated | - | - | KEYPAD SWITCH | - | - | - | - | Top Actuated | - | - | - | - | 4 | MOMENTARY-TACTILE | BROWN | 1 | 1.57 N | - | - | 0.138 inch | 1X1 | - | - | - | - | 3.5 mm | 0.031 inch | - | - | - | ||
![]() SPC21159 Multicomp | 89 | - | - | - | - | - | - | - | 2 | Brass | - | - | - | - | - | 250 | 17(mm) | ROUND LEVER | CHROME | Straight | Silver Alloy | 20(mohm) | 1500VAC | - | - | - | - | - | - | - | - | -30C to 85C | 85C | -30C | - | - | - | - | SPST | 14.4(mm) | - | - | - | - | ON None OFF | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 200(Mohm) | - | - | - | - | - | - | - | - | - | 40000 | - | - | - | - | - | - | - | - | - | 20(A) | - | - | - | - | - | - | THREADED | - | - | - | 28.9(mm) | - | - | - | - | 53.6(mm) | - | - | ||
![]() KTSC-22B Multicomp | 12543 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro MCDTS2 Series Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDHN-08F-V Multicomp | 6586 | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | GOLD | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD | - | - | - | WHITE | - | - | - | - | 300VAC V | 1000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCDHN-08F-V | MCDHN | - | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | 4.7 | - | - | - | - | - | - | EAR99 | 8 | - | - | - | - | - | 8536.50.90.50 | unknown | - | - | 11.3792 mm | 4.4958 mm | SLIDE | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | - | - | 24 V | SOLDER | - | - | - | - | - | DIP Unsealed | - | - | - | - | - | - | - | - | - | - | VERTICAL | BLACK | - | - | SPST | - | - | - | - | - | - | - | 1.524 mm | - | - | - | - | ||
![]() 1MD1T1B5M1QE Multicomp | 957 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1MD1T1B5M1QE | - | - | - | - | 85 °C | -30 °C | - | Contact Manufacturer | - | - | 4.71 | Compliant | Yes | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | unknown | - | - | 16.51 mm | 12.7 mm | TOGGLE | DPDT | 10 mΩ | 1 GΩ | 5 A | EPOXY TERMINAL SEALED | - | 28 V | SOLDER | - | DPDT | Non Illuminated | - | - | TOGGLE SWITCH | 5 A | Illuminated | 5 A | - | - | - | 120 V | - | - | - | LATCHED | - | - | - | DPDT | - | - | - | - | - | 12.7 mm | - | 12.06 mm | - | - | No SVHC | UL94 V-0 | ||
![]() MC32874 Multicomp | 2246 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | - | - | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | - | - | Plunger for Cap | BROWN | - | - | - | - | 250VAC V | 1000000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC32874 | MC | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | 5.23 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | 11.9888 mm | - | PUSHBUTTON | SPST | 0.1 mΩ | 10000000 Ω | 0.05 A | - | - | 12 V | SOLDER | - | - | Non Illuminated | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | 4 | - | - | - | - | - | - | 0.138 inch | - | - | - | - | - | 3.5052 mm | - | - | - | - | ||
![]() 1M41T6B11M1QE Multicomp | 736 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1M41T6B11M1QE | - | - | - | - | 85 °C | -30 °C | - | Contact Manufacturer | - | - | 5.33 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 21.59 mm | 12.7 mm | HIGH FLATTED, ANTI-ROTATION | 4PDT | - | - | 5 A | EPOXY TERMINAL SEALED | - | 28 V | SOLDER | - | - | Non Illuminated | - | - | TOGGLE SWITCH | - | - | 5 A | - | - | - | 120 V | - | - | - | LATCHED | - | - | - | 4PDT | - | - | - | - | - | - | - | 12.06 mm | - | - | - | - | ||
![]() SPC21177 Multicomp | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MS4T1B1M1RE Multicomp | 212 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1MS4T1B1M1RE | 1MS4 | - | - | - | 85 °C | -30 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | 5.32 | - | Yes | - | - | e4 | - | EAR99 | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | unknown | - | - | 12.7 mm | 6.86 mm | HIGH TYPE | SPDT | - | - | - | EPOXY TERMINAL SEALED | - | - | SOLDER | - | - | Non Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | SPDT | - | - | - | - | - | - | - | 8.89 mm | - | - | - | - | ||
![]() 7R02 Multicomp | In Stock | - | - | - | Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.96 mm | 15.66 mm | - | - | - | No SVHC | - | ||
![]() 2MS1T1B5M2RE Multicomp | 2699 | - | - | Gold | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2MS1T1B5M2RE | - | - | - | - | 85 °C | -30 °C | - | Contact Manufacturer | - | - | 4.75 | Compliant | Yes | - | - | - | - | - | - | - | 85 °C | -30 °C | - | PANEL MOUNTABLE | - | unknown | - | - | 8.13 mm | 5.08 mm | TOGGLE | SPDT | 20 mΩ | 1 GΩ | 0.4 A | EPOXY TERMINAL SEALED | - | 20 V | SOLDER | - | SPDT | Non Illuminated | - | - | TOGGLE SWITCH | 100 mA | Illuminated | 0.4 A | - | - | - | 20 V | - | - | - | LATCHED | - | - | - | SPDT | - | - | - | - | - | 8.64 mm | - | 8.64 mm | - | - | No SVHC | - |