Filters
  • Contact Configuration
  • Switch Type
  • Illumination
  • Manufacturer
  • Body Breadth
  • Body Length or Diameter
  • Ihs Manufacturer
  • Manufacturer Part Number
  • Mounting Feature
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank

Attribute column

Manufacturer

Multicomp DIP Switches

View Mode:
241 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Housing Material

Actuator Material

Center Contact Plating

Center Contact Material

Terminal Material

End Contact Material

End Contact Plating

Actuator Style

ActuatorColor

Dielectric Withstand Volts

ElectricalLife

Ihs Manufacturer

Insulator Material

Manufacturer

Manufacturer Part Number

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Risk Rank

Rohs Code

ECCN Code

Reach Compliance Code

Body Length or Diameter

Body Breadth

Actuator Type

Switch Function

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Contact Voltage(DC)-Max

Termination Type

Illumination

Switch Type

Actuator Orientation

Contact (DC) Max Rating R Load

PCB Hole Count

Switch Action

Body Color

Number of Switches

Operating Force-Max

Terminal Length

Circuit Configuration

IP Rating

Body Height

Actuator Length

MC32863
MC32863

Multicomp

638

-

-

NO

THROUGH HOLE-STRAIGHT

NYLON

NYLON

SILVER

STAINLESS STEEL

BRASS

BRASS

SILVER

Round Button

BROWN

250VAC V

1000000 Cycle(s)

SPC TECHNOLOGY/ MULTICOMP

NYLON

SPC Multicomp

MC32863

70 °C

-25 °C

Contact Manufacturer

5.44

Yes

EAR99

unknown

6.2 mm

6.2 mm

STEM

SPST

0.1 mΩ

100000000 Ω

0.05 A

12 V

SOLDER

Non Illuminated

KEYPAD SWITCH

Top Actuated

-

4

MOMENTARY-TACTILE

BROWN

1

1.57 N

0.138 inch

1X1

-

3.5 mm

0.059 inch