- Contact Configuration
- Switch Type
- Illumination
- Manufacturer
- Body Breadth
- Body Length or Diameter
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Weight | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Case Style | DCL | DF | ElectricalLife | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | High Shock and Vibration | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Seated Plane Height | Temperature Range @ Derated Voltage | Tolerance (+ or -) | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Subcategory | Pitch | Packing Method | Technology | Construction | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Operating Mode | Throw Configuration | Frequency Tolerance | Max Voltage Rating (DC) | Switch Type | Operating Force | Insulation | Product Type | ESR | Switching Voltage | Contact (DC) Max Rating R Load | Number of Switch Sections | Switch Action | Actuator Level | Switching Current | Contact Configuration | Output Code | Case Code | Product Category | Product Length | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Body Height | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCEI-04 Multicomp | 1178 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | 2000 Cycle(s) | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MCEI-04 | - | - | - | - | - | 85 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | 5.26 | - | - | SWITCH, DIP, 4 POSITION, SPST, RAISED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TR | - | - | unknown | - | - | - | - | 10.06 mm | - | 6 mm | - | - | - | - | - | SPST | - | - | 0.025 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | - | - | - | - | 4 | LATCHED | - | - | SPST | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | ||
![]() MCEPM-02 Multicomp | 5604 | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | 2000 Cycle(s) | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MCEPM-02 | - | - | - | - | - | 85 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 6 mm | - | 4.98 mm | - | - | - | - | - | SPST | - | - | 0.025 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | - | - | - | - | 2 | MOMENTARY | - | - | SPST | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | ||
![]() MCDHN-06F-V Multicomp | 14966 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Unsealed | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-04T Multicomp | 189 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-04A Multicomp | 1394 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBM3-10RBVR Multicomp | 4480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Flushed | 150mA | - | BCD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBM3-16RBVR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Flushed | 150mA | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBM3-16RAVR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Flushed | 150mA | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBH3-10RAVB Multicomp | 1498 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Flushed | 150mA | - | BCD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBM3-10RAVB Multicomp | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Flushed | 150mA | - | BCD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRV3AF-16R-V-B Multicomp | 4731 | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MCRV3AF-16R-V-B | - | - | - | - | - | 80 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | 5.46 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 16 | Gold (Au) | - | - | - | - | - | - | - | - | TUBE | - | - | unknown | - | - | - | - | 9.8 mm | - | 6.64 mm | RECESSED TYPE | - | - | - | - | HEXADECIMAL | - | - | 0.025 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | ROTARY CODED SWITCH | - | - | - | - | 24VDC | - | 1 | LATCHED | Flushed | 25mA | - | Hexadecimal | - | - | - | - | - | - | - | - | 9.9 mm | - | - | - | ||
![]() MCRJM3-16R-Q Multicomp | 529 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Flushed | 25mA | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRH2HAF-16R-V-B Multicomp | 2086 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | Raised | 25mA | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDM(R)-08-T Multicomp | 38469 | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | 2000 Cycle(s) | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MCDM(R)-08-T | DMR | - | Cable Mount | - | - | 70 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | 3.98 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Receptacle | LOW PROFILE | - | - | 5.0000 mm | - | - | - | unknown | - | - | - | - | 21.26 mm | - | 6.2 mm | - | Gray | - | - | - | SPST | - | - | 0.025 A | - | TOP TAPE SEALED | - | 24 V | SOLDER | - | - | - | - | - | DIP Sealed | - | - | - | - | - | - | 8 | LATCHED | - | - | SPST | - | - | - | 36.7 mm | - | - | - | - | - | - | - | - | - | ||
![]() MCTIIR-08-T Multicomp | 1218 | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±50ppm | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | 11pF | Fundamental | - | ±30ppm | - | DIP | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() MCNDS-05-V Multicomp | 51 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | 8.3(uA) | 6% | - | STANDARD | - | NO | - | Not Required(mm) | Not Required(mm) | Not Required(mm) | - | - | - | - | - | Surface Mount | -55C to 125C | - | - | - | - | 4.3(mm) | Not Required(mm) | - | No | - | - | - | - | Not Required | Not Required(mm) | 85 TO 125 | 20% | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | 33000000(pF) | - | - | - | - | SMT Chip | - | - | - | - | PAD | - | - | - | - | - | - | Not Required | Polar | - | - | - | - | 25VDC | - | - | - | - | - | - | - | - | - | DIP | - | Not Required | - | 0.27(ohm) | - | - | - | - | - | - | SPST | - | D | - | - | 7.4(mm) | - | - | - | - | - | 2.8(mm) | - | - | ||
![]() SIP-08T Multicomp | 4102 | - | - | Gold | - | - | - | - | Nylon, Thermoplastic | 4.535924 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 80 °C | -30 °C | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 100 mΩ | 100 MΩ | - | - | - | 8 | - | - | - | - | SPST | - | - | SIP | 7.84 N | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 5 mm | - | 6.35 mm | 22.86 mm | - | - | No SVHC | UL94 V-0 | ||
![]() SIP-06T Multicomp | 10347 | - | - | Gold | - | - | - | - | Nylon, Thermoplastic | 4.535924 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 80 °C | -30 °C | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 100 mΩ | 100 MΩ | - | - | - | 6 | - | - | - | - | SPST | - | - | SIP | 7.84 N | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 5 mm | - | 6.35 mm | 17.78 mm | - | - | No SVHC | UL94 V-0 | ||
![]() MCEMR-06-T Multicomp | 13922 | - | - | Gold | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | - | 2400 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | SQP | - | - | - | - | - | - | - | - | Black | - | - | - | Resistors | - | - | Wirewound | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | 100 mΩ | 100 MΩ | - | - | - | 6 | - | - | - | - | SPST | - | 24 V | DIP Sealed | - | - | Wirewound Resistors | - | - | - | - | - | - | - | SPST | - | - | Wirewound Resistors - Through Hole | - | - | 2.8 mm | - | - | 15.14 mm | - | - | Unknown | UL94 V-0 | ||
![]() MCEIR-05 Multicomp | 1203 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2000 Cycle(s) | - | 2400 | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | TT Electronics | MCEIR-05 | - | - | - | PCB Mount | - | 85 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | 5.26 | Details | - | - | - | - | - | - | - | - | Bulk | SQP | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | TR | Metal Oxide | - | unknown | - | - | - | - | 12.6 mm | - | 6 mm | - | - | - | - | - | SPST | - | - | 0.025 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | Metal Oxide Resistors | - | - | - | 5 | LATCHED | - | - | SPST | - | - | Metal Oxide Resistors | - | - | - | - | - | - | 2.8 mm | - | - | - |