- Contact Configuration
- Switch Type
- Illumination
- Manufacturer
- Body Breadth
- Body Length or Diameter
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Weight | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal Description | Seal Location | Switch Configuration | Voltage Rating (AC) | Voltage Rating (DC) | JESD-609 Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Operating Force | Illumination Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Actuator Travel | Switch Action | Outside Diameter | Solderability | Body Color | Contact Configuration | Bushing Type | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTL-RAK Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro Tactile Keyboard Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MS4T6B11M1QE Multicomp | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MS4T1B5M1QE Multicomp | 2411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTSC-22R Multicomp | 2041 | - | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro MCDTS2 Series Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | - | - | 12 mm | - | - | - | No SVHC | - | ||
![]() MCNDI-06S Multicomp | 482 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCNDI-06S | MCNDI | - | - | - | 70 °C | -20 °C | Contact Manufacturer | - | - | 4.56 | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | GOLD | - | - | - | 8536.50.90.65 | unknown | - | - | 16.18 mm | - | - | - | SPST | - | - | - | 0.025 A | TOP TAPE SEALED | - | 24 V | SOLDER | - | - | - | - | DIP Unsealed | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | LATCHED | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTSC-22Y Multicomp | 4376 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro MCDTS2 Series Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MS5T1B5M1QE Multicomp | 530 | - | - | Silver | - | - | - | N/A/Stainless Steel | - | 3 | Brass | - | - | - | - | - | 250 | 10.41(mm) | ROUND LEVER | CHROME | Straight | Brass | 10(mohm) | 28 | 1000VRMS | - | - | - | - | - | - | - | - | -30C to 85C | 85C | -30C | - | - | - | SPDT | 7.98(mm) | - | - | - | - | EPOXY | TERMINALS | ON OFF Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | - | Non Illuminated | 40000 | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | SPDT | THREADED | - | 12.7(mm) | - | - | - | - | - | 32.31(mm) | - | - | ||
![]() 2MD1T1B5M2RE Multicomp | 1886 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | 2 | DPDT | Non Illuminated | - | - | 100 mA | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 8.64 mm | - | 9.14 mm | - | - | - | No SVHC | - | ||
![]() DTSL-61R-B Multicomp | 88 | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | STEEL | - | - | - | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | - | - | RED | - | - | - | - | - | 250VAC V | 50000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | DTSL-61R-B | DTS | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.61 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | 6.4008 mm | - | 6.1976 mm | PUSHBUTTON | SPST | 0.1 mΩ | 1000000000 Ω | - | 0.05 A | - | - | 12 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | 2.0066 mm | 0.019 inch | - | - | - | ||
![]() MCNDI-04S Multicomp | 19164 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | WHITE | - | - | - | - | - | 500VAC V | 2000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | THERMOPLASTIC | SPC Multicomp | MCNDI-04S | MCNDI | - | - | - | 70 °C | -20 °C | Contact Manufacturer | - | - | 3.99 | - | - | - | - | - | - | - | - | e4 | - | EAR99 | 8 | GOLD | - | - | - | 8536.50.90.65 | unknown | - | - | 11.1 mm | - | - | SLIDE | SPST | 0.1 mΩ | 100000000 Ω | - | 0.025 A | TOP TAPE SEALED | - | 24 V | SOLDER | - | - | - | - | DIP Unsealed | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 8 | - | LATCHED | - | REFLOW | BLACK | SPST | - | - | - | - | - | - | - | 0.7 inch | - | - | - | ||
![]() 3R62 Multicomp | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro Subminiature Snap In Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSM-32S-B Multicomp | 5316 | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | STAINLESS STEEL | 4.535924 g | - | NYLON | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | - | - | - | SALMON | - | - | - | - | - | 250VAC V | 50000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | DTSM-32S-B | DTS | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.6 | Compliant | - | MULTICOMP - DTSM-32S-B - SWITCH, SPNO, 0.05A, 12V, SMD | - | - | - | - | 12 V | - | - | EAR99 | - | - | 70 °C | -25 °C | - | - | unknown | 50 mA | - | 5.9944 mm | - | 3.5052 mm | PUSHBUTTON | SPST | 100 mΩ | 100 MΩ | - | 0.05 A | - | - | 12 V | SOLDER | - | SPST | - | - | - | 50 mA | - | 3.14 N | Illuminated | - | - | - | - | - | - | - | - | - | - | 0.254 mm | - | - | - | BLACK | - | - | - | - | 5 mm | 6 mm | 6 mm | 3.5052 mm | 0.059 inch | - | No SVHC | - | ||
![]() 1M41T1B5M1QE Multicomp | 261 | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1M41T1B5M1QE | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | 5.33 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 16.51 mm | - | 12.7 mm | - | 4PDT | - | - | - | 0.01 A | EPOXY TERMINAL SEALED | - | - | SOLDER | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 12.06 mm | - | - | - | - | ||
![]() MCDTSA6-2R Multicomp | 5142 | - | - | - | Solder | - | - | - | 4.535924 g | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 12 V | 12 V | - | Through Hole | - | - | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | 100 mΩ | 10 MΩ | - | - | - | - | - | - | - | SPST | - | - | - | 50 mA | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 3.85 mm | 6 mm | - | - | - | No SVHC | - | ||
![]() 1MS1T1B1M1QE Multicomp | 2829 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1MS1T1B1M1QE | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | 4.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 12.7 mm | - | 11.43 mm | TOGGLE | SPDT | - | - | - | 5 A | EPOXY TERMINAL SEALED | - | 28 V | SOLDER | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | - | - | - | 5 A | - | - | - | - | 120 V | - | - | - | - | LATCHED | - | - | - | SPDT | - | - | - | - | - | - | 10.41 mm | - | - | - | - | ||
![]() 1MS1T6B11M1QE Multicomp | 3078 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1MS1T6B11M1QE | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | 4.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 12.7 mm | - | 11.43 mm | HIGH FLATTED, ANTI-ROTATION | SPDT | - | - | - | 5 A | EPOXY TERMINAL SEALED | - | 28 V | SOLDER | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | - | - | - | 5 A | - | - | - | - | 120 V | - | - | - | - | LATCHED | - | - | - | SPDT | - | - | - | - | - | - | 10.41 mm | - | - | - | - | ||
![]() MCNDI-02S Multicomp | 5133 | - | - | Gold | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCNDI-02S | MCNDI | - | - | - | 70 °C | -20 °C | Contact Manufacturer | - | - | 3.99 | Compliant | - | - | - | - | - | - | - | e4 | - | EAR99 | 2 | GOLD | 70 °C | -20 °C | - | 8536.50.90.65 | unknown | - | - | 6.02 mm | 2.54 mm | - | - | SPST | - | 100 MΩ | 7.62 mm | 0.025 A | TOP TAPE SEALED | 2 | 24 V | SOLDER | 1 | SPST | - | - | DIP Unsealed | 100 mA | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | LATCHED | - | - | - | SPST | - | - | - | - | 6.02 mm | - | - | - | - | Unknown | UL94 V-0 | ||
![]() 1MS3T1B1M1QE Multicomp | 3638 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1MS3T1B1M1QE | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | 4.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 12.7 mm | - | 11.43 mm | TOGGLE | SPDT | - | - | - | 5 A | EPOXY TERMINAL SEALED | - | 28 V | SOLDER | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | - | - | - | 5 A | - | - | - | - | 120 V | - | - | - | - | LATCHED | - | - | - | SPDT | - | - | - | - | - | - | 10.41 mm | - | - | - | - | ||
![]() TS0A26 Multicomp | 560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0A23 Multicomp | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |