- Contact Configuration
- IP Rating
- RoHS
- Insulation Resistance
- REACH SVHC
- Contact Resistance
- Manufacturer
- Throw Configuration
- Actuator Type
- Center Contact Material
- Color
- Contact Current Rating
Attribute column
Manufacturer
Multicomp Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Center Contact Material | End Contact Material | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | ECCN Code | Resistance | Color | HTS Code | Reach Compliance Code | Current Rating | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Contact Configuration | IP Rating | Height | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPAS6-D1-M1CES7-5 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - | ||
![]() MCPS-5-1M0-PNBR-SC(B0RE) Multicomp | 964 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 16 A | - | - | - | - | - | - | - | SPST | - | - | Unknown | - | ||
![]() MCPAS6B2M1CE3 Multicomp | 8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - | ||
![]() MCPAS6-B1-M1CES2-5L5 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - | ||
![]() MCPAS6-B1-M1CES2-5L7 Multicomp | 453 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - | ||
![]() RCB2-BA3 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 mΩ | Green | - | - | 10 A | - | - | 25 mΩ | 2 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 mm | No SVHC | IP65 | ||
![]() RC1PYBS542 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | IP65 | - | - | - | ||
![]() R13-548CL-05-BR Multicomp | 692 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | ||
![]() R13-509B-05-BR Multicomp | 224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | ||
![]() D16-LAR1-1AB Multicomp | 197 | - | - | Solder | NO | PANEL MOUNT | SILVER | SILVER | SPC TECHNOLOGY/ MULTICOMP | THERMOPLASTIC | SPC Multicomp | D16-LAR1-1AB | D16 | Contact Manufacturer | 5.18 | Non-Compliant | EAR99 | - | - | 8536.50.90.33 | unknown | - | PUSHBUTTON | SPDT | - | - | 0.2 A | 250 V | SOLDER LUG | SPDT | 8 A | 5 A | - | SNAP ACTION | - | 250 V | 2.9972 mm | LATCHED | SPST-NO, SPST-NC | - | - | Unknown | - | ||
![]() R13-527A2-02-BB Multicomp | 805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | IP56 | - | - | - | ||
![]() MC8AS9P1A1M2RES Multicomp | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | ||
![]() MCPAS6-B2-M1CES2-5L6 Multicomp | 255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - | ||
![]() R13-24BL-05-BR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | ||
![]() MC8MS8P1B06VS2QES Multicomp | 771 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() R13-548CL-05-BG Multicomp | 1261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | ||
![]() R13-527C2-02-BB Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP56 | - | - | - | ||
![]() MC8AS8P1A1M6RES Multicomp | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() MP-PB-11D02-TH1R-00 Multicomp | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | ||
![]() SWITCH BLACK PUSH TO BREAK. Multicomp | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - |