- Contact Configuration
- IP Rating
- RoHS
- Insulation Resistance
- REACH SVHC
- Contact Resistance
- Manufacturer
- Throw Configuration
- Actuator Type
- Center Contact Material
- Color
- Contact Current Rating
Attribute column
Manufacturer
Multicomp Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | ECCN Code | Resistance | Color | Reach Compliance Code | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Body Color | Contact Configuration | IP Rating | Height | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2PGR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-1NO / 1NC | IP65 | - | - | - | ||
![]() RCB2-BG6 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() R13-502A-05-B Multicomp | 2484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | ||
![]() P8US8WR2C2M6RES Multicomp | 265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() P8US8WR2C2M2RES Multicomp | 363 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() P8UD8WR2C2M6RES Multicomp | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | ||
![]() MPB19-A0F10R-312-JQ Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | IK10, IP67 | - | - | - | ||
![]() MCPAS6-B1-M1CES2-5L6 Multicomp | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - | ||
![]() MC8MSLP1B06M2QES Multicomp | 246 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() P8UD8WR2C2M2RES Multicomp | 369 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | ||
![]() MC3310-051-02 Multicomp | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 20 mΩ | Red | - | - | - | - | 50 MΩ | - | - | DPST | 16 A | 10 N | Red | - | - | - | - | - | - | - | - | 15.3 mm | Unknown | UL94 V-2 | ||
![]() MC3310-051-05 Multicomp | In Stock | - | - | NO | PANEL MOUNT | - | POLYCARBONATE | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | GREEN | - | 20000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | MC3310-051-05 | MC | Active | 5.09 | - | EAR99 | - | - | unknown | PUSHBUTTON | DPST | 0.02 mΩ | 50000000 Ω | QUICK CONNECT | - | - | - | - | - | 16 A | - | 250 V | (ON)-OFF | MOMENTARY | BLACK | DPST | - | - | - | - | ||
![]() MC3310-031-01 Multicomp | In Stock | - | - | NO | PANEL MOUNT | - | POLYCARBONATE | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | BLACK | - | 20000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | MC3310-031-01 | MC | Contact Manufacturer | 5.56 | - | EAR99 | - | - | unknown | PUSHBUTTON | DPST | 0.02 mΩ | 50000000 Ω | QUICK CONNECT | - | - | - | - | - | - | - | - | (ON)-OFF | MOMENTARY | - | - | - | - | - | - | ||
![]() MC3310-011-01 Multicomp | In Stock | - | - | - | - | Nylon | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | Black | - | - | - | 20 mΩ | 50 MΩ | - | 2 | DPST | - | - | - | - | - | - | - | - | - | - | - | 15.3 mm | No SVHC | UL94 V-2 | ||
![]() R13-502MC-05-R Multicomp | 552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() R13-23B-05-BR Multicomp | 5585 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | ||
![]() R13-23A-05-BG Multicomp | 796 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | ||
![]() R13-23B-05-BW Multicomp | 177 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | ||
![]() R13-23A-05-BW Multicomp | 3549 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | ||
![]() MCPAS6B1M1CE6 Multicomp | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | IP67 | - | - | - |