- Actuator Level
- Output Code
- Switching Current
- Switching Voltage
- Angle of Throw
- Illumination
- Manufacturer
- Manufacturer Part Number
- Width
- Actuator Type
- Attachment Method
- Body Breadth
Attribute column
Manufacturer
Multicomp Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Shape | Package Cooled | Material Finish | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Indexing Angle | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | Part Status | ECCN Code | Type | Number of Positions | HTS Code | Subcategory | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Illumination | Switch Type | Product Type | Switching Voltage | Contact (DC) Max Rating R Load | Max Frequency | Contact Voltage(AC)-Max | Number of Switch Sections | Angle of Throw | Switch Action | Actuator Level | Switching Current | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Output Code | Nominal Input Voltage (AC) | Product Category | Diameter | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RA01B06BSFMSOX Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | 30° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA01C04BSFMSOX Multicomp | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | 30° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRH3MAF-10R-V-B Multicomp | 834 | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | 24VDC | - | - | - | - | - | - | Raised | 25mA | -- | -- | BCD | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() MCR7H4-16RA-V-B Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Flushed | 25mA | - | - | Hexadecimal | - | - | - | - | - | - | ||
![]() RBH2-16RBVB Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS143121B-SP3L4 | Panel | - | - | JHSN_DRIV_VSD-II | - | - | - | - | - | - | - | - | - | - | - | - | 16.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 320 Hz | - | - | - | - | Flushed | 150mA | - | - | Hexadecimal | 208 VAC | - | - | - | 31 | - | ||
![]() MCRH4HAF-16R-V-B Multicomp | 7629 | - | - | - | - | - | - | - | - | Phoenix Contact | - | 1 | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | 9.703867 oz | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | 24VDC | - | - | - | - | - | - | Raised | 25mA | - | - | Hexadecimal | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() MCR7M4H-16RA-V-B Multicomp | 628 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Flushed | 25mA | - | - | Hexadecimal | - | - | - | - | - | - | ||
![]() MCRS2AF-16R-V-B Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Flushed | 25mA | - | - | Hexadecimal | - | - | - | - | - | - | ||
![]() MCRH4HAF-10R-V-B Multicomp | 858 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Raised | 25mA | - | - | BCD | - | - | - | - | - | - | ||
![]() MCR7H3-16RA-V-B Multicomp | 1156 | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Flushed | 25mA | - | - | Hexadecimal | - | - | - | - | - | - | ||
![]() MCRH4AF-10R Multicomp | 9494 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Flushed | 25mA | - | - | BCD | - | - | - | - | - | - | ||
![]() RA01D03BSFMSOX Multicomp | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | 30° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRJH3H-10R-Q Multicomp | 155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | Flushed | 25mA | - | - | Decimal | - | - | - | - | - | - | ||
![]() RA01A12BSFMSOX Multicomp | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | 30° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRM2AF-10R Multicomp | 1711 | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | 20000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | 36 deg | SPC Multicomp | MCRM2AF-10R | - | 80 °C | -25 °C | - | Contact Manufacturer | 4.91 | - | Yes | - | - | - | EAR99 | - | 10 | 8536.50.90.20 | - | - | unknown | 9.9 mm | 9.8 mm | RECESSED TYPE | BINARY CODED DECIMAL | 0.025 A | 24 V | SOLDER | - | - | - | Non Illuminated | ROTARY CODED SWITCH | - | - | - | - | 250 V | 1 | 36° | LATCHED | - | - | - | - | - | - | - | - | - | - | 4.5 mm |