- Contact Configuration
- Orientation
- Contact Resistance
- Insulation Resistance
- Manufacturer
- Actuator Length
- Actuator Material
- Actuator Type
- ActuatorColor
- Body Breadth
- Body Color
- Body Height
Attribute column
Manufacturer
Multicomp Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Tolerance (+ or -) | Packaging | Number of Positions | Capacitance | Orientation | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Failure Rate | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Switch Type | Contact Current Rating | ESR | Contact (DC) Max Rating R Load | Contact Function | Switch Action | Body Color | Operating Force-Max | Contact Configuration | Product Length (mm) | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC5SED1S105M2RES Multicomp | 1443 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 400 mA | - | - | - | - | - | - | DPDT | - | - | - | - | - | No SVHC | ||
![]() MCSL15-121ALCJ-P3A-1JCN Multicomp | 475 | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(mm) | 3.5(mm) | 1000(hr) | - | - | Through Hole | -25C to 70C | - | - | - | Not Required(mm) | 8.5(mm) | No | - | - | -20% to 80% | Bulk | - | 470000000000PF(pF) | Vertical | - | Radial | - | - | - | Not Required | - | - | - | - | 2.5VDC | - | - | - | - | - | 0.15(ohm) | - | - | - | - | - | SPDT | Not Required(mm) | - | - | - | 21(mm) | - | ||
![]() SLIDE SWITCH MINIATURE DPCO Multicomp | 81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() MSS6-V-T/R Multicomp | 2416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() 6MS1S2M1RE Multicomp | 5751 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() MCSL14-22AL(1F)PC Multicomp | 1328 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() R13-608C1-02-BB-5A Multicomp | 1467 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() MSS3-V-T/R Multicomp | 4382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() 6MS1S3M1RE Multicomp | 216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() SP112 Multicomp | 828 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Vertical | - | - | - | - | - | - | - | 20 mΩ | 200 MΩ | - | - | - | - | DP3T | - | 300 mA | - | - | - | - | - | - | DP3T | - | 8 mm | - | - | - | No SVHC | ||
![]() MCS2S-B15F Multicomp | In Stock | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | NYLON | GOLD | COPPER ALLOY | PHOSPHOR BRONZE | COPPER ALLOY | GOLD | BROWN | 100VAC V | 50000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | NYLON | - | - | - | SPC Multicomp | MCS2S-B15F | - | - | 80 °C | -30 °C | Contact Manufacturer | - | - | - | 5.78 | - | - | - | 3 | - | Horizontal | unknown | - | 11.6 mm | 1.8 mm | SIDE TYPE | - | SP3T | 0.07 mΩ | 100000000 Ω | 0.3 A | - | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | (ON)-ON-(ON) | LATCHED | BROWN | 0.98 N | SP3T | - | - | 3 mm | 0.059 inch | - | - | ||
![]() MCLSS22P Multicomp | 951 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() MCLSS22 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() SPC21205 Multicomp | 568 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() R13-608D1-02-BB-5A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R13-608C1-02-BB-9A Multicomp | 292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R13-608A1-02-BB-9A Multicomp | 307 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | ||
![]() MCS2S-A15F Multicomp | 3439 | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | NYLON | GOLD | COPPER ALLOY | PHOSPHOR BRONZE | COPPER ALLOY | GOLD | BLACK | 100VAC V | 50000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | NYLON | - | - | - | SPC Multicomp | MCS2S-A15F | - | - | 80 °C | -30 °C | Contact Manufacturer | - | - | - | 4.71 | - | - | - | 2 | - | Horizontal | unknown | - | 11.6 mm | 1.8 mm | SIDE TYPE | - | SPDT | 0.07 mΩ | 100000000 Ω | 0.3 A | - | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | (ON)-OFF-(ON) | LATCHED | BLACK | 0.98 N | SPDT | - | - | 3 mm | 0.059 inch | - | - |