- Actuator Style
- Actuator Orientation
- IP Rating
- Illumination
- Manufacturer
- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Circuit Configuration
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
Attribute column
Manufacturer
Multicomp Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Actuator Orientation | Contact (DC) Max Rating R Load | Current Rating (Max) | Switch Action | Body Color | Number of Switches | Operating Force-Max | Terminal Length | Circuit Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC32884 Multicomp | 964 | - | - | - | NO | SURFACE MOUNT-STRAIGHT | LIQUID CRYSTAL POLYMER | LIQUID CRYSTAL POLYMER | SILVER | PHOSPHOR BRONZE | BRASS | BRASS | SILVER | 1.1(mm) | Round Button | Brown | Straight | - | 250VAC V | 200000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | LIQUID CRYSTAL POLYMER | SPC Multicomp | MC32884 | Surface Mount | -25C to 70C | 70 °C | -25 °C | Contact Manufacturer | SPST | 8(mm) | 4.84 | Compliant | Yes | N.O. | - | - | 12(V) | - | EAR99 | - | - | - | - | unknown | 6.2 mm | 6 mm | STEM | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | 12 V | SOLDER | SPST | - | KEYPAD SWITCH | - | 1.57(N) | Not Required | Gull Wing | - | - | 0.05(A) | MOMENTARY-TACTILE | BLACK | 1 | 1.57 N | 0.035 inch | 1X1 | - | 6(mm) | - | - | - | 2 mm | 0.043 inch | 3.1(mm) | - | ||
![]() MCML4L12RQR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger for Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | 50 mA | - | Illuminated | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() TS3B23 Multicomp | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIPTG14K-V Multicomp | 1976 | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Side Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0A22 Multicomp | 2995 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Square Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 100 MΩ | - | - | - | SPST | Non Illuminated | - | 50 mA | - | Illuminated | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCSPHN7-YCA043T Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTA3-4R3-V Multicomp | 1483 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Side Actuated | - | - | - | - | - | - | - | - | IP57 | - | - | - | - | - | - | - | - | ||
![]() TS0B26 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDTS2-1R Multicomp | 3679 | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | 50000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCDTS2-1R | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.68 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 12 mm | 12 mm | STEM | SPST | - | - | 0.05 A | 12 V | SOLDER | - | Non Illuminated | KEYPAD SWITCH | - | - | - | - | Top Actuated | - | - | MOMENTARY-TACTILE | - | 1 | 3.04 N | - | 1X1 | - | - | - | - | - | 3.5 mm | - | - | - | ||
![]() MCDTSA6-5K Multicomp | 62888 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Side Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSPHN3-YCA043T Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDTSA6-2N Multicomp | 19759 | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | 500000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCDTSA6-2N | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.67 | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.40 | unknown | 7.4 mm | 6.55 mm | STEM | SPST | - | - | 0.05 A | 12 V | SOLDER | - | Non Illuminated | KEYPAD SWITCH | - | - | - | - | Side Actuated | - | - | MOMENTARY-TACTILE | - | 1 | 2.06 N | - | 1X1 | - | - | - | - | - | 7.2 mm | - | - | - | ||
![]() MCDTS2-4N Multicomp | 393 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3A23 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCLTL-613R Multicomp | 14085 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTA3-2R2-V Multicomp | 6271 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Side Actuated | - | - | - | - | - | - | - | - | IP57 | - | - | - | - | - | - | - | - | ||
![]() MCDTS6-1R Multicomp | 750 | - | - | External | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | Round Button | - | - | Bronze | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCDTS6-1R | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.68 | Compliant | - | - | 12 V | 12 V | - | Through Hole | - | 70 °C | -25 °C | - | - | unknown | 6.2 mm | 6.2 mm | DOME TYPE | SPST | 100 mΩ | 10 MΩ | 0.05 A | 12 V | SOLDER | SPST | Non Illuminated | KEYPAD SWITCH | 50 mA | - | - | - | Top Actuated | - | - | MOMENTARY-TACTILE | - | 1 | 2.55 N | - | 1X1 | - | - | 4.3 mm | 6 mm | 6 mm | 3.5 mm | - | - | No SVHC | ||
![]() TLL-62BY Multicomp | 967 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger for Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCPTCF-V Multicomp | 8354 | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | Rectangular Button | - | - | - | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCPTCF-V | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | 4.7 mm | 3.5 mm | STEM | SPST | - | - | 0.05 A | 12 V | SOLDER | - | Non Illuminated | KEYPAD SWITCH | - | - | - | - | Side Actuated | - | - | MOMENTARY-TACTILE | - | 1 | 2.94 N | - | 1X1 | - | - | - | - | - | 1.67 mm | - | - | - | ||
![]() MCIPTG23K-V Multicomp | 12226 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oval Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |