- Contact Configuration
- Illumination
- RoHS
- Contact Resistance
- Contact Current Rating
- Illumination Type
- Throw Configuration
- Actuator Material
- Insulation Resistance
- Manufacturer
- Termination Style
- Bushing Type
Attribute column
Manufacturer
Multicomp Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | Base/Housing Material | Body Orientation | Brand | Contact Resistance Max | Dielectric Strength | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal Description | Switch Configuration | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Termination Type | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Illumination Type | Thread Size | Product Type | Contact Current(AC)-Max | Current Rating (Max) | Switch Action | Contact Configuration | Bushing Type | Product Category | Product Length (mm) | Height | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1MS3T2B4VS2RE Multicomp | 519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() MCR13-28E-05 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | DPDT | Non Illuminated | - | 15 A | Illuminated | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() MCR13-6-01 Multicomp | 1083 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | SPDT | Non Illuminated | - | 10 A | Illuminated | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() MCR13-28F-05 Multicomp | 604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | DPST | Non Illuminated | - | 15 A | Illuminated | - | - | - | - | - | DPST | - | - | - | - | - | - | - | ||
![]() MCR13-448E-1-01 Multicomp | 692 | - | - | - | - | - | 6 | Metal | 277 | 17(mm) | ROUND LEVER | - | Straight | - | 50(mohm) | 1500VAC | - | - | - | - | - | - | - | - | DPDT | 21.5(mm) | - | - | - | - | - | ON OFF ON | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | 100(Mohm) | - | - | - | - | Non Illuminated | - | - | - | 15/32-32 | - | - | 20(A) | - | DPDT | THREADED | - | 34(mm) | - | - | 58.1(mm) | - | ||
![]() MCR13-28E-06 Multicomp | 446 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | DPDT | Non Illuminated | - | 15 A | Illuminated | - | - | - | - | - | DPDT | - | - | - | - | - | - | No SVHC | ||
![]() MCR13-36A3-11 Multicomp | 1097 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | ||
![]() MCR13-44E-05 Multicomp | In Stock | - | - | - | - | Phenolic/N/A | 12 | Metal | 250 | 17.8(mm) | ROUND LEVER | PHENOLIC | Straight | - | 50(mohm) | 1500VAC | - | - | - | - | - | - | - | - | 4PDT | 36.5(mm) | - | - | Non-Compliant | - | - | ON OFF ON | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | 50 mΩ | 100(Mohm) | - | - | - | 4PDT | Non Illuminated | - | 16 A | Illuminated | M12 X 0.75 | - | - | 16(A) | - | 4PDT | THREADED | - | 35.5(mm) | - | - | - | - | ||
![]() 2AS2T2A1M7RE Multicomp | 166 | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Connector | - | - | - | Hirose Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | RF Cable Assemblies | - | - | - | SPDT | - | RF Cable Assemblies | - | - | - | - | - | ||
![]() 2MD2T1B5M2RE Multicomp | 124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | 352 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | DPDT | - | - | - | 650 µm | - | - | - | ||
![]() MCR13-7-05 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | SPDT | Non Illuminated | - | 10 A | Illuminated | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() 1M34T1B5M1QE Multicomp | 56 | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1M34T1B5M1QE | - | 85 °C | -30 °C | - | Contact Manufacturer | - | - | - | 5.34 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 16.51 mm | 12.7 mm | 3PDT | - | - | 0.01 A | EPOXY TERMINAL SEALED | SOLDER | - | Non Illuminated | TOGGLE SWITCH | - | - | - | - | 0.01 A | - | LATCHED | 3PDT | - | - | - | - | 12.06 mm | - | - | ||
![]() MCR13-448S-3-08 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | DPST | Non Illuminated | - | 16 A | Illuminated | - | - | - | - | - | DPST | - | - | - | - | - | - | No SVHC | ||
![]() MCR13-5-05 Multicomp | 296 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | SPST | Non Illuminated | - | 10 A | Illuminated | - | - | - | - | - | SPST | - | - | - | - | - | - | No SVHC | ||
![]() MCR13-44B-01 Multicomp | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | 4PDT | Non Illuminated | - | 16 A | Illuminated | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | ||
![]() MCR13-448K-1-01 Multicomp | 317 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() MCR13-28A-06 Multicomp | 816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | ||
![]() MCR13-448F-1-01 Multicomp | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | ||
![]() MCR13-28G-07 Multicomp | 1785 | - | - | - | - | Phenolic/N/A | 3 | Metal | 250 | 17.5(mm) | ROUND LEVER | PHENOLIC | Straight | - | 50(mohm) | 1500VAC | - | - | - | - | - | - | - | - | SPDT | 19(mm) | - | - | - | - | WATERPROOF | ON OFF ON | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 100(Mohm) | - | - | - | - | Non Illuminated | - | - | - | M12 X 0.75 | - | - | 15(A) | - | SPDT | THREADED | - | 33.8(mm) | - | - | - | - | ||
![]() MCR13-36A1-11 Multicomp | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - |