- Power Rating
- Height
- Outer Diameter
- Manufacturer
- Current Rating
- Package / Case
- Diameter
- Failure Rate
- Mounting Styles
- Capacitance
- Center Tap Feature 1
- Center Tap Feature 2
Attribute column
Manufacturer
Multicomp Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Shape | Package Cooled | Material Finish | Brand | DCL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Capacitance | Subcategory | Power Rating | Construction | Reach Compliance Code | Current Rating | Termination Style | Physical Dimension | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Manufacturer Size Code | Output Voltage 1 | Product Type | ESR | Frequency Range | Size(mm) | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | VA Rating | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Product | Features | Output Current 1 | Output Current 2 | Primary Rating | Product Category | Center Tap Feature 1 | Center Tap Feature 2 | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTFCS20-12 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTFCS12-12 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VA | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTFC50-12 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VA | - | - | 2.08A | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTFCS20-20 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VA | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTA030/18 Multicomp | 1292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73mm | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | ||
![]() VTX-146-030-109 Multicomp | 34 | - | - | - | Not Required | NO | CHASSIS MOUNT | - | - | - | - | - | 14(uA) | - | SPC TECHNOLOGY/ MULTICOMP | 0.6(mm) | 3.5(mm) | 1000(hr) | - | SPC Multicomp | VTX-146-030-109 | - | Through Hole | -40C to 65C | - | - | Active | Not Required(mm) | 8(mm) | - | No | 2.23 | - | Yes | - | - | - | -10% to 30% | - | - | - | - | - | - | - | - | - | - | 3300000000000PF(pF) | - | 30VA | - | unknown | - | Radial | D74.0XH31.0 (mm) | - | Not Required | - | 2.7VDC | - | - | - | - | 9 V | - | 0.08(ohm) | - | - | - | TOROIDAL POWER TRANSFORMER | 9 V | 2 | 30 VA | - | 74mm | - | - | - | 1.67 A | 1.67 A | SINGLE 230V | - | NO | NO | Not Required(mm) | 74 mm | 31mm | - | - | - | 20(mm) | ||
![]() MCTA080/25 Multicomp | 115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.5mm | - | - | - | - | - | - | - | - | - | - | - | 39mm | - | - | - | - | ||
![]() MCTA060/18 Multicomp | 48 | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 0.8(mm) | 7.5(mm) | - | - | - | - | - | Through Hole | -40C to 125C | - | - | - | 5(mm) | 12(mm) | - | No | - | - | - | 15(mm) | X1/Y2 | Y5U | 10% | - | - | Straight | - | Bulk | - | - | - | - | Ceramic Disc | 1500PF(pF) | - | 60VA | Radial | - | - | Radial | - | - | Not Required | - | 440VAC/300VAC | - | - | - | - | - | - | - | - | 12 X 5 | - | - | - | - | - | - | 91.5mm | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 39mm | - | - | - | Not Required(mm) | ||
![]() MCTA015/12 Multicomp | 58 | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | -25C to 105C | - | - | - | 5(mm) | 8.4(mm) | - | No | - | - | - | - | - | Z5U | 20% | - | - | - | - | - | - | - | - | - | Ceramic Disc | 1000PF(pF) | - | 15VA | Radial | - | - | Radial | - | - | Not Required | - | 3000VDC | - | - | - | - | - | - | - | - | 8.4 X 5 | - | - | - | - | - | - | 64.5mm | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 30.5mm | - | - | - | Not Required(mm) | ||
![]() MCTA120/55 Multicomp | 74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | ||
![]() MCTA050/25 Multicomp | 119 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | - | - | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | ||
![]() MCTA300/30 Multicomp | 71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125.5mm | - | - | - | - | - | - | - | - | - | - | - | 54mm | - | - | - | - | ||
![]() MCTA060/12 Multicomp | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.5mm | - | - | - | - | - | - | - | - | - | - | - | 39mm | - | - | - | - | ||
![]() 24-1810 Multicomp | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | TAJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | - | Molded | 6.8 µF | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() 24-15120 Multicomp | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTX-146-160-115 Multicomp | 35 | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 1.2(mm) | 7.62(mm) | - | - | - | - | - | Through Hole | -25C to 70C | - | - | - | Not Required(mm) | 21.5(mm) | - | No | - | - | - | - | - | - | -20% to 80% | - | - | - | - | - | - | - | - | - | - | 1000000000000(pF) | - | 160VA | Cylindrical | - | - | Radial | - | - | Not Required | - | 5.5VDC | - | - | - | - | - | - | 35(ohm) | - | - | - | - | - | - | - | - | 105mm | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 46mm | - | - | - | 9.5(mm) | ||
![]() MCFM32/12 Multicomp | 39 | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 0.6(mm) | 7.5(mm) | - | - | - | - | - | Through Hole | -55C to 125C | - | - | - | 4(mm) | 10(mm) | - | No | - | - | - | 14(mm) | - | X7R | 10% | - | - | - | - | - | - | - | - | - | Ceramic Disc | 1000(pF) | - | 3.2VA | - | - | - | Radial | - | - | Not Required | - | 2000VDC | - | - | - | - | - | - | - | - | 10 X 4 | - | - | - | - | - | - | 43mm | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 24mm | - | - | - | Not Required(mm) | ||
![]() MCTA080/09 Multicomp | 79 | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 0.6(mm) | 5(mm) | - | - | - | - | - | Through Hole | -30C to 85C | - | - | - | - | 6(mm) | - | No | - | - | - | 9(mm) | - | Y5P | 10% | - | - | Straight | - | Tape and Reel | - | - | - | - | Ceramic Disc | 560PF(pF) | - | 80VA | - | - | - | Radial | - | - | Not Required | - | 500VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.5mm | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 39mm | - | - | - | Not Required(mm) | ||
![]() MCTA160/30 Multicomp | In Stock | - | - | - | R-6 | - | - | - | - | - | - | Rectron | - | 200 | - | - | - | - | - | Rectron | - | - | Through Hole | - | - | HER603 | - | - | - | - | - | - | Details | - | - | - | - | - | 0.074075 oz | - | - | - | Bulk | HER60 | - | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | 160VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 105mm | - | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | 47mm | - | - | - | - | ||
![]() MCTA300/25 Multicomp | 47 | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | Top Mount | - | - | 300VA | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | 125.5mm | -- | - | - | - | - | - | - | - | - | - | -- | 54mm | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - |