- Power Rating
- Height
- Outer Diameter
- Manufacturer
- Current Rating
- Package / Case
- Diameter
- Failure Rate
- Mounting Styles
- Capacitance
- Center Tap Feature 1
- Center Tap Feature 2
Attribute column
Manufacturer
Multicomp Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Weight | (Ø) | Base Product Number | Brand | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rechargeable | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Construction | Reach Compliance Code | Current Rating | Termination Style | Physical Dimension | Output Voltage | Failure Rate | Voltage | Output Current | Max Output Voltage | Output Voltage 1 | Size | Product Type | ESR | Hole Diameter | Frequency Range | Size(mm) | Isolation Voltage | Outside Diameter | Transformer Type | Output Voltage 2 | Number of Secondary Winding | VA Rating | Outer Diameter | Secondary Current | Features | Output Current 1 | Output Current 2 | Primary Rating | Product Category | Center Tap Feature 1 | Center Tap Feature 2 | Product Length (mm) | Diameter | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTX-146-030-112 Multicomp | 98 | - | - | - | Not Required | NO | CHASSIS MOUNT | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | 0.5(mm) | 5(mm) | SPC Multicomp | VTX-146-030-112 | - | Through Hole | -25C to 70C | - | Active | 6.5(mm) | Not Required(mm) | - | No | - | 2.24 | - | Yes | 11.5(mm) | - | -20% to 80% | - | - | Bulk | - | - | - | - | - | - | - | - | - | 100000000000(pF) | - | 30VA | - | - | unknown | - | Radial | D74.0XH31.0 (mm) | - | Not Required | 5.5VDC | - | - | 12 V | - | - | 50(ohm) | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | 12 V | 2 | 30 VA | 74mm | - | - | 1.25 A | 1.25 A | SINGLE 230V | - | NO | NO | 10.5(mm) | 74 mm | 31mm | - | 11.5(mm) | - | - | ||
![]() MCFE050/15 Multicomp | In Stock | - | - | - | Not Required | NO | CHASSIS MOUNT | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | 0.6(mm) | 5(mm) | SPC Multicomp | MCFE050/15 | - | Through Hole | -40C to 85C | - | Active | 4(mm) | 7(mm) | - | No | - | 2.24 | - | Yes | 10(mm) | K2000 | 10% | Straight | - | Bulk | - | - | - | - | - | Ceramic Disc | - | - | - | 1000(pF) | - | 50VA | - | Radial | unknown | - | Radial | D87.3XH41.7 (mm) | - | Not Required | 500VDC | - | - | 15 V | - | - | - | - | - | 7 X 4 | - | - | TOROIDAL POWER TRANSFORMER | 15 V | 2 | 50 VA | 87.3mm | - | - | 1.67 A | 1.67 A | SINGLE 230V | - | NO | NO | Not Required(mm) | 87.3 mm | 41.7mm | - | Not Required(mm) | - | - | ||
![]() VTX-146-050-115 Multicomp | 56 | - | - | - | - | NO | CHASSIS MOUNT | - | - | 10.5mm | - | - | 4pc(s) | (Ø x H) 10.5 mm x 44.5 mm | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | VTX-146-050-115 | - | - | - | - | Active | - | - | - | - | No | 2.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VA | Alkali-manganese | - | unknown | - | - | D81.0XH34.0 (mm) | - | - | 1.5V | - | - | 15 V | AAA | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | 15 V | 2 | 50 VA | 81mm | - | - | 1.67 A | 1.67 A | SINGLE 230V | - | NO | NO | - | 81 mm | 44.5mm | - | - | - | - | ||
![]() MCTA060/15 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.5mm | - | - | - | - | - | - | - | - | - | - | 39mm | - | - | - | - | ||
![]() MCTA250/40 Multicomp | 33 | - | - | Chassis | - | - | - | - | 2.38 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VA | - | - | - | 3.13 A | - | - | 40 V | - | - | 3.13 A | 40 V | - | - | - | - | 6 mm | - | - | - | 119 mm | - | - | - | - | 119.5mm | 3.13 A | - | - | - | - | - | - | - | - | - | 53.5mm | - | - | Unknown | - | ||
![]() MCFE015/06 Multicomp | 42 | - | - | - | - | NO | CHASSIS MOUNT | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | VPG FOIL RESISTORS | MCFE015/06 | - | - | - | - | Active | - | - | - | - | - | 2.24 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15VA | - | - | unknown | - | - | D62.4XH34.5 (mm) | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | 6 V | 2 | 15 VA | 62.4mm | - | - | 1.25 A | 1.25 A | SINGLE 230V | - | NO | NO | - | 62.4 mm | 34.5mm | - | - | - | - | ||
![]() MCTA160/18 Multicomp | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mm | - | - | - | - | - | - | - | - | - | - | 47mm | - | - | - | - | ||
![]() MCTA160/25 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | DTS20 | - | - | - | - | - | - | - | - | - | Circular Connectors | 160VA | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | 105mm | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | 47mm | - | - | - | - | ||
![]() 24-1820 Multicomp | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | CRCW1206 | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | CRCW | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | - | 2 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() VTX-146-500-125 Multicomp | 63 | - | - | - | - | NO | CHASSIS MOUNT | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | VTX-146-500-125 | - | - | - | - | Active | - | - | - | - | - | 2.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500VA | - | - | unknown | - | - | D135.0XH59.0 (mm) | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | 25 V | 2 | 500 VA | 135mm | - | - | 10 A | 10 A | SINGLE 230V | - | NO | NO | - | 135 mm | 59mm | - | - | - | - | ||
![]() MCFM32/07 Multicomp | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | ||
![]() MCFM70/09 Multicomp | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | ||
![]() MCFM70/12 Multicomp | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | ||
![]() MCFE030/25 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.3mm | - | - | - | - | - | - | - | - | - | - | 39mm | - | - | - | - | ||
![]() MCTA050/18 Multicomp | 184 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | - | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | ||
![]() MCTA030/09 Multicomp | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73mm | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | ||
![]() MCTA160/55 Multicomp | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mm | - | - | - | - | - | - | - | - | - | - | 47mm | - | - | - | - | ||
![]() CTFCS20-18 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VA | - | - | - | 556mA | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTFCS50-24 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VA | - | - | - | 1.04A | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTFC6-4.5 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VA | - | - | - | 667mA | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | 2.4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |