- Diameter
- Frequency
- Series
- Size / Dimension
- Termination
- Type
- Packaging
- Capacitance @ Frequency
- Impedance
- Height
- Lead Free
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Murata Buzzer Elements, Piezo Benders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Housing Material | Shape | Dimensions | Factory Pack QuantityFactory Pack Quantity | Mfr | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Sound Pressure Level | Tone | Unit Weight | Voltage Rated | Voltage, Rating | Width - in | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Technology | Ingress Protection | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Input (Max) | Lead Length | Insulation Resistance | Max Supply Voltage | Impedance | Operating Mode | Input Type | Current - Supply | Capacitance @ Frequency | Max Frequency | Voltage Range | Self Resonant Frequency | Outside Diameter | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Product | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7BB-20-6 Murata Electronics | 38 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | - | SMD/SMT | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 0.787Dia 20.00mm | Active | 1 (Unlimited) | None | Standard | - | - | - | - | - | - | 6.3kHz | - | - | - | - | - | 3V | 350Ohms | - | - | - | 10000pF @ 1kHz | 6.9kHz | - | 6.3kHz | - | - | - | - | - | - | - | 20mm | 420μm | - | - | 420μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-35-3 Murata Electronics | 38 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | - | 200 | Brass | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.378Dia 35.00mm | Active | 1 (Unlimited) | None | Standard | - | - | 8nF | - | - | - | 2.8kHz | - | - | - | - | 100MOhm | 3V | 200Ohms | - | - | - | 30000pF @ 1kHz | 3.3kHz | - | 2.8kHz | 35 mm | - | - | - | - | - | - | 35mm | 530μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-27-4 Murata Electronics | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Flanges, Wire | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.063Dia 27.00mm | Active | 1 (Unlimited) | None | Standard | 40°C | -10°C | 20nF | - | - | - | 4.6kHz | - | - | - | - | - | - | 200Ohms | - | - | - | 20000pF @ 1kHz | 4.6kHz | - | 4.6kHz | 27 mm | - | - | - | - | - | - | 27mm | 540μm | - | - | - | - | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-12-9 Murata Electronics | 10170 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | - | SMD/SMT | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 0.472Dia 12.00mm | Active | 1 (Unlimited) | None | Standard | - | - | 8nF | - | - | - | 9kHz | - | - | - | - | 100MOhm | 3V | 1kOhms | - | - | - | 8000pF @ 1kHz | 10kHz | - | 9kHz | 12 mm | - | - | - | - | - | - | 12mm | 220μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-20-6L0 Murata Electronics | 41535 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Wire | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 0.787Dia 20.00mm | Active | 1 (Unlimited) | Wire Leads | Standard | 40°C | -10°C | 10nF | - | - | - | 6.3kHz | - | - | - | 50mm | 100MOhm | - | 1kOhms | - | - | - | 10000pF @ 1kHz | 6.3kHz | - | 6.3kHz | 20 mm | - | - | - | - | - | - | 20mm | 420μm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() 7BB-35-3L0 Murata Electronics | 38 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | PCB | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.378Dia 35.00mm | Active | 1 (Unlimited) | Wire Leads | Standard | - | - | 30nF | - | - | - | 2.8kHz | - | - | - | - | - | 3V | 200Ohms | - | - | - | 30000pF @ 1kHz | 3.3kHz | - | 2.8kHz | - | - | - | - | - | - | - | 35mm | 530μm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() 7BB-15-6L0 Murata Electronics | In Stock | - | Datasheet | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | -20°C~70°C | Bulk | 7BB | 0.591Dia 15.00mm | Active | 1 (Unlimited) | Wire Leads | Standard | 70°C | -20°C | - | - | - | - | 6kHz | - | - | - | - | - | - | 1.2kOhms | - | - | - | 9500pF @ 1kHz | - | - | 6kHz | - | - | - | - | - | - | - | 15mm | 220μm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() 7BB-15-6 Murata Electronics | 32000 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 0.591Dia 15.00mm | Active | 1 (Unlimited) | None | Standard | - | - | 10nF | - | - | - | 6kHz | - | - | - | - | - | - | 800Ohms | - | - | - | 10000pF @ 1kHz | - | - | 6kHz | 15 mm | - | - | - | - | - | - | 15mm | 220μm | - | - | - | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-27-4L0 Murata Electronics | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Wire | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.063Dia 27.00mm | Active | 1 (Unlimited) | Wire Leads | Standard | 40°C | -10°C | 20nF | - | - | - | 4.6kHz | - | - | - | - | - | - | 300Ohms | - | - | - | 20000pF @ 1kHz | 4.6kHz | - | 4.6kHz | - | - | - | - | - | - | - | 27mm | 540μm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() 7BB-20-3 Murata Electronics | 67 |
| Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 0.787Dia 20.00mm | Active | 1 (Unlimited) | None | Standard | - | - | 20nF | - | - | - | 3.6kHz | - | - | - | - | - | - | 500Ohms | - | - | - | 20000pF @ 1kHz | - | - | 3.6kHz | 20 mm | - | - | - | - | - | - | 20mm | 220μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-27-4CL0 Murata Electronics | 109 |
| - | - | - | - | - | - | - | - | 27 mm x 0.54 mm | 600 | Murata Electronics | - | Flush Mount | Bulk | Active | Details | - | - | 0.106448 oz | - | - | - | - | -20°C ~ 70°C | - | - | 1.063 Dia (27.00mm) | - | - | Wire Leads | Self-Drive Piezoelectric | - | - | - | - | - | - | 4.6 kHz | Wire Lead | - | - | - | - | - | 350 Ohms | - | - | - | 18000pF @ 1kHz | - | - | - | - | - | - | - | - | Piezoelectric Diaphragms | - | 27 mm | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() PKHPS0013E4000-A2 Murata Electronics | 4511 |
| - | - | - | - | Through Hole | - | - | - | 12.6 mm x 9.4 mm | 500 | Murata Electronics | - | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 78 dB | Single | 0.030653 oz | 1.5 V | 15 V | - | - | -40°C ~ 85°C | Cut Tape | PKHPS0013E40 | 0.496 Dia (12.60mm) | - | - | PC Pins | External Drive Piezoelectric | - | - | - | Piezo | - | - | 4 kHz | Solder Pin | - | - | - | - | - | - | - | Zero-Peak Signal | - | - | - | 15V (Max) | - | - | Top | 78dB @ 1.5V, 10cm | Transducer, Externally Driven | - | Buzzers | - | 12.6 mm | - | 0.390 (9.90mm) | 12.6 mm | 9.4 mm | - | - | - | - | - | ||
![]() 7NB-31R2-1 Murata Electronics | 993 | - | - | - | - | - | - | - | - | - | - | 1600 | Murata Electronics | - | Flush Mount | Bulk | Active | Details | - | - | 0.041226 oz | - | - | 1.22 in | 31 mm | -20°C ~ 70°C | MouseReel | - | 1.228 Dia (31.20mm) | - | - | None | External Drive Piezoelectric | - | - | - | - | - | - | 1.3 kHz | Wire Lead | - | - | - | - | - | 300 Ohms | - | - | - | 40000pF @ 120Hz | - | - | - | - | - | - | - | - | Piezoelectric Diaphragms | - | 31.2 mm | - | - | - | 31 mm | - | - | - | - | - | ||
![]() PKMCS0909E48H0-R1 Murata Electronics | 1015 | - | - | - | - | - | Surface Mount | - | - | - | - | 1250 | Murata Electronics | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 75 dB | - | 0.006550 oz | 2.5 V | 12.5 V | - | - | -40°C ~ 85°C | MouseReel | PKMCS | 0.354 L x 0.354 W (9.00mm x 9.00mm) | - | - | Solder Pads | External Drive Piezoelectric | - | - | - | Piezo | - | - | 4.8 kHz | Gullwing Lead | - | - | - | - | - | - | - | Zero-Peak Signal | - | - | - | 12.5V (Max) | - | - | Top | 72dB @ 2.5V, 10cm | Transducer, Externally Driven | - | Buzzers | - | - | 3 mm | 0.126 (3.20mm) | 9 mm | 9 mm | - | - | - | - | - | ||
![]() 7BB-35-3C Murata Electronics | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | External | - | 200 | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.378Dia 35.00mm | Active | 1 (Unlimited) | None | Feedback | - | - | 26nF | - | - | - | 2.8kHz | - | - | - | - | - | - | 200Ohms | - | - | - | 26000pF @ 1kHz | - | - | 2.8kHz | 35 mm | - | - | - | - | - | - | 35mm | 530μm | - | - | - | - | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-41-2C Murata Electronics | 10 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.614Dia 41.00mm | Active | 1 (Unlimited) | Wire Leads | Feedback | - | - | - | - | - | - | 2.2kHz | - | - | - | - | - | - | 250Ohms | - | - | - | 24000pF @ 1kHz | - | - | 2kHz | - | - | - | - | - | - | - | 41mm | 630μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-27-4C Murata Electronics | 45000 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Flush | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.063Dia 27.00mm | Active | 1 (Unlimited) | None | Feedback | - | - | - | - | - | - | 4.6kHz | - | - | - | - | - | - | 200Ohms | - | - | - | 18000pF @ 1kHz | - | - | 4kHz | - | - | - | - | - | - | - | 27mm | 540μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7BB-41-2L0 Murata Electronics | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Standard | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 1.614Dia 41.00mm | Active | 1 (Unlimited) | Wire Leads | Standard | - | - | - | - | - | - | 2.2kHz | - | - | - | - | - | - | 300Ohms | - | - | - | 30000pF @ 1kHz | - | - | 2kHz | - | - | - | - | - | - | - | 41mm | 630μm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 7BB-20-6C Murata Electronics | 694 |
| Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7BB | 0.787Dia 20.00mm | Active | 1 (Unlimited) | Wire Leads | Feedback | - | - | - | - | - | - | 6.3kHz | - | - | - | - | - | - | 500Ohms | - | - | - | 8500pF @ 1kHz | - | - | 6kHz | - | - | - | - | - | - | - | 20mm | 420μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7NB-41-1 Murata Electronics | In Stock | - | Datasheet | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 7NB | 1.614Dia 41.00mm | Active | 1 (Unlimited) | None | Standard | 70°C | -20°C | - | - | - | - | 800Hz | - | - | - | - | - | - | 600Ohms | - | - | - | 75000pF @ 1kHz | - | - | 1kHz | - | - | - | - | - | - | - | 41mm | - | - | - | 31mm | - | - | ROHS3 Compliant | Lead Free | - |