- Manufacturer
- Length
- Height
- Width
- Ihs Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Capacitance
Attribute column
Manufacturer
Murata Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA28201JBB Murata | In Stock | - | - | - | - | - | 1010 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | 5 % | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 200 pF | - | - | 2828 | 1111 | - | - | - | - | - | - | - | - | 2.54 mm | 2.8 mm | 2.8 mm | - | ||
![]() GRM422Y5V334Z050AL Murata | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM42-2Y5V334Z050AL | GRM42-2 | 85 °C | -30 °C | , 1210 | RECTANGULAR PACKAGE | Obsolete | 5.82 | Non-Compliant | Yes | - | - | - | - | - | EAR99 | -82/+22% ppm/°C | Pure Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.33 µF | TR, PLASTIC, 7 INCH | unknown | - | - | CERAMIC CAPACITOR | - | Y5V | Yes | 50 V | 1210 | 80% | 20% | - | - | - | - | ||
![]() MA186R8CBB Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 6.8 pF | - | - | 1414 | 0505 | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 mm | 1.4 mm | - | ||
![]() GRM42-6X7R332K050AL Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA182R0BBB Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 2 pF | - | - | 1414 | 0505 | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 mm | 1.4 mm | - | ||
![]() GRM426X7R224K25 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM40X7R222K050AL Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM40C0G220J50 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA181R7BBB Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 1.7 pF | - | - | 1414 | 0505 | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 mm | 1.4 mm | - | ||
![]() GRM39X7R473M016AD Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM39CH300J50PT Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM40CH302J25PT Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA102R0BBB Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 2 pF | - | - | 1414 | 0505 | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 mm | 1.4 mm | - | ||
![]() MA289R1CBB Murata | In Stock | - | - | - | - | - | 1010 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 9.1 pF | - | - | 2828 | 1111 | - | - | - | - | - | - | - | - | 2.54 mm | 2.8 mm | 2.8 mm | - | ||
![]() GRM32ER7YA106KH12L Murata Erie | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | 10 µF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 2.5 mm | ||
![]() MA281R5BBB Murata | In Stock | - | - | - | - | - | 1010 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | - | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 1.5 pF | - | - | 2828 | 1111 | - | - | - | - | - | - | - | - | 2.54 mm | 2.8 mm | 2.8 mm | - | ||
![]() MA183R6BBB Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | Bulk | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 3.6 pF | - | - | 1414 | 0505 | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 mm | 1.4 mm | - | ||
![]() MA28820FBN Murata | In Stock | - | - | - | - | - | 1010 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | 150 V | - | 1 % | SMD/SMT | - | - | - | 125 °C | -55 °C | Ceramic | - | 82 pF | - | - | 2828 | 1111 | - | - | - | - | - | - | - | - | 2.54 mm | 2.8 mm | 2.8 mm | - | ||
![]() GRM40001C0G390J050BD Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM40X7R104K50D500 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |