- Manufacturer
- Length
- Height
- Width
- Ihs Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Capacitance
Attribute column
Manufacturer
Murata Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Standard Frequency | Supplier Package | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Number of Functions | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Configuration | Rated (DC) Voltage (URdc) | Size Code | Load Capacitance | Impedance | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Optoelectronic Device Type | Filter Type | Product Type | Rated Current | Crystal/Resonator Type | Rated Voltage | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSTLS6M30G53-A0 Murata Electronics | 42 |
| - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 2000 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | - | CERALOCK | - | - | - | Ammo Pack | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 6.3 MHz | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTCR4M72G53-R0 Murata Electronics | 2500 |
| - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | 3000 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 4.72 MHz | SMD | CERALOCK | - | - | -20 to 80 °C | MouseReel | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 4.72 MHz | - | 3 | SMD/SMT | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 0.047 (1.19mm) | 4.5 mm | 2 mm | ||
![]() CSTLS9M83G56-B0 Murata Electronics | 2224 |
| - | 6 Weeks | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | THROUGH HOLE MOUNT | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | MURATA MANUFACTURING CO LTD | Murata | CSTLS9M83G56-B0 | + 80 C | Murata Electronics | - 20 C | - | - | 9.83 MHz | 80 °C | -20 °C | Bulk | - | - | - | Active | Active | 5.55 | Details | Yes | - | - | - | CERALOCK | 0.005168 oz | - | -20°C ~ 80°C | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | BULK | - | 47 pF | Resonators | - | - | compliant | 9.83 MHz | -0.4, +0.2% | - | Through Hole | L8.0XB3.0XH5.5 (mm)/L0.315XB0.118XH0.217 (inch) | - | - | - | - | - | - | - | 47 pF | 25 Ohms | ±0.5% | - | - | - | - | Resonators | - | CERAMIC RESONATOR | - | - | Built in Capacitor | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() GRM43R5C2H221JV01L Murata Electronics | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM43R5C2H221JV01L | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) | - | 8532.23.00.20 | 0.00022 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | No | - | 500 V | 1812 | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA-E710ST0 Murata Electronics | 217 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | IRA-E710ST0 | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | Obsolete | - | 8.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | Gold (Au) | - | 8541.40.80.00 | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | COMPLEX | - | - | - | - | - | - | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTCR7M37G55Z-R0 Murata Electronics | 34 |
| - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | 3000 | - | Murata | - | + 125 C | Murata Electronics | - 40 C | Fundamental | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 7.37 MHz | SMD | CERALOCK | 0.001235 oz | - | -20 to 80 °C | MouseReel | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 7.37 MHz | - | 3 | SMD/SMT | - | - | - | - | - | - | - | - | 30, 33, 39 pF | - | ±0.5 % | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 0.047 (1.19mm) | 4.5 mm | 2 mm | ||
![]() CSTLS3M48G53-B0 Murata Electronics | 2765 |
| - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | CERALOCK | - | - | - | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 3.48 MHz | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3.5 mm | 6.5 mm | 5.5 mm | ||
![]() CSTLS5M56G53-B0 Murata Electronics | In Stock | - | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 5.56 MHz | SIP | CERALOCK | - | - | -20 to 80 °C | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 5.56 MHz | - | 3 | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTCR7M96G55B-R0 Murata Electronics | 49 |
| - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | 3000 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | CERALOCK | - | - | - | MouseReel | CSTCR_G_B | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 7.96 MHz | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 0.047 (1.19mm) | 4.5 mm | 2 mm | ||
![]() CSTLS6M29G53-B0 Murata Electronics | 6 |
| - | 6 Weeks | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | THROUGH HOLE MOUNT | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | MURATA MANUFACTURING CO LTD | Murata | CSTLS6M29G53-B0 | + 80 C | Murata Electronics | - 20 C | - | - | 6.29 MHz | 80 °C | -20 °C | Bulk | - | - | - | Active | Active | 4.97 | Details | Yes | - | - | - | CERALOCK | - | - | - | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | BULK | - | - | Resonators | - | - | compliant | 6.29 MHz | 0.2% | - | Through Hole | L8.0XB3.0XH5.5 (mm)/L0.315XB0.118XH0.217 (inch) | - | - | - | - | - | - | - | 15 pF | - | 5000 ppm | - | - | - | - | Resonators | - | CERAMIC RESONATOR | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTLS4M73G53-B0 Murata Electronics | 34 |
| - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | CERALOCK | - | - | - | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 4.73 MHz | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTCR4M59G53-R0 Murata Electronics | 33 |
| - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | 3000 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | CERALOCK | - | - | - | MouseReel | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 4.59 MHz | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 0.047 (1.19mm) | 4.5 mm | 2 mm | ||
![]() CSTLS4M60G53-B0 Murata Electronics | 50 |
| - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | CERALOCK | - | - | - | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 4.6 MHz | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTLS3M96G53-B0 Murata Electronics | 50 |
| - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 500 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | CERALOCK | - | - | - | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 3.96 MHz | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTLS8M19G56-A0 Murata Electronics | In Stock | - | - | 6 Weeks | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | THROUGH HOLE MOUNT | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 2000 | MURATA MANUFACTURING CO LTD | Murata | CSTLS8M19G56-A0 | + 80 C | Murata Electronics | - 20 C | - | Through Hole | 8.19 MHz | 80 °C | -20 °C | Tape & Box (TB) | - | - | - | Active | Active | 5.84 | Details | Yes | - | 8.19 MHz | SIP | CERALOCK | - | - | -20 to 80 °C | Ammo Pack | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | AMMO PACK | - | - | Resonators | - | - | compliant | 8.19 MHz | 0.4% | 3 | Through Hole | L8.0XB3.0XH5.5 (mm)/L0.315XB0.118XH0.217 (inch) | - | - | - | - | - | - | - | 47 pF | - | 5000 ppm | - | - | - | - | Resonators | - | CERAMIC RESONATOR | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTLS8M19G53-A0 Murata Electronics | In Stock | - | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | 2000 | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | - | CERALOCK | - | - | - | Ammo Pack | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 8.19 MHz | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 3 mm | 8 mm | 5.5 mm | ||
![]() CSTCR5M12G55-R0 Murata Electronics | 3583 |
| - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | 3000 | - | Murata | - | + 125 C | Murata Electronics | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | CERALOCK | 0.001235 oz | - | - | MouseReel | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 5.12 MHz | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 39 pF | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | 0.047 (1.19mm) | 4.5 mm | 2 mm | ||
![]() DSS6NC52A271Q55B Murata | 73133 | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | DSS6NC52A271Q55B | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | Obsolete | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | BUILT-IN FERRITE BEAD TYPE STRUCTURE; STRAIGHT LEAD TYPE | 8504.50.80.00 | 270 µF | - | BULK | 1 | compliant | - | - | - | - | L8XB2.54XH7 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 6 A | - | 100 V | - | - | - | 7 mm | 8 mm | 2.54 mm | ||
![]() GRM188B31H224KAC4D Murata Electronics | 199950 | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM188B31H224KAC4D | - | - | - | - | - | - | 85 °C | -25 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | 5.67 | - | Yes | New Murata 1608 GRM 220nF Ceramic Multilayer Capacitor, 50 V dc, +85 | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 10% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.22 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | B | Yes | - | 50 V | 0603 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() GRM2195C1H392JA12D Murata Electronics | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | Murata Electronics | 3.9 nF | 0.0039 uF | 0805 | 2012 | Class 1 | 4000 | - | Murata | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000226 oz | 50 VDC | - | MouseReel | GRM | - | 5 % | - | - | Standard | - | - | Chip Multilayer Ceramic Capacitor for General Purpose | - | - | - | 3900 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.85 mm | 2 mm | 1.25 mm |