- Capacitance
- Tolerance
- Type
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Murata Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Surface Mount Land Size | Brand | Capacitance Tolerance | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Lifetime @ Temp. | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Applications | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Shielding | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Inductance | Leakage Current | Ripple Current | DC Resistance (DCR) | Life (Hours) | Tan Delta | Ripple Current @ High Frequency | Q @ Freq | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECASD31E226M040KA0 Murata Electronics | 618 | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 2000 Hrs @ 105°C | Murata | - | + 105 C | Murata Electronics | - 55 C | Yes | - | Molded | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 22 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | 1.6 A | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD41C686M040KH0 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 1000 Hrs @ 125°C | Murata | - | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | Details | 16 V | 16 VDC | -40°C ~ 125°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 68 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD31C476M040KH0 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | Murata Electronics | - | - | - | - | Last Time Buy | - | 16 V | - | -40°C ~ 125°C | - | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 47 μF | - | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | - | - | - | - | - | - | - | - | ||
![]() ECASD31E156M040KA0 Murata Electronics | 7105 |
| - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 2000 Hrs @ 105°C | Murata | - | + 105 C | Murata Electronics | - 55 C | Yes | - | Molded | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 15 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | 1.6 A | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD41D476M040KA0 Murata Electronics | 90 |
| - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | ± 20% | - | 3000 | - | - | 2000 Hrs @ 105°C | Murata | - | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Not For New Designs | Details | 20 V | 20 VDC | -40°C ~ 105°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 47 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | 1.6A | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD41E226M040KH0 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 1000 Hrs @ 125°C | Murata | - | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | Details | 25 V | 25 VDC | -40°C ~ 125°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 22 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD31E106M040KA0 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 2000 Hrs @ 105°C | Murata | - | + 105 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | Details | 25 V | 25 VDC | -40°C ~ 105°C | - | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 10 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | 1.6 A | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD40E337M4R5KA0 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 2000 Hrs @ 105°C | Murata | - | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | Details | 2.5 V | 2.5 VDC | -40°C ~ 105°C | - | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 330 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 4.5mOhm | - | - | - | - | - | - | 4 A | - | - | - | 4 A @ 100 kHz | - | Electrolytic Capacitors | 4.5 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD31E226M040KH0 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 1000 Hrs @ 125°C | Murata | - | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | Details | 25 V | 25 VDC | -40°C ~ 125°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 22 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD41A107M040KH0 Murata Electronics | 1007 |
| - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Murata Electronics | - | - | 3000 | - | - | 1000 Hrs @ 125°C | Murata | - | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Last Time Buy | Details | 10 V | 10 VDC | -40°C ~ 125°C | - | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | General Purpose | 100 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() ECASD41E336M040KH0 Murata | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | - | - | - | - | 24MHz | 2 MHz | 1000 Hrs @ 125°C | - | Ferrite | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | 25 V | - | -55°C ~ 125°C | - | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | - | - | - | - | Multilayer | - | General Purpose | 33 µF | - | - | 15 mA | - | Shielded | - | - | - | - | 40mOhm | - | - | - | - | 10 µH | - | - | 1.1Ohm Max | - | - | 1.6 A @ 100 kHz | 45 @ 2MHz | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECASD41A226M028K00 Murata Electronics | 385 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | General Purpose | 22μF | - | 10V | - | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | 28mOhm | POLARIZED | - | Yes | - | - | 0.022mA | 1.6A | - | 1000 hours | 0.06 | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD40D107M016K00 Murata Electronics | 2033 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 16mOhm | General Purpose | 100μF | - | 2V | - | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | 16mOhm | POLARIZED | - | Yes | 2V | - | 0.02mA | 2A | - | 1000 hours | 0.06 | 2A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD40J226M045K00 Murata Electronics | 84400 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 45mOhm | General Purpose | 22μF | - | 6.3V | - | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | 45mOhm | POLARIZED | - | Yes | - | - | 0.0139mA | 1A | - | 1000 hours | 0.06 | 1A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD40J336M025K00 Murata Electronics | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 25mOhm | General Purpose | 33μF | - | 6.3V | - | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | 25mOhm | Polar | - | Yes | - | - | 0.0208mA | 1.8A | - | 1000 hours | 0.06 | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD41A336M025K00 Murata Electronics | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 25mOhm | General Purpose | 33μF | - | 10V | - | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | 25mOhm | Polar | - | Yes | - | - | 0.033mA | 1.8A | - | 1000 hours | 0.06 | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD41B336M025K00 Murata Electronics | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | 33μF | - | 12.5V | - | TR, EMBOSSED, 13 INCH | - | - | - | 7343 | 2917 | 25mOhm | POLARIZED | - | Yes | - | - | 41.3μA | 1.8A | - | - | - | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD61B476M020K00 Murata Electronics | 23 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 20mOhm | General Purpose | 47μF | - | 12.5V | - | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | 7343 | 2917 | 20mOhm | Polar | - | Yes | - | - | 0.0588mA | 2A | - | 1000 hours | 0.06 | 2A @ 100kHz | - | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD60D477M4R5K00 Murata Electronics | 23 | - | Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 2V | - | -40°C~105°C | Tape & Reel (TR) | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | General Purpose | 470μF | - | - | - | - | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | - | - | - | - | 4A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | - | - | - | - | - | ROHS3 Compliant | - | - |