- Packaging
- Part Status
- Capacitance
- Package / Case
- Tolerance
- Length
- Mounting Type
- Circuit Type
- Height Seated (Max)
- Mount
- RoHS Status
- Max Operating Temperature
Attribute column
Manufacturer
Murata Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Elements | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Capacitor Type | Dielectric | Working Voltage | Temperature Characteristics Code | Voltage | Number of Circuits | Max Current Rating | DC Resistance (DCR) | Current | Dissipation Factor | Max Voltage Rating (DC) | Circuit Type | Filter Type | Rated Current | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFA31CC223R1C4D Murata Electronics | 8000 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 0.022μF | 16V | TR | 4 | 800μm | 1.6mm | 200mA | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | 16V | 4 | 200mA | 400mOhm | 200mA | - | 16V | Bussed | FEED THROUGH CAPACITOR | - | - | 800μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() GNM214R71C104MA01D Murata Electronics | 4000 | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 8 | Ceramic | 1 | Cut Tape (CT) | GNM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Tin (Sn) | 125°C | -55°C | - | - | 0.1μF | 16V | TR, PAPER, 7 INCH | 4 | 500μm | 1.25mm | - | 16V | 2012 | 0805 | - | ARRAY/NETWORK CAPACITOR | - | 16V | X7R | 16V | - | - | - | - | - | - | Isolated | - | - | 4 | 850μm | 0.033 0.85mm | 2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NFA31CC220S1E4D Murata Electronics | 12000 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 22pF | 25V | TAPE AND REEL | 4 | 800μm | 1.6mm | - | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | 25V | 4 | 200mA | 400mOhm | 200mA | - | 25V | Bussed | FEED THROUGH CAPACITOR | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() GNM1M2R61A104MA01D Murata Electronics | 2000 | - | Datasheet | Surface Mount | Surface Mount | 0504 (1410 Metric) | WRAPAROUND | 4 | Ceramic | 1 | Cut Tape (CT) | GNM | 0.054Lx0.039W 1.37mmx1.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X5R | Tin (Sn) | 85°C | -55°C | - | - | 0.1μF | 10V | TR, PAPER, 7 INCH | 2 | 640μm | 1mm | - | - | 1410 | 0504 | - | ARRAY/NETWORK CAPACITOR | - | 10V | X5R | 10V | - | - | - | - | - | - | Isolated | - | - | 2 | 200μm | 0.031 0.80mm | 1.37mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NFA31CC102R1E4D Murata Electronics | 20000 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 1000pF | 25V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | 200mA | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm)/L0.126XB0.063XH0.031 (inch) | - | - | - | - | 25V | 4 | 200mA | 400mOhm | 200mA | - | 25V | Bussed | FEED THROUGH CAPACITOR | - | - | 800μm | 0.039 1.00mm | 3.2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GNM1M2R61C105ME18D Murata Electronics | 500000 | - | Datasheet | Surface Mount | Surface Mount | 0504 (1410 Metric) | WRAPAROUND | - | Ceramic | 1 | Cut Tape (CT) | GNM | 0.054Lx0.039W 1.37mmx1.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X5R | Tin (Sn) | 85°C | -55°C | - | - | 1μF | 16V | TR, PAPER, 7 INCH | 2 | 640μm | 1mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | 16V | - | - | - | - | 0.025 % | - | Isolated | - | - | 2 | 200μm | 0.031 0.80mm | 1.37mm | - | No | - | RoHS Compliant | - | ||
![]() GNM1M2R71C473MA01D Murata Electronics | 8000 | - | Datasheet | Surface Mount | Surface Mount | 0504 (1410 Metric) | WRAPAROUND | - | Ceramic | 1 | Tape & Reel (TR) | GNM | 0.054Lx0.039W 1.37mmx1.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X7R | Tin (Sn) | 125°C | -55°C | - | - | 0.047μF | 16V | TR, PAPER, 7 INCH | 2 | 640μm | 1mm | - | - | 1410 | 0504 | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | 16V | - | - | - | - | - | - | Isolated | - | - | 2 | 200μm | 0.031 0.80mm | 1.37mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NFA31CC221S1E4D Murata Electronics | 3500 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 220pF | 25V | TR | 4 | 800μm | 1.6mm | - | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | 25V | 4 | 200mA | 400mOhm | 200mA | - | 25V | Bussed | FEED THROUGH CAPACITOR | - | - | 800μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | - | ||
![]() GNM2145C1H330KD01D Murata Electronics | 8000 | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 1 | Tape & Reel (TR) | GNM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) | 125°C | -55°C | - | - | 33pF | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1.25mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | - | - | - | - | - | - | Isolated | - | - | 4 | - | 0.028 0.70mm | 2mm | - | No | - | RoHS Compliant | - | ||
![]() GNM1M2R71E103MA01D Murata Electronics | 3800 | - | Datasheet | Surface Mount | Surface Mount | 0504 (1410 Metric) | WRAPAROUND | - | Ceramic | 1 | Cut Tape (CT) | GNM | 0.054Lx0.039W 1.37mmx1.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X7R | Tin (Sn) | 125°C | -55°C | - | - | 10000pF | 25V | TR, PAPER, 7 INCH | 2 | 640μm | 1mm | - | - | 1410 | 0504 | - | ARRAY/NETWORK CAPACITOR | - | 25V | X7R | 25V | - | - | - | - | 0.025 % | - | Isolated | - | - | 2 | 200μm | 0.031 0.80mm | 1.37mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NFA31CC101S1E4D Murata Electronics | 32600 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 100pF | 25V | TAPE AND REEL | 4 | 800μm | 1.6mm | - | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | - | 4 | 200mA | - | - | - | 25V | Bussed | FEED THROUGH CAPACITOR | 0.2A | - | 800μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NFA31CC471R1E4D Murata Electronics | 16000 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 470pF | 25V | TR | 4 | 800μm | 1.6mm | 200mA | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | 25V | 4 | 200mA | 400mOhm | 200mA | - | 25V | Bussed | FEED THROUGH CAPACITOR | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() GNM0M2R60J104ME17D Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0302 (0806 Metric) | WRAPAROUND | - | Ceramic | 1 | Tape & Reel (TR) | GNM | 0.035Lx0.024W 0.90mmx0.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X5R | Tin (Sn) | 85°C | -55°C | - | - | 0.1μF | 6.3V | TR, PAPER, 7 INCH | 2 | 450μm | 600μm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | - | - | - | - | - | - | - | Isolated | - | - | 2 | 200μm | 0.020 0.50mm | 0.9mm | 0.6mm | No | - | RoHS Compliant | - | ||
![]() NFA31CC470S1E4D Murata Electronics | 44000 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 47pF | 25V | TAPE AND REEL | 4 | 800μm | 1.6mm | 200mA | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | 25V | 4 | 200mA | 400mOhm | 200mA | - | 25V | Bussed | FEED THROUGH CAPACITOR | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NFA31CC222R1E4D Murata Electronics | 4000 | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | Tape & Reel (TR) | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 2200pF | 25V | TAPE AND REEL | 4 | 800μm | 1.6mm | - | - | 3216 | 1206 | L3.2XB1.6XH0.8 (mm) | - | - | - | - | 25V | 4 | 200mA | 400mOhm | 200mA | - | 25V | Bussed | FEED THROUGH CAPACITOR | - | - | 800μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() GNM2145C1H101KD01D Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 1 | Cut Tape (CT) | GNM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) | 125°C | -55°C | - | - | 100pF | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1.25mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | 50V | - | - | - | - | - | - | Isolated | - | - | 4 | - | 0.028 0.70mm | 2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() GNM214R61A105MEA2D Murata Electronics | 3923 | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 1 | Tape & Reel (TR) | GNM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X5R | Tin (Sn) | 85°C | -55°C | - | - | 1μF | 10V | TR, PAPER, 7 INCH | 4 | 500μm | 1.25mm | - | - | 2012 | 0805 | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | - | - | - | - | - | - | - | Isolated | - | - | 4 | 850μm | 0.022 0.55mm | 2mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() GNM0M2R61C473ME18D Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0302 (0806 Metric) | WRAPAROUND | - | Ceramic | 1 | Tape & Reel (TR) | GNM | 0.035Lx0.024W 0.90mmx0.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X5R | Tin (Sn) | 85°C | -55°C | - | - | 0.047μF | 16V | TR, PAPER, 7 INCH | 2 | 450μm | 600μm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | - | - | - | - | - | - | - | Isolated | - | - | 2 | 200μm | 0.020 0.50mm | 0.9mm | 0.6mm | No | - | RoHS Compliant | - | ||
![]() GNM214R71C104MAA1D Murata Electronics | 8000 | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 1 | Cut Tape (CT) | GNM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Tin (Sn) | 125°C | -55°C | - | - | 0.1μF | 16V | TR, PAPER, 7 INCH | 4 | 500μm | 1.25mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | - | - | Isolated | - | - | 4 | 850μm | 0.022 0.55mm | 2mm | - | - | - | RoHS Compliant | - | ||
![]() GNM314R70J105MA01L Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | 1 | Cut Tape (CT) | GNM | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Tin (Sn) | 125°C | -55°C | - | - | 1μF | 6.3V | TR, EMBOSSED, 7 INCH | 4 | 800μm | 1.6mm | - | - | 3216 | 1206 | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | 0.035 % | - | Isolated | - | - | 4 | 1mm | 0.049 1.25mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free |