- Capacitance
- RoHS Status
- Package / Case
- Tolerance
- Temperature Coefficient
- Voltage - Rated DC
- Multilayer
- Number of Terminations
- Packing Method
- Temperature Characteristics Code
- Terminal Shape
- Thickness
Attribute column
Manufacturer
Murata Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | Rad Hardened | RoHS | Safety Rating | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Lead Style | Product Type | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRT188C71E225KE13D Murata Electronics | 7795 | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Murata Electronics | 2200 nF | - | - | 0603 | 1608 | - | 4000 | Murata | + 125 C | Murata Electronics | - 55 C | - | Active | AEC-Q200 | - | Details | - | 0.000222 oz | 25V | 25 VDC | -55°C ~ 125°C | Cut Tape | GRT | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Standard | X7S | - | Automotive | 2.2 μF | Capacitors | SMD/SMT | X7S | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.039" (1.00mm) | AEC-Q200 | ||
![]() GRJ43DR73A333KWJ1K Murata Electronics | 1050 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Murata Electronics | 33 nF | 33000 pF | - | 1812 | 4532 | - | 4000 | Murata | - | Murata Electronics | - | - | Active | - | - | - | - | 0.005291 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | Reel | GRJ | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | X7R | - | Boardflex Sensitive | 0.033 μF | Capacitors | - | X7R | - | - | - | - | Ceramic Capacitors | - | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 4.5 mm | 3.2 mm | 0.079" (2.00mm) | - | ||
![]() GCM31C5C2A104JE02L Murata Electronics | 23000 | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Murata Electronics | 100 nF | 100000 pF | 5% | 1206 | 3216 | - | 2000 | Murata | + 125 C | Murata Electronics | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | - | Details | - | 0.000952 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | GCM | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | Standard | C0G, NP0 | - | Automotive | 0.1 μF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2 mm | 1.6 mm | - | 1.6 mm | - | - | - | 0.071" (1.80mm) | AEC-Q200 | ||
![]() GRM43DR73A333KW01K Murata Electronics | 10250 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Murata Electronics | 33 nF | 33000 pF | - | 1812 | 4532 | - | 4000 | Murata | - | Murata Electronics | - | - | Active | - | - | - | - | 0.004233 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | GRM | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | X7R | - | General Purpose | 0.033 μF | Capacitors | - | X7R | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 4.5 mm | 3.2 mm | 0.079" (2.00mm) | - | ||
![]() DE6B3KJ331KN3AE01J Murata Electronics | 667 |
| - | Through Hole | Radial, Disc | 2 Pin | - | Murata Electronics | 0.33 nF | - | - | - | - | - | 700 | Murata | + 125 C | Murata Electronics | - 40 C | Tape & Box (TB) | Active | AEC-Q200 | - | Details | X1, Y2 | 0.013757 oz | 300V | - | -40°C ~ 125°C | Cut Tape | DE6 | 0.276" Dia (7.00mm) | ±10% | - | B | - | Safety, Automotive | 330 pF | Capacitors | Radial | B | - | 0.295" (7.50mm) | 0.6 mm | Straight | Safety Capacitors | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 7 mm | - | 0.394" (10.00mm) | 6 mm | - | - | AEC-Q200, X1, Y2 | ||
![]() GQM2195C2ER40WB12D Murata Electronics | 6 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Murata Electronics | - | - | - | 0805 | 2012 | - | 4000 | Murata | + 125 C | Murata Electronics | - 55 C | Tape & Reel (TR) | Active | - | - | Details | - | 0.000226 oz | 250V | 250 VDC | -55°C ~ 125°C | Reel | GQM | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.05pF | Standard | C0G, NP0 | High Frequency High Q Type | RF, Microwave, High Frequency | 0.4 pF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.85 mm | - | 2 mm | 1.25 mm | 0.039" (1.00mm) | - | ||
![]() GRJ31CC72A475ME01K Murata Electronics | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Murata Electronics | 4700 nF | - | - | 1206 | 3216 | - | 6000 | Murata | - | Murata Electronics | - | Tape & Reel (TR) | Active | - | - | Details | - | - | 100V | 100 VDC | -55°C ~ 125°C | Reel | GRJ | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | - | X7S | - | Boardflex Sensitive | 4.7 μF | Capacitors | - | X7S | - | - | - | - | Ceramic Capacitors | - | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.2 mm | 1.6 mm | 0.075" (1.90mm) | - | ||
![]() KCA55L7UMF681KL01K Murata Electronics | 15 |
| - | Surface Mount, MLCC | SMD, J-Lead | - | - | Murata Electronics | - | - | - | - | - | - | 2000 | Murata | - | Murata Electronics | - | Tape & Reel (TR) | Active | AEC-Q200 | - | Details | - | - | 250VAC | - | -55°C ~ 125°C | Reel | KCA | 0.240" L x 0.201" W (6.10mm x 5.10mm) | ±10% | - | U2J | - | Safety, Automotive | 680 pF | Capacitors | SMD Leaded | - | - | - | - | J-Lead | Safety Capacitors | Safety Certified MLCCs | - | Safety Capacitors | - | - | - | - | - | - | - | 0.118" (3.00mm) | AEC-Q200, X1, Y2 | ||
![]() KRM55V5C3A543JDL2L Murata Electronics | 263 |
| - | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | - | Murata Electronics | 54 nF | 54000 pF | - | 2220 | 5750 | Class 1 | 200 | Murata | + 125 C | Murata Electronics | - 55 C | - | Active | - | - | Details | - | 0.021870 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | KRM | 0.240" L x 0.201" W (6.10mm x 5.10mm) | ±5% | Metal Frame | C0G, NP0 | Metal Terminal Type Multilayer Ceramic Capacitor | Boardflex Sensitive | 0.054 μF | Capacitors | SMD Leaded | C0G (NP0) | - | - | - | J-Lead | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 6.2 mm | - | 6.1 mm | 5.1 mm | 0.260" (6.60mm) | - | ||
![]() GCM31CD70G476ME02L Murata Electronics | 8268 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Murata Electronics | - | - | - | 1206 | 3216 | Class 2 | 2000 | Murata | + 125 C | Murata Electronics | - 55 C | - | Active | AEC-Q200 | - | Details | - | 0.000952 oz | 4V | 4 VDC | -55°C ~ 125°C | MouseReel | GCM | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Standard | X7T | Chip Multilayer Ceramic Capacitor | Automotive | 47 μF | Capacitors | SMD/SMT | X7T | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | AEC-Q200 | ||
![]() DE6B3KJ681KN3AE01J Murata Electronics | 535 |
| - | Through Hole | Radial, Disc | 2 Pin | - | Murata Electronics | 0.68 nF | - | - | - | - | - | 700 | Murata | + 125 C | Murata Electronics | - 40 C | Tape & Box (TB) | Active | AEC-Q200 | - | Details | X1, Y2 | 0.021164 oz | 300V | - | -40°C ~ 125°C | Cut Tape | DE6 | 0.354" Dia (9.00mm) | ±10% | - | B | - | Safety, Automotive | 680 pF | Capacitors | Radial | B | - | 0.295" (7.50mm) | 0.6 mm | Straight | Safety Capacitors | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 9 mm | - | 0.472" (12.00mm) | 6 mm | - | - | AEC-Q200, X1, Y2 | ||
![]() KCM55L5C3A153JDL1L Murata Electronics | 749 |
| - | Surface Mount, MLCC | SMD, J-Lead | - | - | Murata Electronics | 15 nF | 15000 pF | - | 2220 | 5750 | Class 1 | 400 | Murata | + 125 C | Murata Electronics | - 55 C | - | Active | AEC-Q200 | - | Details | - | 0.021870 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | KCM | 0.240" L x 0.201" W (6.10mm x 5.10mm) | ±5% | Metal Frame | C0G, NP0 | Metal Terminal Type Multilayer Ceramic Capacitor | Automotive, Boardflex Sensitive | 0.015 μF | Capacitors | SMD Leaded | C0G (NP0) | - | - | - | J-Lead | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 154.94 mm | 129.54 mm | 0.122" (3.10mm) | AEC-Q200 | ||
![]() GR442QR73D681KW01K Murata Electronics | 20873 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | Murata Electronics | 0.68 nF | - | - | 1808 | 4520 | - | 8000 | Murata | - | Murata Electronics | - | - | Active | - | - | Details | - | - | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | Reel | GR4 | 0.177" L x 0.079" W (4.50mm x 2.00mm) | ±10% | - | X7R | - | General Purpose | 680 pF | Capacitors | - | X7R | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 4.5 mm | 2 mm | 0.059" (1.50mm) | - | ||
![]() GR331BD72W223KW01K Murata Electronics | 7267 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Murata Electronics | 22 nF | 22000 pF | - | 1206 | 3216 | - | 10000 | Murata | - | Murata Electronics | - | - | Active | - | - | Details | - | - | 450V | 450 VDC | -55°C ~ 125°C | MouseReel | GR3 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | X7T | - | General Purpose | 0.022 μF | Capacitors | - | X7T | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.2 mm | 1.6 mm | 0.049" (1.25mm) | - | ||
![]() GRT1885C1E103JA02J Murata Electronics | 6919 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Murata Electronics | 10 nF | 10000 pF | - | 0603 | 1608 | - | 10000 | Murata | - | Murata Electronics | - | - | Active | AEC-Q200 | - | - | - | 0.000222 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | GRT | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | C0G, NP0 | - | Automotive | 10000 pF | Capacitors | - | C0G (NP0) | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 1.6 mm | 0.8 mm | 0.035" (0.90mm) | AEC-Q200 | ||
![]() GRM31CR60J107MEA8L Murata Electronics | 11543 | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Murata Electronics | - | - | 20% | 1206 | 3216 | - | 2000 | Murata | + 85 C | Murata Electronics | - 55 C | - | Active | - | No | Details | - | 0.000952 oz | 6.3V | 6.3 VDC | -55°C ~ 85°C | Tape and Reel | GRM | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Standard | X5R | - | General Purpose | 100 μF | Capacitors | SMD/SMT | X5R | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6 mm | - | 3.2 mm | 1.6 mm | 0.075" (1.90mm) | - | ||
![]() GRT1555C1H3R3CA02J Murata Electronics | 33429 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Murata Electronics | - | - | - | 0402 | 1005 | - | 50000 | Murata | - | Murata Electronics | - | - | Active | AEC-Q200 | - | - | - | 0.000056 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | GRT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | C0G, NP0 | - | Automotive | 3.3 pF | Capacitors | - | C0G (NP0) | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | AEC-Q200 | ||
![]() GQM1875G2ER50BB12D Murata Electronics | 1200 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Murata Electronics | - | - | - | 0603 | 1608 | Class 1 | 4000 | Murata | + 150 C | Murata Electronics | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 150°C | MouseReel | GQM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | Standard | X8G | High Q and High Power Chip MLCCs | RF, Microwave, High Frequency | 0.5 pF | Capacitors | SMD/SMT | X8G | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.7 mm | - | 1.6 mm | 0.8 mm | 0.031" (0.80mm) | - | ||
![]() ZRA21CR61E226ME01L Murata Electronics | 1585 |
| - | Surface Mount, MLCC | Nonstandard SMD | - | - | Murata Electronics | - | - | - | 0805 | 2012 | - | 2000 | Murata | + 85 C | Murata Electronics | - 55 C | - | Active | - | - | Details | - | 0.000226 oz | 25V | 25 VDC | -55°C ~ 85°C | MouseReel | ZRA | 0.094" L x 0.065" W (2.40mm x 1.65mm) | ±20% | Standard | X5R | - | General Purpose | 22 μF | Capacitors | SMD/SMT | X5R | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.6 mm | - | - | - | 0.065" (1.65mm) | - | ||
![]() GRM1885C2E220JW07D Murata Electronics | 168000 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | GRM1885C2E | Murata Electronics | - | - | - | 0603 | 1608 | - | 4000 | Murata | + 125 C | Murata Electronics | - 55 C | - | Active | - | - | Details | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | GRM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Standard | C0G, NP0 | - | General Purpose | 22 pF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035" (0.90mm) | - |