- Capacitance
- Height
- Capacitor Type
- ECCN Code
- HTS Code
- Length
- Packing Method
- Reach Compliance Code
- Part Life Cycle Code
- Temperature Coefficient
- Dielectric Material
- Ihs Manufacturer
Attribute column
Manufacturer
Murata Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of pins | Dielectric Material | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Voltage Rated | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Current rating | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated voltage | Profile | Height | Length | Width | Thickness (Max) | Plating thickness | Flammability rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GCM1552C1H150GA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE1E3KX332MTMBP01F Murata Electronics | 50000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 3.3nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1552C1H270FA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM155R61E475ME15D Murata Manufacturing Co Ltd | 14038 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | - | - | - | CHIP | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.24.00.20 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE1E3RA222MTMBP01F Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 2.2nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM155D70G475ME36D Murata Manufacturing Co Ltd | 5892960 | - | - | 4 Days | gold-plated | - | - | YES | WRAPAROUND | SURFACE MOUNT | 96 | CERAMIC | 2 | socket | 2x48 | 2.54mm | THT | 7.93 g | MURATA MANUFACTURING CO LTD | female | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | 2.54mm | straight | pin strips | - | -40...163°C | - | - | - | - | - | - | - | EAR99 | 22/-33% ppm/°C | - | - | 8532.24.00.20 | 4.7 μF | TR, PAPER, 7 INCH | compliant | 1.5A | AEC-Q200 | CERAMIC CAPACITOR | X7T | YES | 4 V | 0402 | 20% | 20% | 60V | beryllium copper | 0.5 mm | 1 mm | 0.5 mm | - | 0.75µm | UL94V-0 | - | ||
![]() GCM1552C1H330GA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1882C1H151JA01D Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | 125 °C | -55 °C | - | CHIP | SMT | Not Recommended | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | 60ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.00015 µF | TR, Paper, 7 Inch | compliant | - | - | CERAMIC CAPACITOR | CH | Yes | 50 V | 0603 | 5% | 5% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() GCM21BR11C105KA36L Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM155R11H102K01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM188D7YA105KE36D Murata Electronics | 1000 |
| Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C ~ 125°C | Tape & Reel (TR) | GCM | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | Active | - | X7T | - | Automotive | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() GCM1553C1H3R0BA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 120ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.000003 µF | TR, Paper, 7 Inch | compliant | - | - | CERAMIC CAPACITOR | CJ | Yes | 50 V | 0402 | 3.33% | 3.33% | - | - | 0.5 mm | 1 mm | 0.5 mm | - | - | - | - | ||
![]() GCM155R11C822KA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1882C2A120JA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM188R11C394KA40D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1552C1H4R0BA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 60ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.000004 µF | TR, Paper, 7 Inch | compliant | - | - | CERAMIC CAPACITOR | CH | Yes | 50 V | 0402 | 2.5% | 2.5% | - | - | 0.5 mm | 1 mm | 0.5 mm | - | - | - | - | ||
![]() GCM155R11H222KA01D Murata Manufacturing Co Ltd | 7954 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | 125 °C | -55 °C | - | CHIP | SMT | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | 15% ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.0022 µF | TR, Paper, 7 Inch | compliant | - | - | CERAMIC CAPACITOR | R | Yes | 50 V | 0402 | 10% | 10% | - | - | 0.5 mm | 1 mm | 0.5 mm | - | - | - | - | ||
![]() GCM188R11E124KA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1882C2A151JA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM155R11E273KA40D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |