- Dielectric Material
- ECCN Code
- HTS Code
- Terminal Shape
- Adjuster Orientation
- Capacitor Type
- Packing Method
- Pbfree Code
- Packaging
- Part Status
- JESD-609 Code
- Terminal Finish
Attribute column
Manufacturer
Murata Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Lead Pitch | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Voltage | Test Frequency | Positive Tolerance | Q @ Freq | Adjustment Type | Capacitance Range | Adjuster Orientation | Features | Capacitance-Max | Capacitance-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TZB4Z060EA10B00 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 100V | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | - | - | - | - | - | - | VARIABLE CAPACITOR | 100V | 2816 | - | - | 50% | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z250BB10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 50V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 50V | 2816 | - | - | 100% | 300 @ 1MHz | Top | 4pF~25pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z060EA10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 100V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 100V | 2816 | - | - | 50% | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z250EA10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 50V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 50V | 2816 | - | - | 100% | 300 @ 1MHz | Bottom Adjustment | 4pF~25pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z060AB10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 100V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 100V | 2016 | - | - | 50% | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z250EB10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 50V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 50V | 2816 | - | - | 100% | 300 @ 1MHz | Bottom Adjustment | 4pF~25pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z060EB10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 100V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 100V | 2816 | - | - | 50% | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z250EB10B00 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | GULL WING | - | Ceramic | 50V | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | - | - | - | - | - | - | VARIABLE CAPACITOR | 50V | 2816 | - | - | 100% | 300 @ 1MHz | Bottom Adjustment | 4pF~25pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZB4Z250BA10R01 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | WRAPAROUND | - | Ceramic | 50V | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | - | TR, 13 INCH | - | - | - | - | VARIABLE CAPACITOR | 50V | 2816 | - | - | 100% | 300 @ 1MHz | Top | 4pF~25pF | VERTICAL | General Purpose | - | - | - | 0.126 3.20mm | 7mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TZC3R100A110B00 Murata Electronics | In Stock | - | - | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | Surface Mount | - | B | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 50% | e4 | yes | - | - | SMD/SMT | EAR99 | 300 ppm/°C | Silver (Ag) | 85°C | -25°C | - | White | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | 10pF | 100V | - | - | 4.5mm | 100V | - | - | - | 1812 | 100V | 1MHz | - | - | - | - | VERTICAL | General Purpose | - | - | 1.6002mm | 1.7018mm | 4.4958mm | 3.2004mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TZB4R500CB10B00 Murata Electronics | In Stock | - | - | - | Through Hole | - | - | - | SNAP-IN | - | - | - | - | Bulk | - | - | 0.5% | e3 | yes | - | - | SMD/SMT | EAR99 | - | Tin (Sn) | 85°C | -25°C | Ceramic | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | 50V | - | - | 4mm | - | - | VARIABLE CAPACITOR | - | - | - | - | - | - | - | - | VERTICAL | - | 50pF | 7pF | 2.9972mm | - | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | - | ||
![]() TZ03T200E169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | Ceramic | - | FLAT | - | - | - | - | - | - | - | 5% | e1 | - | - | - | Radial | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | 20pF | 100V | BULK | - | 6mm | - | 6.096mm | VARIABLE CAPACITOR | - | - | 100V | - | - | - | - | - | VERTICAL | - | - | - | 4.826mm | - | 6.096mm | 4.064mm | No | - | RoHS Compliant | Lead Free | ||
![]() KMDR070 Murata Electronics | In Stock | - | Datasheet | - | - | - | Ceramic | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TZ03Z2R3N169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | 100 | - | SNAP-IN | Ceramic | - | - | - | - | TZ03 | - | 50% | e3 | yes | - | - | Radial | EAR99 | - | Tin (Sn) | 85°C | -25°C | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | BULK | 6.3mm | 6mm | - | 6.096mm | VARIABLE CAPACITOR | - | 2424 | - | - | - | - | - | - | VERTICAL | General Purpose | 2.3pF | 1.25pF | 4.826mm | 4.8006mm | 6mm | 4.064mm | No | - | RoHS Compliant | - | ||
![]() TZ03R200N169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | SNAP-IN | - | - | - | - | Bulk | - | - | 50% | e3 | yes | - | - | Radial | EAR99 | - | Tin (Sn) | 85°C | -25°C | Ceramic | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | 6.3mm | 6mm | - | 6.096mm | VARIABLE CAPACITOR | - | 2424 | - | - | - | - | - | - | VERTICAL | General Purpose | 20pF | 4.2pF | 4.826mm | 4.8006mm | 6mm | 4.064mm | No | - | RoHS Compliant | - | ||
![]() TZ03Z070Y169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | FLAT | - | - | - | - | Bulk | - | - | 50% | e3 | yes | - | - | Radial | EAR99 | - | Tin (Sn) | 85°C | -25°C | Ceramic | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | - | 7.5mm | - | 6.096mm | VARIABLE CAPACITOR | - | - | - | - | - | - | - | - | VERTICAL | - | 7pF | 2pF | 7.112mm | - | 7.112mm | 6.096mm | No | - | RoHS Compliant | - | ||
![]() TZ03R300N169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | SNAP-IN | - | - | - | - | Bulk | - | - | 50% | e3 | yes | - | - | Radial | EAR99 | - | Tin (Sn) | 85°C | -25°C | Ceramic | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | 6.3mm | 6mm | - | 6.096mm | VARIABLE CAPACITOR | - | 2424 | - | - | - | - | - | - | VERTICAL | General Purpose | 30pF | 5.2pF | 4.826mm | 4.8006mm | 6mm | 4.064mm | No | - | RoHS Compliant | - | ||
![]() TZ03Z070N169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | SNAP-IN | - | - | - | - | - | - | - | 50% | e3 | yes | - | - | Radial | EAR99 | - | Tin (Sn) | 85°C | -25°C | Ceramic | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | BULK | 6.3mm | 6mm | - | 6.096mm | VARIABLE CAPACITOR | - | 2424 | - | - | - | - | - | - | VERTICAL | General Purpose | 7pF | 2pF | 4.826mm | 4.8006mm | 6.096mm | 4.064mm | No | - | RoHS Compliant | - | ||
![]() TZB4P400CA10B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | 100 | - | SNAP-IN | Ceramic | - | - | - | Bulk | - | - | 0.5% | e3 | yes | - | - | SMD/SMT | EAR99 | - | Tin (Sn) | 85°C | -25°C | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | - | 4mm | - | - | VARIABLE CAPACITOR | - | - | - | - | - | - | - | - | VERTICAL | - | 40pF | 8.5pF | 2.9972mm | - | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | - | ||
![]() TZ03R121N169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | SNAP-IN | - | - | - | - | - | - | - | 100% | e3 | yes | - | - | Radial | EAR99 | - | Tin (Sn) | 85°C | -25°C | Ceramic | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+100 | 8532.30.00.10 | - | 50V | BULK | 6.3mm | 6mm | - | 6.096mm | VARIABLE CAPACITOR | - | 2424 | - | - | - | - | - | - | VERTICAL | General Purpose | 120pF | 10pF | 4.826mm | 4.8006mm | 6mm | 4.064mm | No | - | RoHS Compliant | - |