- Dielectric Material
- ECCN Code
- HTS Code
- Terminal Shape
- Adjuster Orientation
- Capacitor Type
- Packing Method
- Pbfree Code
- Packaging
- Part Status
- JESD-609 Code
- Terminal Finish
Attribute column
Manufacturer
Murata Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Lead Pitch | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Voltage | Q @ Freq | Adjustment Type | Capacitance Range | Adjuster Orientation | Features | Capacitance-Max | Capacitance-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TZB4Z060EA10R00 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | GULL WING | - | Ceramic | - | - | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | ROHS3 Compliant | - | ||
![]() TZB4Z030BA10R00 Murata Electronics | 8500 | - | Datasheet | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | SMD/SMT | - | GULL WING | - | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 200 ppm/°C | Tin (Sn) | - | - | - | Brown | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 300 @ 1MHz | Top | 1.4pF~3pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() TZB4Z030BB10R00 Murata Electronics | In Stock | - | Datasheet | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | - | - | GULL WING | - | Ceramic | - | - | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 300 @ 1MHz | Top | 1.4pF~3pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | ROHS3 Compliant | - | ||
![]() TZC3P300A310R00 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100 | - | WRAPAROUND | - | - | Ceramic | - | -25°C~85°C | Cut Tape (CT) | TZC3 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e4 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 500 ppm/°C | Silver (Ag) | - | - | - | Green | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | - | - | 300 @ 1MHz | Top | 6.5pF~30pF | VERTICAL | General Purpose | - | - | 1.6002mm | 0.067 1.70mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() TZC3Z060A310R00 Murata Electronics | In Stock | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | 50% | e4 | yes | - | - | SMD/SMT | EAR99 | 300 ppm/°C | Silver (Ag) | 85°C | -25°C | Ceramic | Blue | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | - | - | - | - | - | VERTICAL | General Purpose | 6pF | 2pF | 1.6002mm | 1.7018mm | 4.4958mm | 3.2004mm | No | RoHS Compliant | Lead Free | ||
![]() TZB4R200EA10R01 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | GULL WING | - | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 13 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 500 @ 1MHz | Bottom Adjustment | 4.5pF~20pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | ROHS3 Compliant | - | ||
![]() TZB4P400EB10R00 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | GULL WING | - | Ceramic | - | - | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 300 @ 1MHz | Bottom Adjustment | 8.5pF~40pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | ROHS3 Compliant | - | ||
![]() TZ03Z070E169B00 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | FLAT | - | - | Ceramic | - | -25°C~85°C | Bulk | TZ03 | 0.236Dia 6.00mm | 0.5% | e1 | - | Obsolete | 1 (Unlimited) | Radial | EAR99 | 200 ppm/°C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Blue | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | 6mm | 6.096mm | VARIABLE CAPACITOR | - | - | - | 500 @ 1MHz | Bottom | 2pF~7pF | VERTICAL | General Purpose | - | - | 4.826mm | 0.209 5.30mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TZB4Z060EB10R00 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | GULL WING | - | Ceramic | - | - | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | ROHS3 Compliant | - | ||
![]() TZV02Z2R5A110T00 Murata Electronics | 2600 | - | - | - | - | - | Ceramic | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8532.30.00.10 | - | - | - | - | - | VARIABLE CAPACITOR | 25V | - | - | - | - | - | VERTICAL | - | 2.5pF | 0.65pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() TZC3Z030A310R00 Murata Electronics | In Stock | - | - | - | Surface Mount | - | 100 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | 50% | e4 | yes | - | - | SMD/SMT | EAR99 | 300 ppm/°C | Silver (Ag) | 85°C | -25°C | - | Brown | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | - | - | - | - | - | VERTICAL | General Purpose | 3pF | 1.4pF | 1.6002mm | 1.7018mm | 4.4958mm | 3.2004mm | No | RoHS Compliant | Lead Free | ||
![]() TZB4Z100AA10B00 Murata Electronics | 4500 | - | Datasheet | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | - | Ceramic | - | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | 4.5mm | - | VARIABLE CAPACITOR | - | 2016 | - | 500 @ 1MHz | Top | 3pF~10pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | - | 4mm | No | RoHS Compliant | - | ||
![]() TZB4Z060BA10R00 Murata Electronics | 57700 | - | Datasheet | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | - | - | GULL WING | - | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 200 ppm/°C | Tin (Sn) | - | - | - | Blue | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | TR, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 500 @ 1MHz | Top | 2pF~6pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() TZB4Z100BB10B00 Murata Electronics | 9200 | - | Datasheet | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | - | - | GULL WING | - | - | Ceramic | - | -25°C~85°C | Bulk | TZB4 | 0.177Lx0.157W 4.50mmx4.00mm | 50% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | - | 100V | - | 4.5mm | - | VARIABLE CAPACITOR | - | 2816 | - | 500 @ 1MHz | Top | 3pF~10pF | VERTICAL | General Purpose | - | - | 2.9972mm | 0.126 3.20mm | 7mm | 4mm | No | RoHS Compliant | - | ||
![]() TZY2K450AC01B00 Murata Electronics | In Stock | - | Datasheet | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | - | Surface Mount | - | - | - | - | - | Ceramic | 25V | -25°C~85°C | Bulk | TZY2 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 @ 1MHz | Top | 8pF~45pF | - | General Purpose | - | - | - | 0.049 1.25mm | - | - | - | RoHS Compliant | - | ||
![]() TZC3P300AA01R00 Murata Electronics | 900 | - | Datasheet | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | - | - | - | - | - | Ceramic | 100V | -25°C~85°C | Tape & Reel (TR) | TZC3 | 0.177Lx0.126W 4.50mmx3.20mm | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 @ 1MHz | Top | 6.5pF~30pF | - | General Purpose | - | - | - | 0.067 1.70mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TZ03T110F169B00 Murata Electronics | In Stock | - | - | - | Through Hole | - | - | - | SNAP-IN | - | - | Ceramic | - | - | Bulk | - | - | 50% | e3 | yes | - | - | Radial | EAR99 | 300 ppm/°C | Tin (Sn) | 85°C | -25°C | - | White | PERCENTAGE TOLERANCE ON C_MAX IS 0/+50 | 8532.30.00.10 | 11pF | 100V | - | 6mm | 6.096mm | VARIABLE CAPACITOR | - | - | 100V | - | - | - | VERTICAL | General Purpose | - | - | 4.8mm | 5.3086mm | 6mm | 4.064mm | No | RoHS Compliant | Lead Free | ||
![]() TZR1R080A001R00 Murata Electronics | In Stock | - | Datasheet | TO BE DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | R | - | - | - | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | TZR1 | 0.067Lx0.059W 1.70mmx1.50mm | 100% | e3/e4 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | 500 ppm/°C | TIN/GOLD | - | - | - | - | - | 8532.30.00.10 | 8pF | 25V | - | 1.7mm | - | - | - | 0706 | 25V | 300 @ 1MHz | Top | 3pF~8pF | - | General Purpose | - | - | 850μm | 0.035 0.90mm | - | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() TZR1Z040A001R00 Murata Electronics | In Stock | - | Datasheet | TO BE DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | R | - | - | - | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | TZR1 | 0.067Lx0.059W 1.70mmx1.50mm | 100% | e3/e4 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | 500 ppm/°C | TIN/GOLD | - | - | - | - | - | 8532.30.00.10 | - | 25V | - | 1.7mm | - | - | - | 0706 | 25V | 300 @ 1MHz | Top | 1.5pF~4pF | - | General Purpose | - | - | 850μm | 0.035 0.90mm | - | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() TZY2R200AC01B00 Murata Electronics | In Stock | - | Datasheet | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | - | - | - | - | - | Ceramic | 25V | -25°C~85°C | Bulk | TZY2 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE CAPACITOR | - | - | - | 500 @ 1MHz | Top | 4.5pF~20pF | - | General Purpose | - | - | - | 0.049 1.25mm | - | - | - | ROHS3 Compliant | - |