- Diameter
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- R @ 25°C
- Series
- RoHS Status
- Tolerance
- Lead Spacing
- Max Operating Temperature
- Min Operating Temperature
- Resistance
Attribute column
Manufacturer
Murata Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Terminal Shape | Number of Pins | Usage Level | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Depth | Resistor Type | Current Rating | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Thermistor Application | R @ 25°C | Current - Steady State Max | Diameter | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTPAA2R2LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | WIRE | 2 | Commercial grade | Bulk | NTPAA | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2.2Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 3.7A | 7.493mm | 0.295 7.50mm | 800 μm | 264V | - | TEMPERATURE SENSING | 2.2 Ω | - | 0.394 10.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPA78R0LBMB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPA7 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 8Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 1.7A | 5.0038mm | 0.197 5.00mm | 600 μm | 264V | - | TEMPERATURE SENSING | 8 Ω | - | 0.276 7.00mm | 5mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NTPA74R0LBMB0 Murata Electronics | 30800 | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPA7 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 4Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 2.3A | 5.0038mm | 0.197 5.00mm | 600 μm | 264V | - | TEMPERATURE SENSING | 4 Ω | - | 0.276 7.00mm | 5mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NTPA7220LBMB0 Murata Electronics | 30740 | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | - | 2 | - | Bulk | NTPA7 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Wire | EAR99 | 22Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 1A | 5.0038mm | 0.197 5.00mm | 600 μm | 264V | - | TEMPERATURE SENSING | 22 Ω | - | 0.276 7.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAN3R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPAN | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 5.4A | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | TEMPERATURE SENSING | 3 Ω | - | 0.866 22.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPAD160LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPAD | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 16Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 2A | 7.493mm | 0.295 7.50mm | - | - | - | TEMPERATURE SENSING | 16 Ω | - | 0.512 13.00mm | - | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAD5R1LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPAD | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 5.1Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 3A | 7.493mm | 0.295 7.50mm | 800 μm | 264V | - | TEMPERATURE SENSING | 5.1 Ω | - | 0.512 13.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPAA3R9LDNB0 Murata Electronics | 90400 | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPAA | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3.9Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 2.3A | 7.493mm | 0.295 7.50mm | 800 μm | 264V | RADIAL | TEMPERATURE SENSING | 3.9 Ω | 2.7A | 0.394 10.00mm | 5mm | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPAD8R0LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPAD | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 8Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 2.7A | 7.493mm | 0.295 7.50mm | 800 μm | 264V | - | TEMPERATURE SENSING | 8 Ω | - | 0.512 13.00mm | 5.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAJ6R0LDKB0 Murata Electronics | 10 |
| Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPAJ | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 6Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 3.4A | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | RADIAL | TEMPERATURE SENSING | 6 Ω | - | 0.709 18.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPA7220LB1B0 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTPAJ8R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPAJ | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 8Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 3A | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | RADIAL | TEMPERATURE SENSING | 8 Ω | - | 0.709 18.00mm | 5.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPA9160LBMB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPA9 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 16Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 1.4A | 5.0038mm | 0.197 5.00mm | - | - | RADIAL | TEMPERATURE SENSING | 16 Ω | - | 0.354 9.00mm | - | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAA8R2LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPAA | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 8.2Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 2A | 7.493mm | 0.295 7.50mm | 800 μm | 264V | RADIAL | TEMPERATURE SENSING | 8.2 Ω | - | 0.394 10.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPA7160LBMB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPA7 | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 16Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 1.2A | 5.0038mm | 0.197 5.00mm | 600 μm | 264V | - | TEMPERATURE SENSING | 16 Ω | - | 0.276 7.00mm | 5mm | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAJ4R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPAJ | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 4Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 4A | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | TEMPERATURE SENSING | 4 Ω | - | 0.709 18.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTPAA100LDNB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPAA | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 10Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5mm | NTC THERMISTOR | 1.7A | 7.493mm | 0.295 7.50mm | - | - | RADIAL | TEMPERATURE SENSING | 10 Ω | - | 0.394 10.00mm | - | 5mm | No | - | RoHS Compliant | Lead Free | ||
![]() PTGL20AS470H0D02BZ Murata Electronics | 900 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Bulk | POSISTOR®, PTGL | ±25% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | 47 Ω | 27A | 0.866 22.00mm | - | - | - | - | - | - | ||
![]() NTPAJ100LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | Radial | WIRE | 2 | - | Bulk | NTPAJ | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 10Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 2.6A | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | - | TEMPERATURE SENSING | 10 Ω | - | 0.709 18.00mm | 5.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTPAN4R0LDKB0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | - | WIRE | 2 | - | Bulk | NTPAN | ±15% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 4Ohm | Tin/Copper (Sn/Cu) | 160°C | -20°C | 8533.40.80.70 | 5.5mm | NTC THERMISTOR | 4.7A | 10.0076mm | 0.394 10.00mm | 800 μm | 264V | RADIAL | TEMPERATURE SENSING | 4 Ω | - | 0.866 22.00mm | 5.5mm | 5.5mm | - | - | RoHS Compliant | Lead Free |