- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Resistance - 25°C (Typ) | Resistance @ 25C | RoHS | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Current Rating | Termination Style | Approval Agency | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Current Rating | Product Type | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL09ARR33M1B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 330mOhm | - | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.354Dia x 0.138 T 9.00mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 875mA | - | 16V | 1.625A | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL12AR150M6B72B0 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | Murata Electronics | 250 | Murata | + 60 C | - | - 10 C | PCB Mount | - | - | - | - | Details | POSISTOR | 0.061729 oz | - | - | Bulk | PTGL | - | 20 % | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | - | - | Thermistors | - | - | 1 mA | Radial | - | - | - | 5 mm | 125 V | - | PTC Thermistors | - | - | - | - | - | - | - | PTC Thermistors | 7.4 mm | 4 mm | - | - | - | - | - | - | - | ||
![]() PTGL13AR1R0M1C04B0 Murata | 27 |
| - | - | - | Through Hole | Radial, Disc | - | - | 369.989626 mg | PTGL13AR | - | - | - | - | Murata Electronics | - | - | Bulk | Obsolete | 1 Ohms | - | Compliant | - | - | - | - | Bulk | Posistor® | - | 20 % | - | - | - | - | - | Radial | - | Ceramic | 1 Ω | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL5SAS270K6B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 27Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.177 T 5.50mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 134mA | OVERLOAD PROTECTION | 140V | 178mA | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL7SARR47M1B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 470mOhm | - | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.295Dia x 0.138 T 7.50mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 705mA | OVERLOAD PROTECTION | 16V | 1.31A | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL4SAS220K4N51B0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 22Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 112mA | OVERLOAD PROTECTION | 60V | 149mA | - | - | - | - | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL9SAS120K6B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 12Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.177 T 9.30mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 244mA | OVERLOAD PROTECTION | 140V | 324mA | - | - | - | - | 0.563 14.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL09BD4R7N2B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7Ohm | - | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 216mA | OVERLOAD PROTECTION | 24V | 398mA | - | - | - | - | 0.610 15.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL09BD3R3N2B51B0 Murata Electronics | 17 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | - | - | - | - | - | - | 3.3Ohm | - | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.3Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.58A | 8533.40.80.70 | - | TAPE | 4mm | 2mA | - | UL | 5mm | 24V | 0.197 5.00mm | 24V | 2A | - | - | 248mA | - | OVERLOAD PROTECTION | - | - | 461mA | - | - | - | 0.610 15.50mm | - | 4mm | No | - | ROHS3 Compliant | - | ||
![]() PRG21AR220MB1RK Murata Electronics | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22Ohm | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 22Ohm | - | - | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | 900mA | - | - | 75mA | - | - | 16V | - | 195mA | - | - | 800μm | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL5SAR1R0M1B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.236Dia x 0.138 T 6.00mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 470mA | OVERLOAD PROTECTION | 16V | 880mA | - | - | - | - | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AR700H8B52A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | - | Commercial grade | -10°C~60°C | - | POSISTOR®, PTGL | 0.315Dia x 0.236 T 8.00mmx6.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | 70Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | 265V | 0.197 5.00mm | - | 400mA | - | - | - | 85mA | OVERLOAD PROTECTION | 265V | 160mA | 185mA | - | - | - | 0.551 14.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL07AS150K6B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | - | - | Commercial grade | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.287Dia x 0.177 T 7.30mmx4.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 15Ohm | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | 0.197 5.00mm | 140V | 1.5A | - | - | 187mA | 187mA | - | 140V | - | 249mA | - | - | - | 0.484 12.30mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PTGL09AR9R4H4B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 9.4Ohm | - | - | - | Commercial grade | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.177 T 9.50mmx4.50mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 80V | - | 240mA | OVERLOAD PROTECTION | 80V | 450mA | - | - | - | - | 0.610 15.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGLCSAS0R8K2B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 867mA | OVERLOAD PROTECTION | 30V | 1.153A | - | - | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGLCSAS2R2K4B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 556mA | OVERLOAD PROTECTION | 60V | 739mA | - | - | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL5SAS100K4B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 215mA | OVERLOAD PROTECTION | 60V | 286mA | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL5SAS3R9K2B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 3.9Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 340mA | OVERLOAD PROTECTION | 30V | 452mA | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL9SAS2R2K3B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 522mA | OVERLOAD PROTECTION | 51V | 694mA | - | - | - | - | 0.563 14.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGLASARR27M1B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 270mOhm | - | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.398Dia x 0.138 T 10.10mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 1.025A | OVERLOAD PROTECTION | 16V | 1.9A | - | - | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - |