- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Current Rating | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Supply Voltage | Max Current Rating | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRG21BC3R3MM1RK Murata Electronics | 21 |
| - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PTGL9SAS1R2K2B51A0 Murata Electronics | 41 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 1.2Ohm | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 704mA | OVERLOAD PROTECTION | 30V | 936mA | - | - | 0.563 14.30mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL5SAS100K4B51B0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 10Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 215mA | OVERLOAD PROTECTION | 60V | 286mA | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL9SAS3R3K4B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 3.3Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 421mA | OVERLOAD PROTECTION | 60V | 560mA | - | - | 0.563 14.30mm | - | - | - | ROHS3 Compliant | ||
![]() PTGLCSAS4R7K6B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 4.7Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.177 T 11.50mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 393mA | OVERLOAD PROTECTION | 140V | 523mA | - | - | 0.650 16.50mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL5SAR1R0M1B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 1Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.236Dia x 0.138 T 6.00mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 470mA | OVERLOAD PROTECTION | 16V | 880mA | - | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() PTGLCSAS0R8K2B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 800mOhm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 867mA | OVERLOAD PROTECTION | 30V | 1.153A | - | - | 0.650 16.50mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07AR8R2M3P51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 8.2Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 8.2Ohm | Tin/Copper (Sn/Cu) | PTC TRIP CURRENT AT -10 DEGREE IS 0.35 | 8533.40.80.70 | - | - | 4mm | - | - | 56V | 0.197 5.00mm | - | 56V | 1A | 165mA | - | OVERLOAD PROTECTION | - | - | 300mA | - | 0.528 13.40mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() PTGL07BD150N3B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 15Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 100mA | OVERLOAD PROTECTION | 32V | 195mA | - | - | 0.528 13.40mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07AS1R8K2B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | 1.8Ohm | Commercial grade | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 1.8Ohm | - | - | - | - | - | - | 5A | - | - | 0.197 5.00mm | 30V | - | 5A | 532mA | 532mA | - | 30V | - | 708mA | - | 0.484 12.30mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07AS2R7K2B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | 2.7Ohm | Commercial grade | -10°C~60°C | - | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 2.7Ohm | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 425mA | - | 30V | 565mA | - | - | 0.484 12.30mm | - | No | - | ROHS3 Compliant | ||
![]() PTGL7SAS5R6K4N51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 5.6Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 236mA | OVERLOAD PROTECTION | 60V | 314mA | - | - | 0.484 12.30mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07AR450H8B52A0 Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 45Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.315Dia x 0.236 T 8.00mmx6.00mm | 25% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 105mA | OVERLOAD PROTECTION | 265V | 200mA | - | - | 0.551 14.00mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL05AS6R8K3B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | 2 | 6.8Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 249mA | - | 51V | 331mA | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07BD6R8N2B51A0 Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 6.8Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 139mA | OVERLOAD PROTECTION | 24V | 296mA | - | - | 0.528 13.40mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07ARR47M1B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | 470mOhm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.295Dia x 0.138 T 7.50mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 705mA | - | 16V | 1.31A | - | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL7SAS5R6K4B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 5.6Ohm | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 290mA | OVERLOAD PROTECTION | 60V | 386mA | - | - | 0.484 12.30mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL4SAS220K4N51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 22Ohm | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | 0.197 5.00mm | - | - | - | - | 112mA | OVERLOAD PROTECTION | 60V | 149mA | - | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() PTGL07AR250H4B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 25Ohm | Commercial grade | -10°C~60°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.291Dia x 0.177 T 7.40mmx4.50mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 25Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | 1.3W | - | 4.5mm | 1mA | 5mm | 80V | 0.197 5.00mm | 80V | - | 1A | 140mA | - | OVERLOAD PROTECTION | - | - | 260mA | 4.5mm | 0.528 13.40mm | 4.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() PTGL10ARR27M1B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | 270mOhm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.398Dia x 0.138 T 10.10mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | 3.5mm | - | - | - | 0.197 5.00mm | - | - | - | - | 1.025A | - | 16V | 1.9A | - | - | 0.591 15.00mm | - | - | - | ROHS3 Compliant |