- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Base Product Number | Mfr | Package | Product Status | Resistance - 25°C (Typ) | Resistance @ 25C | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Lead Diameter | Voltage | Max Current Rating | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL07AR820M9B51A0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | 20% | - | - | Active | - | - | - | - | - | 82Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTGL07AR470M3B51B0 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | Bulk | Posistor® | - | 20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 47Ohm | - | 125°C | -40°C | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | 140V | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL7SAS5R6K4B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 5.6Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 290mA | OVERLOAD PROTECTION | 60V | 386mA | - | - | 0.484 12.30mm | - | ROHS3 Compliant | - | ||
![]() PTGL4SAS100K2B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 10Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 212mA | OVERLOAD PROTECTION | 30V | 282mA | - | - | 0.374 9.50mm | - | ROHS3 Compliant | - | ||
![]() PTGL4SAS100K3B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 10Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 213mA | OVERLOAD PROTECTION | 51V | 283mA | - | - | 0.374 9.50mm | - | ROHS3 Compliant | - | ||
![]() PTGL6SAR0R8M1B51A0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 800mOhm | - | Commercial grade | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.256Dia x 0.138 T 6.50mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 505mA | OVERLOAD PROTECTION | 16V | 955mA | - | - | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() PTGLCSAR0R2M1B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 200mOhm | - | Commercial grade | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.445Dia x 0.138 T 11.30mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 1.3A | OVERLOAD PROTECTION | 16V | 2.41A | - | - | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() PRG18BC3R3MM1RB Murata Electronics | 355000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | - | - | - | - | - | - | 3.3Ohm | - | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.063Lx0.032W 1.60mmx0.80mm | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 3.3Ohm | - | - | - | - | - | - | 800μm | - | 4.5A | 1608 | UL | 0603 | - | 16V | - | - | 16V | 4.5A | - | 180mA | - | - | - | - | 400mA | 600μm | - | 0.037 0.95mm | ROHS3 Compliant | - | ||
![]() PTGL4SAS100K2N51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 10Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 154mA | OVERLOAD PROTECTION | 30V | 205mA | - | - | 0.374 9.50mm | - | ROHS3 Compliant | - | ||
![]() PTGL4SAS100K2B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 10Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 212mA | OVERLOAD PROTECTION | 30V | 282mA | - | - | 0.374 9.50mm | - | ROHS3 Compliant | - | ||
![]() PTGL05AR331M7A52B0 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Posistor® | - | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 330Ohm | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() PTGL7SAS2R7K2B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 2.7Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 425mA | OVERLOAD PROTECTION | 30V | 565mA | - | - | 0.484 12.30mm | - | ROHS3 Compliant | - | ||
![]() PTGL7SAS1R8K2B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 1.8Ohm | - | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 532mA | OVERLOAD PROTECTION | 30V | 708mA | - | - | 0.484 12.30mm | - | ROHS3 Compliant | - | ||
![]() PTGL13AR1R0M1B51B0 Murata | In Stock | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | 369.989626 mg | PTGL13AR | Murata Electronics | Bulk | Obsolete | 1 Ohms | - | Compliant | - | - | Bulk | Posistor® | - | 20 % | - | - | - | - | - | Radial | - | Ceramic | 1 Ω | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL05AR550H4P51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | - | - | - | 55Ohm | - | Commercial grade | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.177 T 5.50mmx4.50mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 80V | - | 62mA | OVERLOAD PROTECTION | 80V | 115mA | - | - | 0.453 11.50mm | - | ROHS3 Compliant | - | ||
![]() PTGL12AS1R2K3B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | - | - | - | - | - | 1.2Ohm | - | Commercial grade | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 1.2Ohm | - | - | - | - | 2.4W | - | - | - | 5A | - | UL | - | 5mm | - | 0.197 5.00mm | 600 μm | 51V | 5A | - | 749mA | 749mA | - | 51V | - | 996mA | - | 0.650 16.50mm | - | ROHS3 Compliant | - | ||
![]() PTGL07BB2R2N1B51A0 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | 369.989626 mg | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | Radial | - | - | 2.2 Ω | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07AS201M0N51B0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTGL10ARR27M1B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | - | - | - | - | - | 270mOhm | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.398Dia x 0.138 T 10.10mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 1.025A | - | 16V | 1.9A | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() PTGL07BA0R9M1B51B0 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Posistor® | - | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 900mOhm | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |