- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Base Product Number | Mfr | Package | Product Status | Resistance - 25°C (Typ) | Resistance @ 25C | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Current Rating | Approval Agency | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Current Rating | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL12ARR23N1C51B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL12AR | Murata Electronics | Bulk | Obsolete | 230 mOhms | - | Compliant | - | - | Bulk | Posistor® | - | 10 % | - | - | - | - | - | Radial | - | Ceramic | 230 mΩ | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL9SAS2R2K3B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 2.2Ohm | - | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 522mA | OVERLOAD PROTECTION | 51V | 694mA | - | 0.563 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AR650H8B52B0 Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 65Ohm | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.315Dia x 0.236 T 8.00mmx6.00mm | 25% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 65Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.19A | 8533.40.80.70 | 1.3W | TR | 6mm | 1mA | UL | 5mm | 265V | 0.197 5.00mm | 265V | 1A | - | 84mA | - | OVERLOAD PROTECTION | - | - | 162mA | 0.551 14.00mm | - | 6mm | No | ROHS3 Compliant | - | ||
![]() PTGL05AR181M9N52B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | 369.989626 mg | PTGL05AR | Murata Electronics | Bulk | Obsolete | 18.1 Ohms | - | Compliant | - | - | - | Posistor® | - | 20 % | - | - | - | - | - | Radial | - | Ceramic | 180 Ω | - | 60 °C | -10 °C | - | - | - | - | - | 300 µA | - | 5 mm | - | - | 265 V | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | ||
![]() PTGL07AR150M5B51B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL07AR | Murata Electronics | Bulk | Obsolete | 15 Ohms | - | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07AR6R8M2B51B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL07AR | Murata Electronics | Bulk | Obsolete | 6.8 Ohms | - | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07BD220N3B51A0 Murata Electronics | 1428 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 22Ohm | - | Commercial grade | -10°C~60°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 22Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | 4mm | 1.5A | - | - | - | 0.197 5.00mm | 32V | 1.5A | - | 75mA | 75mA | OVERLOAD PROTECTION | 32V | - | 160mA | 0.528 13.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() PTGL06AR0R8M1B51B0 Murata Electronics | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 800mOhm | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.256Dia x 0.138 T 6.50mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 505mA | - | 16V | 955mA | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL09AR220M6B52B0 Murata | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL09AR | Murata Electronics | Bulk | Obsolete | 22 Ohms | - | - | - | -10°C ~ 60°C | - | POSISTOR®, PTGL | 0.394 Dia x 0.217 W (10.00mm x 5.50mm) | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | UL | - | - | 0.197 (5.00mm) | - | - | 800 mA | - | 175 mA | - | 125V | 290 mA | - | 0.630 (16.00mm) | - | - | - | - | - | ||
![]() PTGL05AR1R0M1B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 1Ohm | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.236Dia x 0.138 T 6.00mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 470mA | - | 16V | 880mA | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL09AR3R9M3P51B0 Murata | 50 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL09AR | Murata Electronics | Bulk | Obsolete | 3.9 Ohms | - | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL09BD2R2N2B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 2.2Ohm | - | - | -10°C~60°C | - | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 326mA | OVERLOAD PROTECTION | 24V | 431mA | - | 0.610 15.50mm | - | - | - | RoHS Compliant | - | ||
![]() PTGL4SAS100K3B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 10Ohm | - | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 213mA | OVERLOAD PROTECTION | 51V | 283mA | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGLCSAS2R2K4B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 2.2Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 556mA | OVERLOAD PROTECTION | 60V | 739mA | - | 0.650 16.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL9SAS3R3K4B51B0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 3.3Ohms | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 421mA | - | 60V | 560mA | - | 0.563 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL12ARR23N1C51A0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL9SAS7R6K6B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 7.6Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.177 T 9.30mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 287mA | OVERLOAD PROTECTION | 140V | 382mA | - | 0.563 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL4SAS220K4B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 22Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 145mA | OVERLOAD PROTECTION | 60V | 193mA | - | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGLCSAS1R2K3B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 1.2Ohm | - | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 749mA | OVERLOAD PROTECTION | 51V | 996mA | - | 0.650 16.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PRG15BC4R7MM1RC Murata Electronics | 45390 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | 4.7Ohm | - | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.039Lx0.020W 1.00mmx0.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mA | - | 9V | 172mA | - | - | 0.022 0.55mm | - | - | Non-RoHS Compliant | - |