- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Operating Supply Voltage | Lead Spacing | Rated (AC) Voltage (URac) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL12AS4R7K6B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | 2 | 4.7Ohm | Commercial grade | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.177 T 11.50mmx4.50mm | 10% | - | yes | Active | 1 (Unlimited) | - | - | Ceramic | - | - | - | - | 0.197 5.00mm | - | 393mA | - | 140V | 523mA | 0.650 16.50mm | - | ROHS3 Compliant | ||
![]() PTGL7SAS3R3K3B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 3.3Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | - | - | 0.197 5.00mm | - | 389mA | OVERLOAD PROTECTION | 51V | 517mA | 0.484 12.30mm | - | ROHS3 Compliant | ||
![]() PTGL4SAS220K4B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 22Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 145mA | OVERLOAD PROTECTION | 60V | 193mA | 0.374 9.50mm | - | ROHS3 Compliant | ||
![]() PTGLCSAS1R2K3B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 1.2Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 749mA | OVERLOAD PROTECTION | 51V | 996mA | 0.650 16.50mm | - | ROHS3 Compliant | ||
![]() PTGL5SAS6R8K3B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 6.8Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 249mA | OVERLOAD PROTECTION | 51V | 331mA | 0.413 10.50mm | - | ROHS3 Compliant | ||
![]() PTGL9SAS7R6K6B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 7.6Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.177 T 9.30mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 287mA | OVERLOAD PROTECTION | 140V | 382mA | 0.563 14.30mm | - | ROHS3 Compliant | ||
![]() PRG15BC2R2MM1RC Murata Electronics | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | 2.2Ohm | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.039Lx0.020W 1.00mmx0.50mm | - | - | - | Active | - | - | - | Ceramic | - | - | - | - | - | - | 134mA | - | 6V | 252mA | - | 0.022 0.55mm | Non-RoHS Compliant | ||
![]() PTGL5SAS270K6B51A0 Murata Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 27Ohm | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.177 T 5.50mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 134mA | OVERLOAD PROTECTION | 140V | 178mA | 0.413 10.50mm | - | ROHS3 Compliant | ||
![]() PTGL07AR680M3B51A0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07AR4R7M2P51A0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07AS121M0B51B0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG21BC1R0MM1RK Murata Electronics | 3675 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1Ohm | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | Ceramic | - | - | - | 12V | - | - | 330mA | - | 16V | 740mA | - | 0.057 1.45mm | ROHS3 Compliant | ||
![]() PTGL07AR560M9B51A0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PTGL4SAS560K6B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 56Ohm | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.177 T 4.50mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 94mA | OVERLOAD PROTECTION | 140V | 125mA | 0.374 9.50mm | - | ROHS3 Compliant | ||
![]() PTGL10AR3R9M3B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 3.9Ohm | Commercial grade | -10°C~60°C | - | POSISTOR®, PTGL | 0.413Dia x 0.157 T 10.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | - | - | 0.197 5.00mm | 56V | 390mA | OVERLOAD PROTECTION | 56V | 680mA | 0.650 16.50mm | - | ROHS3 Compliant | ||
![]() PRG18BC220MM1RB Murata Electronics | 240000 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PTGL14AS470H0B02BZ Murata Electronics | 2000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | 47Ohm | - | -20°C~85°C | - | POSISTOR®, PTGL | 0.630Dia x 0.256 T 16.00mmx6.50mm | - | - | - | Active | Not Applicable | - | - | Ceramic | - | - | - | - | 0.394 10.00mm | - | - | - | 280V | - | 0.866 22.00mm | - | Non-RoHS Compliant | ||
![]() PTGL7SAS3R3K3B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 3.3Ohm | Industrial grade | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin/Copper (Sn/Cu) | 8533.40.80.70 | AMMO PACK | - | 0.197 5.00mm | - | 389mA | OVERLOAD PROTECTION | 51V | 517mA | 0.484 12.30mm | - | ROHS3 Compliant | ||
![]() PTGL07AR560M9A52B0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL07AR6R8M2B51A0 Murata Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |