- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Base Product Number | Mfr | Package | Product Status | Resistance - 25°C (Typ) | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Depth | Current Rating | Approval Agency | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Supply Voltage | Max Current Rating | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL12AS2R2K4B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | - | - | - | - | 2.2Ohm | Commercial grade | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 2.2Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 5A | UL | 5mm | - | 0.197 5.00mm | 60V | - | 5A | 439mA | 556mA | OVERLOAD PROTECTION | - | 739mA | 867mA | 11.5mm | 16.5mm | 0.650 16.50mm | - | 3.5mm | - | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL12AR270M9C01B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | 27Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.551Dia x 0.256 T 14.00mmx6.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 27Ohm | Tin/Copper (Sn/Cu) | PTC TRIP CURRENT AT -10 DEGREE IS 0.36A | 8533.40.80.70 | - | 2.3W | 6.5mm | 1.5mA | UL | 5mm | 265V | 0.394 10.00mm | 265V | 265V | 1.5A | 200mA | - | OVERLOAD PROTECTION | - | - | 310mA | - | - | 0.787 20.00mm | - | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL07AR560M9A51B0 Murata Electronics | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 56Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.323Dia x 0.256 T 8.20mmx6.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 56Ohm | Tin/Copper (Sn/Cu) | PTC TRIP CURRENT AT -10 DEGREE IS 0.19A | 8533.40.80.70 | TR | 1.2W | 6.5mm | - | UL | 5mm | - | 0.197 5.00mm | - | - | 800mA | 95mA | - | OVERLOAD PROTECTION | 265V | - | 165mA | 8.2mm | - | 0.559 14.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL07BD150N3B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 15Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 15Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | TAPE | - | 4mm | - | UL | - | 32V | 0.197 5.00mm | - | 32V | 1.5A | 100mA | - | OVERLOAD PROTECTION | - | - | 195mA | - | - | 0.528 13.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTGL09AR250H8B52B0 Murata Electronics | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | 25Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.394Dia x 0.236 T 10.00mmx6.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 25Ohm | Tin/Copper (Sn/Cu) | PTC TRIP CURRENT AT -10 DEGREE IS 0.33A | 8533.40.80.70 | TR | - | 6mm | 1mA | UL | 5mm | 265V | 0.197 5.00mm | 265V | 265V | 1A | 150mA | - | OVERLOAD PROTECTION | - | 290mA | 330mA | - | 4mm | 0.630 16.00mm | - | 4mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTGL07AS2R7K2B51B0 Murata Electronics | 12 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 2.7Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 2.7Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 4.5A | UL | 5mm | - | 0.197 5.00mm | 30V | - | 4.5A | 336mA | 425mA | OVERLOAD PROTECTION | - | 565mA | 663mA | 7.3mm | 12.3mm | 0.484 12.30mm | - | 3.5mm | - | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL07BD6R8N2B51B0 Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | 6.8Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 6.8Ohm | Tin/Copper (Sn/Cu) | PTC TRIP CURRENT AT -10 DEGREE IS 0.37A | 8533.40.80.70 | TAPE | - | 4mm | 2.4mA | UL | 5mm | 24V | 0.197 5.00mm | 24V | - | 2A | 139mA | - | OVERLOAD PROTECTION | - | - | 296mA | - | - | 0.528 13.40mm | - | 4mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL09AR390N0B52A0 Murata Electronics | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 39Ohm | - | -10°C~60°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.394Dia x 0.236 T 10.00mmx6.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 39Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | AMMO PACK | - | 6mm | 100mA | UL | 5mm | 250V | 0.197 5.00mm | 250V | - | 600mA | 115mA | - | OVERLOAD PROTECTION | - | - | 245mA | - | - | 0.630 16.00mm | - | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL05AS100K4B51B0 Murata Electronics | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 10Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 100Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 1.5A | UL | 5mm | - | 0.197 5.00mm | 60V | - | 1.5A | 170mA | 215mA | OVERLOAD PROTECTION | - | 286mA | 335mA | 5.5mm | 10.5mm | 0.413 10.50mm | - | 3.5mm | No | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL05AR151H8P52B0 Murata Electronics | 10000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 150Ohm | Commercial grade | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.236Dia x 0.236 T 6.00mmx6.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 150Ohm | Tin/Copper (Sn/Cu) | PTC TRIP CURRENT AT -10 DEGREE IS 0.078A | 8533.40.80.70 | TR | - | 6mm | 28mA | UL | - | 265V | 0.197 5.00mm | 265V | 265V | 200mA | 35mA | - | OVERLOAD PROTECTION | - | - | 65mA | - | - | 0.472 12.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTGL14AR0R5M1C01B0 Murata Electronics | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL14AR | Murata Electronics | Bulk | Obsolete | 500 mOhms | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTGL09AS3R3K4B51B0 Murata Electronics | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 3.3Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.3Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 4A | UL | 5mm | - | 0.197 5.00mm | 60V | - | 4A | 333mA | 421mA | OVERLOAD PROTECTION | - | 560mA | 656mA | 9.3mm | 14.3mm | 0.563 14.30mm | - | 3.5mm | - | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL09AR1R8H2B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | 1.8Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 1.8Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | TAPE | - | 4mm | 3mA | UL | 5mm | - | 0.197 5.00mm | 30V | - | 3A | 510mA | - | OVERLOAD PROTECTION | 30V | - | 970mA | - | - | 0.610 15.50mm | - | 4mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL09AS2R2K3B51B0 Murata Electronics | 28 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 2.2Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 2.2Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 4A | UL | 5mm | - | 0.197 5.00mm | 51V | - | 4A | 412mA | 522mA | OVERLOAD PROTECTION | - | 694mA | 814mA | 9.3mm | 14.3mm | 0.563 14.30mm | - | 3.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL05AS3R9K2B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 3.9Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.9Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 3.5A | UL | 5mm | - | 0.197 5.00mm | 30V | - | 3.5A | 269mA | 340mA | OVERLOAD PROTECTION | - | 452mA | 530mA | 5.5mm | 10.5mm | 0.413 10.50mm | - | 3.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL04AS220K4N51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 22Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 220Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 3.5mm | 1A | UL | 5mm | - | 0.197 5.00mm | 60V | - | 1A | 88mA | 112mA | OVERLOAD PROTECTION | - | 149mA | 175mA | 4.5mm | 9.5mm | 0.551 14.00mm | - | 3.5mm | No | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL14AR0R5M1N04B0 Murata Electronics | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | PTGL14AR | Murata Electronics | Bulk | Obsolete | 500 mOhms | - | - | - | - | Posistor® | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG21AR4R7MS5RA Murata Electronics | 1039 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | - | - | - | - | 4.7Ohm | - | -40°C~105°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.26A | 75mA | 205mA | - | 16V | 390mA | 390mA | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL04AS560K6B51B0 Murata Electronics | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 56Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.177 T 4.50mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 560Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | 4.5mm | 500mA | UL | 5mm | - | 0.197 5.00mm | 140V | - | 500mA | 74mA | 94mA | OVERLOAD PROTECTION | - | 125mA | 147mA | 5.5mm | 10.5mm | 0.551 14.00mm | - | 4.5mm | - | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL04AS100K3B51A0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 10Ohm | - | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 10Ohm | - | - | - | - | - | - | 1A | - | - | - | 0.197 5.00mm | 51V | - | 1A | 213mA | 213mA | - | 51V | - | 283mA | - | - | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | - |