- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Approval Agency | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Supply Voltage | Max Current Rating | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL09BD4R7N2B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | 4.7Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 4.7Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.5A | 8533.40.80.70 | - | TAPE | - | 4mm | - | 2mA | UL | 5mm | 24V | 0.197 5.00mm | 24V | - | 2A | 216mA | - | OVERLOAD PROTECTION | - | - | 398mA | - | - | 0.610 15.50mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() PTGL04AS220K4N51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | 22Ohm | - | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 22Ohm | - | - | - | - | - | - | - | - | - | - | 1A | UL | - | - | 0.197 5.00mm | 60V | - | 1A | 112mA | 112mA | - | 60V | - | 149mA | - | - | 0.551 14.00mm | - | No | - | ROHS3 Compliant | - | ||
![]() PTGL07AS5R6K4B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 5.6Ohm | Industrial grade | -20°C~80°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 5.6Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 3A | UL | 5mm | - | 0.197 5.00mm | 60V | - | 3A | 229mA | 290mA | OVERLOAD PROTECTION | - | 386mA | 452mA | 7.3mm | 12.3mm | 0.484 12.30mm | 3.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() PTGL05AS270K6B51B0 Murata Electronics | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 27Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.177 T 5.50mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 27Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 4.5mm | - | 1A | UL | 5mm | - | 0.197 5.00mm | 140V | - | 1A | 106mA | 134mA | OVERLOAD PROTECTION | - | 178mA | 209mA | 5.5mm | 10.5mm | 0.413 10.50mm | 4.5mm | No | - | ROHS3 Compliant | Exempt | ||
![]() PTGL12AS1R2K3B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 1.2Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 1.2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 5A | UL | 5mm | - | 0.197 5.00mm | 51V | - | 5A | 592mA | 749mA | OVERLOAD PROTECTION | - | 996mA | 1.168A | 11.5mm | 16.5mm | 0.650 16.50mm | 3.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() PTGL10AR3R9M3B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | 3.9Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.413Dia x 0.157 T 10.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.9Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.8 | 8533.40.80.70 | - | - | - | 4mm | - | 2mA | UL | 5mm | 56V | 0.197 5.00mm | 56V | - | 2A | 390mA | - | OVERLOAD PROTECTION | - | - | 680mA | - | - | 0.650 16.50mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() PTGL09AS1R2K2B51B0 Murata Electronics | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 1.2Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 1.2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 6A | UL | 5mm | - | 0.197 5.00mm | 30V | - | 6A | 556mA | 704mA | OVERLOAD PROTECTION | - | 936mA | 1.097A | 9.3mm | 14.3mm | 0.563 14.30mm | 3.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() PTGL09BD3R3N2B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 3.3Ohm | Commercial grade | -10°C~60°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 4mm | - | 2A | UL | - | - | 0.197 5.00mm | 24V | - | 2A | 248mA | 248mA | OVERLOAD PROTECTION | 24V | - | 461mA | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AS5R6K4N51B0 Murata Electronics | 41 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | Bulk | POSISTOR® PTGL | 0.287Diax0.138W 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 5.6Ohm | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | 8533.40.80.70 | - | - | - | 3.5mm | PTC THERMISTOR | 2.2A | - | 5mm | - | 0.197 5.00mm | 60V | - | 2.2A | 186mA | 186mA | OVERLOAD PROTECTION | 60V | - | 368mA | 7.3mm | 12.3mm | 0.484 12.30mm | 3.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() PTGL04AS220K4B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 22Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 220Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 1A | UL | 5mm | - | 0.197 5.00mm | 51V | - | 1A | 115mA | 145mA | OVERLOAD PROTECTION | 60V | 193mA | 226mA | 4.5mm | 9.5mm | 0.551 14.00mm | 3.5mm | No | - | ROHS3 Compliant | Exempt | ||
![]() PTGL07BB220N0B52A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 22Ohm | - | -10°C~60°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.315Dia x 0.236 T 8.00mmx6.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 22Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.3A | 8533.40.80.70 | - | AMMO PACK | - | 6mm | - | - | UL | - | 250V | 0.197 5.00mm | - | 250V | 500mA | 130mA | - | OVERLOAD PROTECTION | - | - | 250mA | - | - | 0.315 8.00mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL12AR150H8B72B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | 15Ohm | - | -40°C~85°C | Bulk | POSISTOR®, PTGL | 0.492Dia x 0.236 T 12.50mmx6.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 15Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.46A | 8533.40.80.70 | - | - | 2.1W | 6mm | - | 1.5mA | UL | 5mm | 265V | 0.295 7.50mm | 265V | 265V | 1.5A | 210mA | - | OVERLOAD PROTECTION | - | - | 400mA | - | 6mm | 0.728 18.50mm | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL10AR3R9M3P51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | 3.9Ohm | Commercial grade | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.413Dia x 0.157 T 10.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 3.9Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.55 | 8533.40.80.70 | - | - | - | 4mm | - | 2mA | UL | 5mm | 56V | 0.197 5.00mm | 56V | 56V | 2A | 260mA | - | OVERLOAD PROTECTION | - | - | 470mA | - | - | 0.650 16.50mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTGL07AS3R3K3B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 3.3Ohm | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | 8533.40.80.70 | - | - | - | - | PTC THERMISTOR | 3A | - | 5mm | - | 0.197 5.00mm | 51V | - | 3A | 307mA | 307mA | OVERLOAD PROTECTION | 51V | - | 606mA | 7.3mm | 12.3mm | 0.484 12.30mm | 3.5mm | No | - | ROHS3 Compliant | Exempt | ||
![]() PTGL07AR250H4B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 25Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.177 T 7.40mmx4.50mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 25Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.3 | 8533.40.80.70 | 1.3W | - | - | 4.5mm | - | 1mA | - | - | - | 0.197 5.00mm | 140V | - | 1A | 140mA | - | OVERLOAD PROTECTION | 80V | - | 260mA | - | - | 0.528 13.40mm | - | No | - | ROHS3 Compliant | - | ||
![]() PTGL07AR700H8B52B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 70Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.315Dia x 0.236 T 8.00mmx6.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 70Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.185A | 8533.40.80.70 | 1.4W | TR | - | 6mm | - | 400μA | UL | 5mm | - | 0.197 5.00mm | 265V | - | 400mA | 85mA | - | OVERLOAD PROTECTION | 265V | - | 160mA | - | - | 0.551 14.00mm | 6mm | No | - | ROHS3 Compliant | - | ||
![]() PTGL07AR820M9A51B0 Murata Electronics | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 82Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.323Dia x 0.256 T 8.20mmx6.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 82Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.15A | 8533.40.80.70 | - | TR | - | 6.5mm | - | - | UL | - | 265V | 0.197 5.00mm | - | 265V | 500mA | 75mA | - | OVERLOAD PROTECTION | - | - | 125mA | - | - | 0.559 14.20mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTGL07AS1R8K2B51B0 Murata Electronics | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 1.8Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 1.8Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 5A | UL | 5mm | 30V | 0.197 5.00mm | 30V | 30V | 5A | 420mA | 532mA | OVERLOAD PROTECTION | - | 708mA | 829mA | 7.3mm | 12.3mm | 0.484 12.30mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Exempt | ||
![]() PTGL12AR1R2H2B51B0 Murata Electronics | 192 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | 1.2Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.472Diax0.157W 12.00mmx4.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 1.2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | TAPE | - | 4mm | - | 4.3A | UL | 5mm | 30V | 0.197 5.00mm | 30V | 30V | 4.3A | 645mA | 645mA | OVERLOAD PROTECTION | - | - | 1.225A | - | 4mm | 0.709 18.00mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL04AS100K2N51B0 Murata Electronics | 21 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | 10Ohm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 100Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 1.5A | - | 5mm | - | 0.197 5.00mm | 30V | - | 1.5A | 122mA | 122mA | OVERLOAD PROTECTION | 30V | - | 240mA | 4.5mm | 9.5mm | 0.551 14.00mm | 3.5mm | No | - | ROHS3 Compliant | Exempt |