- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Base Product Number | Mfr | Package | Product Status | Resistance - 25°C (Typ) | Resistance @ 25C | RoHS | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Depth | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Supply Voltage | Max Current Rating | Terminal Placement | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGL09AS120K6B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 12Ohm | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.177 T 9.30mmx4.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 12Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | 4.5mm | 2A | - | UL | - | 5mm | - | 0.197 5.00mm | 140V | - | 2A | - | - | 244mA | 244mA | OVERLOAD PROTECTION | 140V | - | 324mA | 9.3mm | 14.3mm | 0.563 14.30mm | - | 4.5mm | No | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL05AR550H4P51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | 55Ohm | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.217Dia x 0.177 T 5.50mmx4.50mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 55Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.135 | 8533.40.80.70 | - | 1.2W | 4.5mm | 700μA | - | - | - | - | - | 0.197 5.00mm | 80V | - | 700mA | - | - | 62mA | - | OVERLOAD PROTECTION | 80V | - | 115mA | - | - | 0.453 11.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL07AR4R7M2P51B0 Murata Electronics | 41 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Posistor® | - | 20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 4.7Ohm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 140V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL12AR0R2M1B51A0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 200mOhm | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.445Dia x 0.138 T 11.30mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 1.3A | - | 16V | 2.41A | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL05AS100K4B51A0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 10Ohm | - | - | - | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.217Dia x 0.138 T 5.50mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 10Ohm | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 0.197 5.00mm | 60V | - | 1.5A | - | - | 215mA | 215mA | - | 60V | - | 286mA | - | 10.5mm | 0.630 16.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PTGL12AS0R8K2B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 800mOhm | - | Commercial grade | - | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | 30V | - | 7A | - | - | 867mA | - | - | 30V | - | 1.153A | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PRG21AR220MS1RK Murata Electronics | 2701 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | 22Ohm | - | Industrial grade | - | -40°C~105°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Ceramic | 22Ohm | - | - | - | - | 8533.40.80.70 | - | - | 1.25mm | - | 2012 | - | 0805 | - | - | - | - | - | 900mA | DUAL ENDED | - | 75mA | - | OVERLOAD PROTECTION | 16V | - | 195mA | - | - | - | 0.057 1.45mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PRG18BB101MS1RB Murata Electronics | 3113 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | 2 | - | - | - | - | - | - | 100Ohm | - | Automotive grade | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.063Lx0.032W 1.60mmx0.80mm | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 100Ohm | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | 300mA | - | - | 21mA | - | - | 16V | - | 45mA | - | 600μm | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL04AS100K3B51B0 Murata Electronics | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 10Ohm | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.177Dia x 0.138 T 4.50mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 100Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | 3.5mm | 1A | - | UL | - | 5mm | - | 0.197 5.00mm | 51V | - | 1A | - | - | 168mA | 213mA | OVERLOAD PROTECTION | - | 283mA | 332mA | 4.5mm | 9.5mm | 0.551 14.00mm | - | 3.5mm | No | - | ROHS3 Compliant | Exempt | - | ||
![]() PTGL09AS2R2K3B51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | 2 | - | - | - | - | - | - | 2.2Ohm | - | - | - | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 2.2Ohm | - | - | - | - | - | - | - | - | 4A | - | UL | - | - | - | 0.197 5.00mm | 51V | - | 4A | - | - | 522mA | 522mA | - | 51V | - | 694mA | - | 14.3mm | 0.563 14.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL09AS7R6K6B51B0 Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 7.6Ohm | - | Commercial grade | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.366Dia x 0.138 T 9.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 7.6Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | 4.5mm | 2.2A | - | UL | - | 5mm | - | 0.197 5.00mm | 140V | - | 2.2A | - | - | 227mA | 287mA | OVERLOAD PROTECTION | - | 382mA | 447mA | 9.3mm | 14.3mm | 0.563 14.30mm | - | 4.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PRG21BC2R2MM1RA Murata Electronics | 36000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | - | - | - | - | 2.2Ohm | - | Commercial grade | 16V | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 2.2Ohm | - | - | - | - | - | - | - | 1.25mm | 9A | 2012 | UL | 0805 | - | 16V | - | 16V | - | 6.5A | - | - | 220mA | 220mA | - | - | - | 500mA | - | 1.1mm | - | 0.043 1.10mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PTGL13AR100H8B72B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 10Ohm | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.532Dia x 0.157 T 13.50mmx4.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 10Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.56A | 8533.40.80.70 | - | 2.7W | 6mm | - | - | UL | - | - | 265V | 0.295 7.50mm | - | 265V | 2.2A | - | - | 260mA | - | OVERLOAD PROTECTION | - | - | 480mA | - | - | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PTGL07BD220N3B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 22Ohm | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 22Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | TAPE | - | 4mm | 1.5A | - | - | - | 5mm | 32V | 0.197 5.00mm | 32V | 32V | 1.5A | - | - | 75mA | 75mA | OVERLOAD PROTECTION | - | - | 160mA | - | - | 0.528 13.40mm | - | 4mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTGL09AR250H8B52A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 25Ohm | - | Commercial grade | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.394Dia x 0.236 T 10.00mmx6.00mm | 25% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 150mA | OVERLOAD PROTECTION | 265V | 290mA | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PRG15BC330MM1RC Murata Electronics | 4381 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | 33Ohm | - | - | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.039Lx0.020W 1.00mmx0.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38mA | - | 30V | 73mA | - | - | - | - | 0.022 0.55mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PTGL7SARR47M1B51B0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | - | - | 470mOhm | - | - | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.295Dia x 0.138 T 7.50mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 705mA | OVERLOAD PROTECTION | 16V | 1.31A | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTGL09AR150M3B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | 369.989626mg | - | - | - | - | - | 15Ohm | - | - | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 15Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.4 | 8533.40.80.70 | - | - | 4mm | 1.2mA | - | - | - | 5mm | - | 0.197 5.00mm | 56V | - | 1.2A | - | - | 190mA | - | OVERLOAD PROTECTION | 56V | - | 340mA | - | 4mm | 0.610 15.50mm | - | 4mm | No | - | ROHS3 Compliant | - | - | ||
![]() PTGL16AR5R6M6C01B0 Murata | In Stock | - | - | - | EOL (Last Updated: 2 weeks ago) | Through Hole | Through Hole | Radial, Disc | - | 2 | - | PTGL16AR | Murata Electronics | Bulk | Obsolete | 5.6 Ohms | - | Compliant | - | - | -10°C ~ 60°C | - | POSISTOR®, PTGL | 0.669 Dia x 0.236 W (17.00mm x 6.00mm) | 20 % | - | - | - | - | - | Radial | - | Ceramic | 5.6 Ω | - | 60 °C | -10 °C | - | - | - | 3 W | 6 mm | - | - | - | - | - | 140 V | 0.394 (10.00mm) | - | 140 V | - | - | 2 A | - | 440 mA | - | 140V | 670 mA | 780 mA | - | - | 0.906 (23.00mm) | - | - | - | No SVHC | - | - | - | ||
![]() PRG21BC3R3MM1RA Murata Electronics | 6058 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | - | - | - | - | 3.3Ohm | - | - | - | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Ceramic | 3.3Ohm | - | - | - | - | - | - | - | 1.25mm | 6A | 2012 | UL | 0805 | - | - | - | 20V | - | 6A | - | - | 180mA | - | - | 20V | - | 400mA | - | 900μm | - | 0.043 1.10mm | - | No | - | ROHS3 Compliant | - | - |