- Package / Case
- Series
- Mounting Type
- RoHS Status
- Size / Dimension
- Packaging
- Part Status
- Tolerance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Type
- Mount
Attribute column
Manufacturer
Murata PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Voltage | Max Supply Voltage | Max Current Rating | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTGLCSAR0R2M1B51B0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 200mOhm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.445Dia x 0.138 T 11.30mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 1.3A | OVERLOAD PROTECTION | 16V | 2.41A | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL05AR1R0M1B51A0 Murata Electronics | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | 1Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.236Dia x 0.138 T 6.00mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 470mA | - | 16V | 880mA | - | - | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL9SARR33M1B51B0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 330mOhm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.354Dia x 0.138 T 9.00mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 875mA | OVERLOAD PROTECTION | 16V | 1.625A | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL06AR0R8M1B51A0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | 800mOhm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.256Dia x 0.138 T 6.50mmx3.50mm | 20% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 505mA | - | 16V | 955mA | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL12AR150H8B74B0 Murata Electronics | 41 |
| Datasheet | - | - | - | - | - | - | - | - | - | 369.989626mg | - | - | - | Bulk | Posistor® | - | 25% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 15Ohm | - | 60°C | -10°C | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07BD100N2B51A0 Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 10Ohm | - | -10°C~60°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | Ceramic | 10Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | 4mm | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 2A | - | 124mA | - | OVERLOAD PROTECTION | 24V | - | 251mA | - | 0.528 13.40mm | - | - | No | - | RoHS Compliant | - | ||
![]() PRG18BB330MS1RB Murata Electronics | 240000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 33Ohm | Commercial grade | -20°C~85°C | Tape & Reel (TR) | POSISTOR®, PRG | 0.063Lx0.032W 1.60mmx0.80mm | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 33Ohm | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | 900mA | - | 36mA | - | - | 16V | 91mA | 71mA | 600μm | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTGL12AR1R2M2B51B0 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 369.989626mg | - | - | - | Bulk | Posistor® | - | 20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 1.2Ohm | - | 60°C | -10°C | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | 5mm | - | - | - | - | - | 30V | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL05AR181M9N52A0 Murata Electronics | 41 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | Posistor® | - | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 180Ohm | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL9SARR33M1B51A0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 330mOhm | Commercial grade | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.354Dia x 0.138 T 9.00mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | AMMO PACK | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 875mA | OVERLOAD PROTECTION | 16V | 1.625A | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL6SAR0R8M1B51B0 Murata Electronics | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 800mOhm | - | -30°C~85°C | Bulk | POSISTOR®, PTGL | 0.256Dia x 0.138 T 6.50mmx3.50mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 505mA | OVERLOAD PROTECTION | 16V | 955mA | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AS3R3K3B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | 3.3Ohm | Commercial grade | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | - | yes | Active | 1 (Unlimited) | - | - | - | Ceramic | 3.3Ohm | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | 51V | 0.197 5.00mm | - | - | - | - | - | 389mA | - | - | 517mA | 606mA | - | 0.484 12.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL07BD330N3B51B0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 33Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.291Dia x 0.157 T 7.40mmx4.00mm | 30% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 33Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.17A | 8533.40.80.70 | TAPE | - | 4mm | - | 1.5A | - | UL | - | 5mm | 32V | 0.197 5.00mm | 32V | - | 1.5A | - | 60mA | 60mA | OVERLOAD PROTECTION | - | - | 135mA | - | 0.528 13.40mm | - | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL12AS2R2K4B51A0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 2 | - | 2.2Ohm | Commercial grade | -30°C~85°C | Tape & Box (TB) | POSISTOR®, PTGL | 0.453Dia x 0.138 T 11.50mmx3.50mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 2.2Ohm | - | - | - | - | - | - | - | - | - | 5A | - | UL | - | - | - | 0.197 5.00mm | 60V | - | 5A | - | 556mA | 556mA | - | 60V | - | 739mA | 16.5mm | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AS201M0N51A0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTGL09AR4R7M3B51B0 Murata Electronics | 5 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | 369.989626mg | 4.7Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 4.7Ohm | Tin/Copper (Sn/Cu) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.7 | 8533.40.80.70 | - | - | 4mm | - | 2mA | - | - | - | 5mm | 56V | 0.197 5.00mm | 56V | 56V | 2A | - | 350mA | - | OVERLOAD PROTECTION | - | - | 600mA | - | 0.610 15.50mm | - | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTGL09AR4R7M3B51A0 Murata Electronics | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 4.7Ohm | - | -10°C~60°C | Bulk | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 56V | - | 350mA | OVERLOAD PROTECTION | 56V | 600mA | - | - | 0.610 15.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PTGL05AR121M9N51A0 Murata Electronics | 11 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | 369.989626mg | - | - | - | Tape & Box (TB) | Posistor® | 0.256Diax0.256W 6.50mmx6.50mm | 20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 120Ohm | - | 60°C | -10°C | - | - | - | 1.2W | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 47mA | - | 265V | 75mA | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL7SAS2R7K2B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | 2.7Ohm | - | -30°C~125°C | Bulk | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 425mA | OVERLOAD PROTECTION | 30V | 565mA | - | - | 0.484 12.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AR680M3B51B0 Murata Electronics | 41 |
| Datasheet | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | Posistor® | - | 20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 68Ohm | - | 125°C | -40°C | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 140V | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |