- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Tolerance
- Voltage Rated
- Applications
Attribute column
Manufacturer
Murata Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1403688 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1404278 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1403681 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1404281 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1403686 Murata | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | Cal-Chip Electronics, Inc. | Tape & Reel (TR) | Active | 50 V | -55°C ~ 125°C | - | TC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | 4.7 µF | 300mOhm | - | - | - | - | 0.169 (4.30mm) | - | ||
![]() 1404333 Murata | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | -- | -- | 10000 Hrs @ 85°C | - | - | - | 400V | -40°C ~ 85°C | Bulk | B43601 | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | General Purpose | 270µF | 400 mOhm @ 100Hz | 0.394 (10.00mm) | Polar | 550 mOhms | 1.58A @ 100Hz | 1.268 (32.20mm) | -- |