- Frequency Stability
- Frequency
- Load Capacitance
- Type
- Package / Case
- Series
- Drive Level
- Height
- Packaging
- ESR (Equivalent Series Resistance)
- Mounting Type
- Height Seated (Max)
Attribute column
Manufacturer
Murata Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRCGB40M000F4G00R0 Murata Electronics | 4000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.0045% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | TR, PLASTIC, 7 INCH | - | 40MHz | ±50ppm | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 40MHz | 100Ohm | 6pF | Fundamental | ±45ppm | 300 μW | 100Ohm | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | - | ||
![]() XRCGB26M000FAN00R0 Murata Electronics | 23 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -10°C~70°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.0025% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 8541.60.00.60 | 26MHz | ±25ppm | L2.0XB1.6XH0.7 (mm)/L0.079XB0.063XH0.028 (inch) | 26MHz | 150Ohm | 6pF | Fundamental | - | 300 μW | - | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB26M000F0Z00R0 Murata Electronics | 31 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 26MHz | ±100ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 26MHz | 150Ohm | 6pF | Fundamental | - | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB24M000F0L00R0 Murata Electronics | 31 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 24MHz | ±50ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 24MHz | 150Ohm | 6pF | Fundamental | ±100ppm | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB27M000F0L00R0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 27MHz | ±50ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 27MHz | 150Ohm | 6pF | Fundamental | ±100ppm | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB30M000F0Z00R0 Murata Electronics | 31 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 30MHz | ±100ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 30MHz | 100Ohm | 6pF | Fundamental | - | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB48M000F0L00R0 Murata Electronics | 31 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 48MHz | ±50ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 48MHz | 100Ohm | 6pF | Fundamental | ±100ppm | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCGB26M000F2P00R0 Murata Electronics | 21 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 3 | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | TR, PLASTIC, 7 INCH | 8541.60.00.60 | 26MHz | ±20ppm | - | 26MHz | 150Ohm | 6pF | Fundamental | - | - | 150Ohm | 711.2μm | 0.028 0.70mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XRCMD32M000FXP54R0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | XRCMD | 0.063Lx0.047W 1.60mmx1.20mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 32MHz | ±20ppm | L1.6XB1.2XH0.33 (mm)/L0.063XB0.047XH0.013 (inch) | 32MHz | 80Ohm | 6pF | Fundamental | ±35ppm | 30 μW | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() XRCMD32M000FXP50R0 Murata Electronics | 9 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | XRCMD | 0.063Lx0.047W 1.60mmx1.20mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 32MHz | 30 ppm | L1.6XB1.2XH0.33 (mm)/L0.063XB0.047XH0.013 (inch) | 32MHz | 100Ohm | 6pF | Fundamental | ±30ppm | 30 μW | - | 355.6μm | 0.013 0.33mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XRCMD37M400F1Q01R0 Murata Electronics | 23 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | XRCMD | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 37.4MHz | ±10ppm | - | 37.4MHz | 60Ohm | 8pF | Fundamental | - | 60 μW | 60Ohm | 355.6μm | 0.013 0.33mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XRCGB27M000FAN00R0 Murata Electronics | 2804 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.0025% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 8541.60.00.60 | 27MHz | ±25ppm | L2.0XB1.6XH0.7 (mm)/L0.079XB0.063XH0.028 (inch) | 27MHz | 150Ohm | 6pF | Fundamental | - | 300 μW | - | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB27M120F2P00R0 Murata Electronics | 48 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 27.12MHz | ±20ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 27.12MHz | 150Ohm | 6pF | Fundamental | - | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCPB32M000F2P00R0 Murata Electronics | 51 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | XRCPB | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 32MHz | ±20ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 32MHz | 100Ohm | 6pF | Fundamental | - | 150 μW | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() XRCMD32M000FXP53R0 Murata Electronics | 31 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | XRCMD | 0.063Lx0.047W 1.60mmx1.20mm | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | - | 32MHz | ±20ppm | L1.6XB1.2XH0.33 (mm)/L0.063XB0.047XH0.013 (inch) | 32MHz | 80Ohm | 6pF | Fundamental | ±30ppm | 30 μW | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() XRCGB26M000F1H00R0 Murata Electronics | 6000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | TR, PLASTIC, 7 INCH | 8541.60.00.60 | 26MHz | ±10ppm | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 26MHz | 60Ohm | 6pF | Fundamental | - | 300 μW | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() XRCGB27M000F3G00R0 Murata Electronics | 30 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | TR, PLASTIC, 7 INCH | - | 27MHz | ±50ppm | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 27MHz | 100Ohm | 6pF | Fundamental | ±30ppm | 300 μW | 100Ohm | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | - | ||
![]() XRCGB27M120F3A00R0 Murata Electronics | 300 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 8541.60.00.60 | 27.12MHz | ±35ppm | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 27.12MHz | 80Ohm | 6pF | Fundamental | ±30ppm | 300 μW | - | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() XRCGB32M000F3N00R0 Murata Electronics | 5802 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.003% | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | TR, PLASTIC, 7 INCH | - | 32MHz | ±25ppm | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 32MHz | 100Ohm | 6pF | Fundamental | ±30ppm | 150 μW | 100Ohm | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() XRCGB27M000F2P00R0 Murata Electronics | 528 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 3 | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | TR, PLASTIC, 7 INCH | 8541.60.00.60 | 27MHz | ±20ppm | - | 27MHz | 150Ohm | 6pF | Fundamental | - | - | 150Ohm | 711.2μm | 0.028 0.70mm | - | No SVHC | ROHS3 Compliant | - |