- Frequency Stability
- Frequency
- Load Capacitance
- Type
- Package / Case
- Series
- Drive Level
- Height
- Packaging
- ESR (Equivalent Series Resistance)
- Mounting Type
- Height Seated (Max)
Attribute column
Manufacturer
Murata Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | ESR (Equivalent Series Resistance) | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRCGB25M000F3A01R0 Murata Electronics | 47619 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 125 C | Murata Electronics | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | 0.001379 oz | -40°C ~ 125°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 30 PPM | - | MHz Crystal | - | - | - | - | - | 25 MHz | 35 PPM | - | SMD/SMT | - | 100 Ohms | - | 8 pF | Fundamental | ±30ppm | 300 uW | 100 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGE25M000FBA1AR0 Murata Electronics | 3337 | - | - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 125 C | Murata Electronics | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | - | -40°C ~ 125°C | MouseReel | XRCGE | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 15 PPM | - | MHz Crystal | - | - | - | - | - | 25 MHz | 35 PPM | - | SMD/SMT | - | 100 Ohms | - | 6 pF | Fundamental | ±15ppm | 300 uW | 100 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGB25M000FAM1R0 Murata Electronics | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XRCGB | - | 25 PPM | - | Crystal Units for Consumer | - | - | - | - | - | 25 MHz | 40 PPM | - | SMD/SMT | - | - | - | - | - | - | 300 uW | - | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB24M576F3N0R0 Murata Electronics | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XRCGB | - | 30 PPM | - | Crystal Unit | - | - | - | - | - | 24.576 MHz | 25 PPM, 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F0L0R0 Murata Electronics | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XRCGB | - | 100 PPM | - | Crystal Units for Consumer | - | - | - | - | - | 32 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 300 uW | - | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB16M000FXN1R0 Murata Electronics | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | XRCGB16M000FXN01R0 | - | - | - | - | - | - | - | - | - | Cut Tape | XRCGB | - | 40 PPM | - | Crystal Unit | - | - | - | - | - | 16 MHz | 40 PPM | - | SMD/SMT | - | - | - | 8 pF | - | - | 100 uW | 200 Ohms | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F3M0R0 Murata Electronics | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XRCGB | - | 30 PPM | - | Crystal Units for Consumer | - | - | - | - | - | 32 MHz | 40 PPM | - | SMD/SMT | - | - | - | - | - | - | 300 uW | - | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB50M000F4M0R0 Murata Electronics | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XRCGB | - | 45 PPM | - | Crystal Units for Consumer | - | - | - | - | - | 50 MHz | 40 PPM | - | SMD/SMT | - | - | - | - | - | - | 300 uW | - | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB40M000F5A12R0 Murata Electronics | 3022 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 125 C | Murata Electronics | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | 0.000243 oz | -40°C ~ 125°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 50 PPM | - | MHz Crystal | - | - | - | - | - | 40 MHz | 65 PPM | - | SMD/SMT | - | 60 Ohms | - | 6 pF | Fundamental | ±50ppm | 300 uW | 60 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGB24M000F2P91R0 Murata Electronics | 1794 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | Murata Electronics | - 30 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | - | MHz Crystal | - | - | - | - | - | 24 MHz | 20 PPM | - | SMD/SMT | - | 60 Ohms | - | 8 pF | Fundamental | ±20ppm | 300 uW | 60 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F1SBCR0 Murata Electronics | 3611 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | 2.0 x 1.6 x 0.7mm | 3000 | - | - | - | + 105 C | Murata Electronics | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | SMD | - | - | Active | - | - | Details | - | 32MHz | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | - | MHz Crystal | - | - | - | - | - | 32 MHz | 20 PPM | 4 | SMD/SMT | - | 50 Ohms | - | 10 pF | Fundamental | ±10ppm | 300 uW | 50 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F2P55R0 Murata Electronics | 2566 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | Murata Electronics | - 30 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | - | MHz Crystal | - | - | - | - | - | 32 MHz | 20 PPM | - | SMD/SMT | - | 80 Ohms | - | 6 pF | Fundamental | ±20ppm | 300 uW | 80 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB24M000F2C01R0 Murata Electronics | 1007 | - | - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 105 C | Murata Electronics | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | - | MHz Crystal | - | - | - | - | - | 24 MHz | 50 PPM | - | SMD/SMT | - | 120 Ohms | - | 8 pF | Fundamental | ±20ppm | 300 uW | 120 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGE27M000F2A1AR0 Murata Electronics | 2373 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 125 C | Murata Electronics | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.000243 oz | -40°C ~ 125°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | - | MHz Crystal | - | - | - | - | - | 27 MHz | 10 PPM | - | SMD/SMT | - | 80 Ohms | - | 6 pF | Fundamental | ±20ppm | 300 uW | 80 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGB32M000F2P2CR0 Murata Electronics | 3604 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | 3000 | - | - | - | + 85 C | Murata Electronics | - 30 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | - | -30°C ~ 85°C | Cut Tape | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | - | MHz Crystal | - | - | - | - | - | 32 MHz | 20 PPM | - | SMD/SMT | - | 70 Ohms | - | 8 pF | Fundamental | ±20ppm | 300 uW | 70 Ohms | - | - | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XTL1001 Murata Electronics | In Stock | - | - | Surface Mount | - | - | YES | SURFACE MOUNT | 4 | - | - | RF MONOLITHICS INC | XTL1001 | - | - | - | - | - | 9.84375 MHz | 125 °C | -40 °C | - | ROHS COMPLIANT, ULTRA MINIATURE, WELDED, CASE SM5032-4 | - | - | Obsolete | - | - | 5.82 | Compliant | Yes | - | - | - | Tape & Reel (TR) | - | - | - | SMD/SMT | - | 125 °C | -40 °C | TAPE AND REEL | 8541.60.00.50 | unknown | 9.84375 MHz | 0.003% | - | - | L5.0XB3.2XH0.8 (mm)/L0.197XB0.126XH0.031 (inch) | 100 Ω | - | 10 pF | - | 30 ppm | 10 µW | - | - | PARALLEL - FUNDAMENTAL | 100 Ω | - | - | 889 µm | - | 5.0038 mm | 3.2004 mm | - | ||
![]() XTL1024 Murata Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | RF MONOLITHICS INC | XTL1024 | XTL1024 | - | - | - | - | 40 MHz | 75 °C | -20 °C | - | ROHS COMPLIANT, ULTRA-MINIATURE, CERAMIC, CASE SM1612-4 | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | 8541.60.00.60 | unknown | - | 0.001% | - | - | L1.65XB1.25XH0.3 (mm)/L0.065XB0.049XH0.012 (inch) | - | - | 8 pF | - | 10 ppm | 10 µW | - | 1 PPM/YEAR | PARALLEL - FUNDAMENTAL | 200 Ω | - | - | - | - | - | - | - | ||
![]() WMRAG32K76CS4C00R1 Murata | 918 |
| - | - | Surface Mount | - | - | - | - | 0.95 x 0.6 x 0.3mm | - | - | - | - | 125°C | - | -40°C | - | - | - | - | - | - | 0906 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20ppm | 4 | - | - | - | MEMS | - | - | ±1% | - | - | - | - | - | - | - | 0.3mm | - | 0.95mm | 0.6mm | - | ||
![]() WMRAG32K76CS1C00R1 Murata | In Stock | - | - | - | Surface Mount | - | - | - | - | 0.95 x 0.6 x 0.3mm | - | - | - | - | 85°C | - | -35°C | - | - | - | - | - | - | 0906 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20ppm | 4 | - | - | - | MEMS | - | - | ±1% | - | - | - | - | - | - | - | 0.3mm | - | 0.95mm | 0.6mm | - | ||
![]() XTL1021 Murata Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | RF MONOLITHICS INC | XTL1021 | - | - | - | - | - | 16 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, ULTRA MINIATURE, WELDED, CASE SM5032-4 | - | - | Obsolete | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | 8541.60.00.50 | unknown | - | 0.002% | - | - | L5.0XB3.2XH0.8 (mm)/L0.197XB0.126XH0.031 (inch) | - | - | 12 pF | - | 10 ppm | 100 µW | - | 2 PPM/YEAR | PARALLEL - FUNDAMENTAL | 35 Ω | - | - | - | - | - | - | - |