- Frequency Stability
- Frequency
- Load Capacitance
- Type
- Package / Case
- Series
- Drive Level
- Height
- Packaging
- ESR (Equivalent Series Resistance)
- Mounting Type
- Height Seated (Max)
Attribute column
Manufacturer
Murata Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | Package | Package Type | Product Status | Qualification | RoHS | Standard Frequency | Supplier Package | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRCGB26M000F1S2BR0 Murata Electronics | 38000 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 26MHz | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 10 PPM | 4 | SMD/SMT | 60 Ohms | 6 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F1SBJR0 Murata Electronics | 3016 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 105 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 32MHz | - | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 32 MHz | 20 PPM | 4 | SMD/SMT | 50 Ohms | 9 pF | Fundamental | ±10ppm | 300 uW | 50 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB37M400F1S2FR0 Murata Electronics | 14 |
| - | Surface Mount | 2 mm x 1.6 mm | - | 3000 | - | + 105 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | -40°C ~ 105°C | Reel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 37.4 MHz | 20 PPM | - | SMD/SMT | 60 Ohms | 6 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB26M000F1S1AR0 Murata Electronics | 2721 | - | - | Surface Mount | 2 mm x 1.6 mm | - | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 10 PPM | - | SMD/SMT | 60 Ohms | 6 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F1SBAR0 Murata Electronics | 3866 | - | - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 105 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 32MHz | - | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 32 MHz | 20 PPM | 4 | SMD/SMT | 50 Ohms | 6 pF | Fundamental | ±10ppm | 300 uW | 50 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB26M000F1S1BR0 Murata Electronics | 2523 |
| - | Surface Mount | 2 mm x 1.6 mm | - | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 10 PPM | - | SMD/SMT | 60 Ohms | 8 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB26M000F1S1DR0 Murata Electronics | 5323 | - | - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 26MHz | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 10 PPM | 4 | SMD/SMT | 60 Ohms | 12 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB26M000F1SBAR0 Murata Electronics | 5 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 105 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 26MHz | - | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 20 PPM | 4 | SMD/SMT | 60 Ohms | 6 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F1S1JR0 Murata Electronics | 123 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 32MHz | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 32 MHz | 10 PPM | 4 | SMD/SMT | 50 Ohms | 9 pF | Fundamental | ±10ppm | 300 uW | 50 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB26M000F1S1CR0 Murata Electronics | 9000 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 26MHz | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 10 PPM | 4 | SMD/SMT | 60 Ohms | 10 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB40M000F1S2AR0 Murata Electronics | 4957 |
| - | Surface Mount | 2 mm x 1.6 mm | - | 3000 | - | + 85 C | Murata Electronics | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 40 MHz | 10 PPM | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | ±10ppm | 300 uW | 50 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB24M000F1SBJR0 Murata Electronics | 4306 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 105 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 24MHz | - | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 24 MHz | 20 PPM | 4 | SMD/SMT | 70 Ohms | 9 pF | Fundamental | ±10ppm | 300 uW | 70 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB40M000F1S2SR0 Murata Electronics | 3239 |
| - | Surface Mount | 2 mmx 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 85 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 40MHz | - | 0.000243 oz | -40°C ~ 85°C | Reel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 40 MHz | 20 PPM | 4 | SMD/SMT | 50 Ohms | 9 pF | Fundamental | ±10ppm | 300 uW | 50 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB26M000F1SBCR0 Murata Electronics | 5 |
| - | Surface Mount | 2 mm x 1.6 mm | 2.0 x 1.6 x 0.7mm | 3000 | - | + 105 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | - | Details | 26MHz | - | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | 20 PPM | 4 | SMD/SMT | 60 Ohms | 10 pF | Fundamental | ±10ppm | 300 uW | 60 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M768F2N1R0 Murata Electronics | In Stock | - | - | - | 2 mm x 1.6 mm | - | 3000 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | XRCGB | - | 20 PPM | Crystal Unit | 32.768 MHz | 25 PPM, 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Crystals | - | 0.65 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGE20M000F3A1AR0 Murata Electronics | 2274 | - | - | Surface Mount | 2 mm x 1.6 mm | - | 3000 | - | + 125 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | -40°C ~ 125°C | MouseReel | XRCGE | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 30 PPM | MHz Crystal | 20 MHz | 45 PPM | - | SMD/SMT | 150 Ohms | 6 pF | Fundamental | ±30ppm | 300 uW | 150 Ohms | - | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGE25M000FBA1BR0 Murata Electronics | 2953 |
| - | Surface Mount | 2 mm x 1.6 mm | 2 x 1.6 x 0.65mm | 3000 | ±10(10th) ppm/Year | + 125 C | Murata Electronics | - 40 C | Fundamental | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT | Active | - | Details | 25 MHz | CSMD | - | -40 to 125 °C | MouseReel | XRCGE | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Ceramic Crystal | 25 MHz | 15 PPM | 4 | SMD/SMT | 100 Ohms | 8 pF | Fundamental | ±15 ppm | 300 uW | 100 Ohms | 100 Ohm | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGE50M000F3A1BR0 Murata Electronics | 3596 |
| - | Surface Mount | 2 mm x 1.6 mm | 2 x 1.6 x 0.65mm | 3000 | ±20(15th) ppm/Year | + 125 C | Murata Electronics | - 40 C | Fundamental | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT | Active | - | Details | 50 MHz | CSMD | - | -40 to 125 °C | MouseReel | XRCGE | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Ceramic Crystal | 50 MHz | 30 PPM | 4 | SMD/SMT | 50 Ohms | 8 pF | Fundamental | ±30 ppm | 300 uW | 50 Ohms | 50 Ohm | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGE30M000F3A1AR0 Murata Electronics | 5953 |
| - | Surface Mount | 2 mm x 1.6 mm | 2 x 1.6 x 0.65mm | 3000 | ±20(15th) ppm/Year | + 125 C | Murata Electronics | - 40 C | Fundamental | Surface Mount | SMD/SMT | - | SMT | Active | - | Details | 30 MHz | CSMD | - | -40 to 125 °C | MouseReel | XRCGE | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Ceramic Crystal | 30 MHz | 30 PPM | 4 | SMD/SMT | 70 Ohms | 6 pF | Fundamental | ±30 ppm | 300 uW | 70 Ohms | 70 Ohm | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGB16M000FXN17R0 Murata Electronics | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |