- Frequency Tolerance
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Height
- Package / Case
- Size / Dimension
- Operating Frequency
- Mounting Type
- Packaging
- Frequency
- Frequency Stability
Attribute column
Manufacturer
Murata Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Frequency | Frequency Stability | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Load Capacitance | Impedance | Cable Length | Frequency Tolerance | Accuracy | Crystal/Resonator Type | Self Resonant Frequency | Features | Height | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSTCR4M00G15L99-R0 Murata Electronics | 6000 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | 0°C~70°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | - | - | - | 4MHz | ±0.08% | - | - | - | - | 4MHz | 39pF | - | - | ±0.1% | - | - | 4MHz | Built in Capacitor | 0.047 1.19mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CSTCR4M00G53-R0 Murata Electronics | 18820 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | 8541.60.00.80 | - | 6V | 4MHz | ±0.2% | - | - | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 4MHz | 15pF | 60Ohm | - | ±0.5% | - | - | 4MHz | Built in Capacitor | 0.047 1.19mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTCR6M00G53-R0 Murata Electronics | 1862 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | 6V | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | TAPE AND REEL | - | - | 6V | 6MHz | ±0.2% | - | - | 1.5mm | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 6MHz | 15pF | 50Ohm | - | ±0.5% | 0.5 % | - | 6MHz | Built in Capacitor | 0.047 1.19mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTCR4M00G55B-R0 Murata Electronics | 3771 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | -40°C~125°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | - | - | - | 4MHz | ±0.15% | - | - | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 4MHz | 39pF | - | - | ±0.5% | - | - | 4MHz | Built in Capacitor | 0.047 1.19mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTLS4M00G53-B0 Murata Electronics | 5180 | - | Datasheet | 6 Weeks | - | Copper, Tin | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | 3 | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.315Lx0.118W 8.00mmx3.00mm | 0.5% | e2 | yes | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 4MHz | ±0.2% | - | - | - | - | 4MHz | 15pF | 30Ohm | - | ±0.5% | - | - | 4MHz | Built in Capacitor | 0.236 6.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTLS10M0G53-B0 Murata Electronics | 4493 | - | Datasheet | - | - | Copper, Tin | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | 3 | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.315Lx0.118W 8.00mmx3.00mm | 0.5% | - | - | Not For New Designs | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | - | - | - | - | - | - | 10MHz | ±0.2% | - | - | - | - | 10MHz | 15pF | 25Ohm | - | ±0.5% | - | - | 10MHz | Built in Capacitor | 0.236 6.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() CSTCR4M00G55-R0 Murata Electronics | 2827 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | - | - | - | 4MHz | 2000 ppm | 4520 | 1808 | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 4MHz | 39pF | 60Ohm | - | ±0.5% | - | - | 4MHz | Built in Capacitor | 0.047 1.19mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTCR5M00G55-R0 Murata Electronics | 3000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | Industrial grade | - | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | Gold (Au) | - | - | TAPE AND REEL | - | 39pF | - | - | ±0.2% | - | - | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 5MHz | 30pF | 60Ohm | - | ±0.5% | - | - | 5MHz | Built in Capacitor | 0.047 1.19mm | - | ROHS3 Compliant | Lead Free | ||
![]() CSTCR4M19G53-R0 Murata Electronics | 1998 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | 6V | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | TR, 7 INCH | - | 15pF | - | - | ±0.2% | - | - | 1.5mm | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 4.194MHz | - | 60Ohm | - | ±0.5% | 0.5 % | - | 4.19MHz | Built in Capacitor | 0.047 1.19mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTLS16M0X53-B0 Murata Electronics | 2300 | - | Datasheet | 13 Weeks | - | Copper, Tin | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | 3 | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.217Lx0.118W 5.50mmx3.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | - | - | - | - | - | - | 16MHz | ±0.2% | - | - | - | - | 16MHz | 15pF | 50Ohm | - | ±0.5% | - | - | - | Built in Capacitor | 0.256 6.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() CSTLS4M00G56-B0 Murata Electronics | 3356 | - | Datasheet | 6 Weeks | - | Copper, Tin | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | 3 | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.315Lx0.118W 8.00mmx3.00mm | 0.5% | e2 | yes | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 4MHz | -0.4 +0.2% | - | - | - | - | 4MHz | 47pF | 30Ohm | - | ±0.5% | - | - | - | Built in Capacitor | 0.236 6.00mm | - | ROHS3 Compliant | - | ||
![]() CSTCR6M00G55B-R0 Murata Electronics | 2754 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | - | 39pF | - | 6MHz | ±0.15% | - | - | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 6MHz | 33pF | - | - | ±0.5% | - | - | - | Built in Capacitor | 0.047 1.19mm | - | ROHS3 Compliant | Lead Free | ||
![]() CSTLS20M0X53-B0 Murata Electronics | 10 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | 3 | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.217Lx0.118W 5.50mmx3.00mm | 0.5% | - | yes | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | - | - | - | - | - | - | 20MHz | ±0.2% | - | - | - | - | 20MHz | 15pF | 50Ohm | - | ±0.5% | - | - | 20MHz | Built in Capacitor | 0.256 6.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSTLS6M00G53-B0 Murata Electronics | In Stock | - | Datasheet | 6 Weeks | - | Copper, Tin | Through Hole | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | 3 | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.315Lx0.118W 8.00mmx3.00mm | 0.5% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Ceramic | - | - | - | - | - | - | - | 6MHz | ±0.2% | - | - | - | - | 6MHz | 15pF | 30Ohm | - | ±0.5% | - | - | - | Built in Capacitor | 0.236 6.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() CSTCE12M5G55-R0 Murata Electronics | 182 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCE | 0.126Lx0.051W 3.20mmx1.30mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | - | 33pF | - | 12.5MHz | ±0.2% | - | - | - | - | 12.5MHz | - | - | - | ±0.5% | - | - | - | Built in Capacitor | 0.031 0.79mm | - | RoHS Compliant | - | ||
![]() CSTCR4M19G55-R0 Murata Electronics | 2842 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | - | Tape & Reel (TR) | - | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | 80°C | -20°C | TR, EMBOSSED, 7 INCH | - | - | - | 4.19MHz | 2000 ppm | - | - | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 4.194MHz | 39pF | - | - | 0.5% | - | CERAMIC RESONATOR | 4.194MHz | - | 0.047 1.19mm | - | ROHS3 Compliant | - | ||
![]() CSTCR6M00G55-R0 Murata Electronics | 3929 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD, Non-Standard | - | 3 | - | - | -20°C~80°C | Tape & Reel (TR) | CERALOCK® CSTCR | 0.177Lx0.079W 4.50mmx2.00mm | 0.5% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Power | Ceramic | Gold (Au) | - | - | TR, 7 INCH | - | - | - | 6MHz | ±0.2% | 4520 | 1808 | - | L4.5XB2.0XH1.15 (mm)/L0.177XB0.079XH0.045 (inch) | 6MHz | 39pF | 50Ohm | 120mm | ±0.5% | - | - | 6MHz | Built in Capacitor | 0.047 1.19mm | - | ROHS3 Compliant | Lead Free | ||
![]() CSTLS20M0X51-B0 Murata Electronics | 2384 | - | Datasheet | 13 Weeks | - | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | - | - | -20°C~80°C | Bulk | CERALOCK® CSTLS | 0.217Lx0.138W 5.50mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | 5pF | - | 20MHz | ±0.2% | - | - | - | L5.5XB3.5XH6.5 (mm)/L0.217XB0.138XH0.256 (inch) | 20MHz | - | - | - | ±0.5% | - | - | - | Built in Capacitor | 0.276 7.00mm | - | ROHS3 Compliant | - | ||
![]() CSTNE10M0GH5L000R0 Murata Electronics | 15136 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 3-SMD, Non-Standard | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | CERALOCK® CSTNE | 0.126Lx0.051W 3.20mmx1.30mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | TR, EMBOSSED, 7 INCH | - | 33pF | - | 10MHz | ±0.13% | - | - | - | L3.2XB1.3XH0.7 (mm)/L0.126XB0.051XH0.028 (inch) | 10MHz | - | 40Ohm | - | ±0.07% | - | - | - | Built in Capacitor | 0.032 0.80mm | - | ROHS3 Compliant | - | ||
![]() CSTNE10M0G55A000R0 Murata Electronics | 1485 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 3-SMD, Non-Standard | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | CERALOCK® CSTNE | 0.126Lx0.051W 3.20mmx1.30mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | AEC-Q200; TR, EMBOSSED, 7 INCH | - | 33pF | - | 10MHz | ±0.2% | - | - | - | L3.2XB1.3XH0.7 (mm)/L0.126XB0.051XH0.028 (inch) | 10MHz | - | 40Ohm | - | ±0.5% | - | - | - | Built in Capacitor | 0.032 0.80mm | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools