- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- DC Resistance (DCR) (Max)
- Series
Attribute column
Manufacturer
Murata Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Insulation Resistance | Inductance | Test Frequency | Impedance | Current | Max DC Current | Filter Type | Rated Current | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLW5BTZ102TQ2L Murata Electronics | 74250 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | DLW5BT | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | 50V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 2A | - | - | 2 | 34mOhm | - | 2A | 1kOhm @ 100MHz | 50V | - | 1000Ohm Ω | 10MOhm | - | 5mm | 5mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() DLW5BSN302SQ2L Murata Electronics | 32472 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 299.994654mg | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 300mOhm | Tin/Copper (Sn/Cu) | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | - | 125V | TAPE AND REEL | Unshielded | 2 | 5.3mm | 500mA | - | Not | 125V | - | 2020 | - | 10MOhm | - | 100MHz | 3kOhm | 500mA | 500mA | Power, Signal Line | - | 500mA | 300mOhm | 2 | 300mOhm | 100MHz | - | 3kOhm @ 100MHz | 50V | - | - | - | 4.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLW5BSN351SQ2L Murata Electronics | 260 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 299.994654mg | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 40mOhm | Tin/Copper (Sn/Cu) | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | - | 125V | TR | Unshielded | 2 | 5.3mm | 2A | 100MHz | Not | 125V | - | 2020 | - | 10MOhm | - | 100MHz | 350Ohm | 2A | 2A | Power, Signal Line | - | 2A | - | 2 | 40mOhm | 100MHz | - | 350Ohm @ 100MHz | 50V | - | - | - | 4.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLM11GN601SD2D Murata Electronics | 59350 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | 5V | -40°C~85°C | Cut Tape (CT) | DLM11 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 600Ohm | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | 100mA | - | - | - | - | - | - | - | - | 100MHz | 600Ohm | - | 100mA | Signal Line | - | - | - | 2 | 800mOhm | - | - | 600Ohm @ 100MHz | - | - | - | - | 500μm | - | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21SN900HQ2L Murata Electronics | 50000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 10.999615mg | - | - | -40°C~85°C | Tape & Reel (TR) | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | Tin (Sn) | Wirewound | COMMON MODE CHOKE | 8504.50.80.00 | 20V | TAPE AND REEL | Unshielded | 2 | 1.4mm | 280mA | - | Not | - | - | 0805 | - | - | - | 100MHz | 90Ohm | 280mA | 280mA | Signal Line | - | 280mA | - | 2 | 410mOhm | - | - | 90Ohm @ 100MHz | - | - | - | - | 1.397mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21HN900SQ2L Murata Electronics | 53570 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 8.986799mg | - | 50V | -40°C~85°C | Tape & Reel (TR) | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | Tin (Sn) | Wirewound | OPEN MAGNETIC ONE CIRCUIT TYPE | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 2 | 1.2mm | 330mA | 100MHz | Not | - | - | 0805 | - | - | - | 100MHz | 90Ohm | 330mA | 330mA | Signal Line | - | 330mA | - | 2 | 350mOhm | - | - | 90Ohm @ 100MHz | - | - | - | - | 900μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLP11SN900HL2L Murata Electronics | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | 5V | -40°C~85°C | Tape & Reel (TR) | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TAPE AND REEL | Shielded | 2 | 1mm | 150mA | - | Not | - | 1210 | 0504 | - | - | - | 100MHz | 90Ohm | 150mA | 150mA | Signal Line | - | 150mA | - | 2 | 1.88Ohm | - | - | 90Ohm @ 100MHz | - | - | - | 100MOhm | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLP11SN331HL2L Murata Electronics | 2800 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 330Ohm | Tin (Sn) | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | 1.1mm | - | - | Not | - | 1210 | 0504 | - | - | - | 100MHz | 330Ohm | 80mA | 80mA | Signal Line | - | 80mA | - | 2 | 6.13Ohm | - | - | 330Ohm @ 100MHz | 5V | - | - | - | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW43SH510XK2L Murata Electronics | 42524 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 170.01209mg | - | - | -40°C~125°C | Tape & Reel (TR) | DLW43 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 3.4mm | 230mA | - | Not | - | 4532 | 1812 | - | - | 51 μH | 100MHz | - | 230mA | 230mA | Signal Line | - | 230mA | - | 2 | 1Ohm | - | - | - | 50V | 51μH @ 1MHz | - | 10MOhm | 2.6mm | 4.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLW5BTM501SQ2L Murata Electronics | 1467 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 6 PC Pad | - | 299.994654mg | - | - | -40°C~85°C | Tape & Reel (TR) | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 40% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 500Ohm | Tin/Copper (Sn/Cu) | Wirewound | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 5.3mm | - | - | - | - | - | - | - | - | - | 100MHz | 500Ohm | - | 4A | Power, Signal Line | 4A | 4A | - | 2 | 27mOhm | - | - | 500Ohm @ 100MHz | - | - | - | - | 2.35mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW43SH101XK2L Murata Electronics | 39936 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 170.01209mg | - | 50V | -40°C~125°C | Tape & Reel (TR) | DLW43 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 2 | 3.4mm | 200mA | - | Not | - | 4532 | 1812 | - | - | 100 μH | 1MHz | - | 200mA | 200mA | Signal Line | - | 200mA | - | 2 | 2Ohm | - | - | - | - | 100μH @ 1MHz | - | 10MOhm | 2.6mm | 4.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLP11TB800UL2L Murata Electronics | 12 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 80Ohm | - | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | 1.1mm | 100mA | - | - | - | 1210 | 0504 | - | 100MOhm | - | 100MHz | 80Ohm | 100mA | 100mA | Signal Line | - | 100mA | - | 2 | 1.88Ohm | - | - | 80Ohm @ 100MHz | 5V | - | - | - | 300μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLP11SA900HL2L Murata Electronics | 17874 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | Tin (Sn) | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | 1.1mm | 150mA | - | Not | - | 1210 | 0504 | - | - | - | 100MHz | 90Ohm | 150mA | 150mA | Signal Line | - | 150mA | - | 2 | 1.75Ohm | - | - | 90Ohm @ 100MHz | 5V | - | - | - | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLP11SN121SL2L Murata Electronics | 15000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | 8504.50.80.00 | 5V | TAPE AND REEL | Unshielded | 2 | 1.1mm | 140mA | - | Not | - | 1210 | 0504 | - | - | - | 100MHz | 120Ohm | 140mA | 140mA | Signal Line | - | 140mA | - | 2 | 2.5Ohm | 100MHz | - | 120Ohm @ 100MHz | 5V | - | - | 100MOhm | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21SN371SQ2L Murata Electronics | 13961 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 10.999615mg | - | 50V | -40°C~85°C | Tape & Reel (TR) | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 370Ohm | Tin (Sn) - with Nickel (Ni) barrier | Wirewound | COMMON MODE CHOKE | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 2 | 1.4mm | 280mA | - | - | - | - | - | - | - | - | 100MHz | 370Ohm | 280mA | 280mA | Signal Line | - | 280mA | 450mOhm | 2 | 450mOhm | - | - | 370Ohm @ 100MHz | - | - | - | - | 1.397mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW5AHN402SQ2L Murata Electronics | 3960 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 149.997327mg | Ferrite | 50V | -25°C~85°C | Tape & Reel (TR) | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | OPEN MAGNETIC ONE CIRCUIT TYPE | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 3.9mm | 200mA | - | Not | - | - | 2014 | - | - | - | 100MHz | 4kOhm | 200mA | 200mA | Power, Signal Line | - | 200mA | - | 2 | 3Ohm | 100MHz | - | 4kOhm @ 100MHz | - | - | - | 10MOhm | 4.3mm | 5mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLP2ADA900HL4L Murata Electronics | 6 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | 5V | -40°C~85°C | Tape & Reel (TR) | DLP2A | 0.079Lx0.039W 2.00mmx1.00mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | - | - | - | - | 5V | TAPE AND REEL | - | 4 | - | 120mA | - | - | - | 2010 | 0804 | L2.0XB1.0XH0.82 (mm)/L0.079XB0.039XH0.032 (inch) | 100MOhm | - | - | 90Ohm | 120mA | 120mA | Signal Line | - | - | - | 4 | 1.75Ohm | - | - | 90Ohm @ 100MHz | - | - | - | - | 914.4μm | 2mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21HN181SQ2L Murata Electronics | 30 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 8.986799mg | - | 50V | -40°C~85°C | Tape & Reel (TR) | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Wirewound | OPEN MAGNETIC ONE CIRCUIT TYPE | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 2 | 1.4mm | 250mA | 100MHz | Not | - | - | 0805 | - | - | - | 100MHz | 180Ohm | 250mA | 250mA | Signal Line | - | 250mA | - | 2 | 500mOhm | 100MHz | - | 180Ohm @ 100MHz | - | - | - | 10MOhm | 900μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21SN121SQ2L Murata Electronics | 8026 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 10.999615mg | - | - | -40°C~85°C | Tape & Reel (TR) | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 120Ohm | Tin (Sn) | Wirewound | COMMON MODE CHOKE | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 1.4mm | 370mA | - | Not | - | - | 0805 | - | - | - | 100MHz | 120Ohm | 370mA | 370mA | Signal Line | - | 370mA | 300mOhm | 2 | 300mOhm | - | - | 120Ohm @ 100MHz | 50V | - | - | - | 1.397mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW5BTM142SQ2L Murata Electronics | 4342 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Horizontal, 6 PC Pad | - | 299.994654mg | - | - | -40°C~85°C | Tape & Reel (TR) | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 40% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.4kOhm | Tin/Copper (Sn/Cu) | Wirewound | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 5.3mm | 1.5A | - | - | - | - | - | - | - | - | 100MHz | 1.4kOhm | - | 1.4A | Power, Signal Line | - | 1.5A | - | 2 | 56mOhm | - | - | 1.4kOhm @ 100MHz | - | - | - | - | 2.35mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |