- DC Resistance (DCR)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Shielding
- Tolerance
- Height Seated (Max)
- Mounting Type
- Package / Case
- Series
Attribute column
Manufacturer
Murata Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQG15HS3N9C02D Murata Electronics | 214 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 750mA | - | NO | 1 | - | - | - | - | - | - | - | 3.9nH | 100MHz | 140mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.75A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() LQW15AN6N8H00D Murata Electronics | 3968 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 700mA | - | Not | 1005 | 0402 | 6.8nH | 100MHz | 90mOhm Max | 540mA | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | 3% | 700mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | ||
![]() LQP03TN1N0B02D Murata Electronics | 14840 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 17GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 750mA | - | Not | 0603 | 0201 | 1nH | 500MHz | 100mOhm Max | 600mA | 750mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | 14 | - | - | 750mA | 750mA | 100mOhm | 125°C | 330μm | 0.013 0.33mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQW15AN27NG00D Murata Electronics | 4220 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 520mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 280mA | - | Not | 1005 | 0402 | 27nH | 100MHz | 520mOhm Max | 260mA | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | 2% | 280mA | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQP15MN27NG02D Murata Electronics | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.5GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 3.1Ohm | Tin (Sn) | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 70mA | - | Not | 1005 | 0402 | 27nH | 500MHz | 3.1Ohm Max | 60mA | 70mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | 13 | - | 2% | 70mA | - | - | - | 350μm | 0.018 0.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQM21FN100N00L Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 650mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.45mm | Chip | 60mA | - | Not | 2012 | 0805 | 10μH | 1MHz | 650mOhm Max | - | 60mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 60mA | - | - | - | 1.25mm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQP15MN4N7B02D Murata Electronics | In Stock |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 160mA | - | Not | 1005 | 0402 | 4.7nH | 500MHz | 600mOhm Max | - | 160mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | 13 | - | - | 160mA | - | - | - | 350μm | 0.018 0.45mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW18AN18NJ00D Murata Electronics | 4506 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 550mA | - | Not | 1608 | 0603 | 18nH | 100MHz | 160mOhm Max | - | 550mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 40 | - | - | 550mA | - | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN5N6S00D Murata Electronics | 2747 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 5GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 430mA | - | Not | 1608 | 0603 | 5.6nH | 100MHz | 200mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | 12 | - | - | 430mA | - | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW18AN10NJ00D Murata Electronics | 7522 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 650mA | - | Not | 1608 | 0603 | 10nH | 100MHz | 110mOhm Max | - | 650mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 35 | - | - | 650mA | - | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN1N8C02D Murata Electronics | 880000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 900mA | - | NO | 1 | - | - | - | - | - | - | - | 1.8nH | 100MHz | 80mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.9A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() LQG18HN4N7S00D Murata Electronics | 3434 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 450mA | - | Not | 1608 | 0603 | 4.7nH | 100MHz | 200mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | 12 | - | - | 450mA | - | - | - | 800μm | 0.037 0.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN56NJ00D Murata Electronics | 98 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 2.8GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.17Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 200mA | - | Not | 1005 | 0402 | 56nH | 100MHz | 1.17Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | 25 | - | 5% | 200mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQH32CN2R2M23L Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 59.987591mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.7mm | - | 600mA | 64MHz | Not | 3225 | 1210 | 2.2μH | 1MHz | 169mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 600mA | - | - | - | 2mm | 0.067 1.70mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN2N7S00D Murata Electronics | 3860 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 150mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 500mA | - | Not | 1608 | 0603 | 2.7nH | 100MHz | 150mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | 12 | - | - | 500mA | - | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW18ANR12J00D Murata Electronics | 2110 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | 1.6GHz | Non-Magnetic | Q MEASURED AT 150 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 180mA | - | Not | 1608 | 0603 | 120nH | 100MHz | 1.3Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 32 | - | - | 180mA | - | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG15HS1N0S02D Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 70mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 1A | - | Not | 1005 | 0402 | 1nH | 100MHz | 70mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | - | 300mA | - | - | - | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN4N3C00D Murata Electronics | 9384 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 750mA | - | Not | 1005 | 0402 | 4.3nH | 100MHz | 70mOhm Max | - | 750mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | - | 750mA | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN2N7C02D Murata Electronics | 92519 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 800mA | - | NO | 1 | - | - | - | - | - | - | - | 2.7nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.8A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() LQP03TN3N3B02D Murata Electronics | 9940 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 450mA | - | Not | 0603 | 0201 | 3.3nH | 500MHz | 250mOhm Max | 300mA | 450mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | 14 | - | - | 450mA | - | - | - | 304.8μm | 0.013 0.33mm | No | - | ROHS3 Compliant | Lead Free |