- DC Resistance (DCR)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Shielding
- Tolerance
- Height Seated (Max)
- Mounting Type
- Package / Case
- Series
Attribute column
Manufacturer
Murata Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1239AS-H-1R0M=P2 Murata Electronics | 25380 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~85°C | Tape & Reel (TR) | DFE252012C | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3A | - | - | 2520 | 1008 | 1μH | 1MHz | 59mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | 3A | 20% | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQH2MCN4R7M02L Murata Electronics | 85 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | 60MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip Coil | 300mA | Not | - | 2016 | 0806 | 4.7μH | 1MHz | 1.04Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 300mA | 900μm | 0.037 0.95mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DFEG10040D-100M=P3 Murata Electronics | 431 | - | Datasheet | - | NRND (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | DFEG10040D | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | YES | 1 | - | - | 5.7A | - | - | - | - | 10μH | 100MHz | 33mOhm Max | - | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7.3A | - | - | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HS2N4S02D Murata Electronics | 20369 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 850mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | Not | - | 1005 | 0402 | 2.4nH | 100MHz | 150mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | 300mA | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HSR18J02D Murata Electronics | 9041 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 500MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 150mA | TR, Paper, 7 Inch | Unshielded | 1 | 550μm | - | 130mA | Not | - | 1005 | 0402 | 180nH | 100MHz | 3.38Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | 130mA | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HH27NJ02D Murata Electronics | 200 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.7GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 350mA | - | NO | 1 | - | - | 300mA | - | - | 1005 | 0402 | 27nH | 100MHz | 460mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DFE18SAN1R0MG0L Murata Electronics | 10 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | DFE18SAN | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | 1.7A | - | YES | 1 | - | - | - | - | - | - | - | 1μH | 1MHz | 128mOhm Max | - | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.1A | - | 1.7A | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH22NJ02D Murata Electronics | 10000 |
| Datasheet | - | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.9GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | 550μm | - | - | Not | AEC-Q200 | - | - | 22nH | 100MHz | 420mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | 300mA | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP15MN1N8B02D Murata Electronics | 8536 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 280mA | Not | - | 1005 | 0402 | 1.8nH | 500MHz | 200mOhm Max | 280mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | 13 | - | - | 280mA | 350μm | 0.018 0.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03HQ15NJ02D Murata Electronics | 100 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 300mA | - | Unshielded | - | - | - | - | - | - | - | - | 15nH | - | 700mOhm Max | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH12NJ02D Murata Electronics | 110000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | 12nH | 100MHz | 280mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN5N6C10D Murata Electronics | 5173 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 51mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 800mA | Not | - | 1005 | 0402 | 5.6nH | 100MHz | 51mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 30 | - | - | 800mA | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HH2N7S02D Murata Electronics | 9280 |
| Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 6GHz | Air | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | 2.7nH | 100MHz | 150mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH15NJ02D Murata Electronics | 110000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | 15nH | 100MHz | 320mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN6N8G80D Murata Electronics | 8925 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 7GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.45A | - | - | - | - | 6.8nH | 100MHz | 68mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH1N5S02D Murata Electronics | 3676 |
| Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | 1.5nH | 100MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN18NH02D Murata Electronics | 8054 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 200mA | Not | - | 0603 | 0201 | 18nH | 500MHz | 800mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | 12 | - | - | 12 | - | 3% | 200mA | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH1N2S02D Murata Electronics | 980300 |
| Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Air | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | 1.2nH | 100MHz | 90mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQM21PN1R0MEHD Murata Electronics | 4782000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | - | - | - | 1.6A | - | YES | 1 | - | - | - | - | - | - | - | 1μH | 1MHz | 107mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | 1A | - | 1.6A | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH15NH02D Murata Electronics | 30000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 450mA | - | NO | 1 | - | - | - | - | - | - | - | 15nH | 100MHz | 320mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.45A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 |