- DC Resistance (DCR)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Shielding
- Tolerance
- Height Seated (Max)
- Mounting Type
- Package / Case
- Series
Attribute column
Manufacturer
Murata Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Reference Standard | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Rated Current-Max | Self Resonant Frequency | Height Seated (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW15AN4N9C00D Murata Electronics | 10835 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 4.082% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 0.0049 µH | 100MHz | 0.12Ohm | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0.6A | 8000MHz | - | ROHS3 Compliant | - | ||
![]() LQW15AN8N8H00D Murata Electronics | 80800 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 0.0088 µH | 100MHz | 0.14Ohm | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0.54A | 5500MHz | - | ROHS3 Compliant | - | ||
![]() LQW15AN9N2H00D Murata Electronics | 39 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 3% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 0.0092 µH | 100MHz | 0.14Ohm | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0.54A | 5500MHz | - | ROHS3 Compliant | - | ||
![]() LQW15AN9N9G00D Murata Electronics | 40000 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 0.0099 µH | 100MHz | 0.14Ohm | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0.54A | 5500MHz | - | ROHS3 Compliant | - | ||
![]() LQW15AN9N7G00D Murata Electronics | 18648 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 0.0097 µH | 100MHz | 0.14Ohm | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0.54A | 5500MHz | - | ROHS3 Compliant | - | ||
![]() LQP03TN2N6CZ2D Murata Electronics | In Stock | - | - | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | Tape & Reel (TR) | - | - | 7.692% | e3 | Active | - | 2 | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | compliant | AEC-Q200 | 0.0026 µH | 500MHz | 0.2Ohm | RF INDUCTOR | DUAL ENDED | - | 14 | GENERAL PURPOSE INDUCTOR | 0.5A | 10000MHz | - | RoHS Compliant | - | ||
![]() LQH32DZ2R2M53L Murata Electronics | 810 |
| - | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | - | - | 20% | - | Active | - | 2 | - | - | - | - | - | NO | 1 | compliant | AEC-Q200 | 2.2 µH | 1MHz | 0.1261Ohm | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 0.79A | 64MHz | - | RoHS Compliant | - | ||
![]() LQW15AN26NJ8ZD Murata Electronics | 16288 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | 4.1GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 720mA | Unshielded | - | - | - | 26nH | - | 282mOhm Max | - | - | 29 @ 250MHz | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() LQW15AN3N5G8ZD Murata Electronics | 12547 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 1.95A | NO | 1 | - | - | 3.5nH | 100MHz | 30mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | 1.95A | - | 0.024 0.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() LQW18AS23NJ00D Murata Electronics | 12 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.023 µH | 250MHz | 0.19Ohm | RF INDUCTOR | DUAL ENDED | - | 38 | GENERAL PURPOSE INDUCTOR | 0.7A | 2850MHz | - | RoHS Compliant | - | ||
![]() LQW18AS11NJ00D Murata Electronics | 4000 | - | - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.011 µH | 250MHz | 0.086Ohm | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | 0.7A | 4000MHz | - | RoHS Compliant | - | ||
![]() LQW18AS51NJ00D Murata Electronics | 29 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.051 µH | 200MHz | 0.27Ohm | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 0.6A | 1900MHz | - | - | - | ||
![]() LQW18ASR20J00D Murata Electronics | 1854 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 5% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.2 µH | 100MHz | 1.98Ohm | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0.2A | 900MHz | - | RoHS Compliant | - | ||
![]() LQW18ASR11J00D Murata Electronics | 11 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 5% | e3 | Active | - | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.11 µH | 150MHz | 0.61Ohm | RF INDUCTOR | DUAL ENDED | - | 32 | GENERAL PURPOSE INDUCTOR | 0.3A | 1350MHz | - | RoHS Compliant | - | ||
![]() LQW18ASR21G00D Murata Electronics | 29 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 2% | e3 | Active | - | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.21 µH | 100MHz | 2.06Ohm | RF INDUCTOR | DUAL ENDED | - | 27 | GENERAL PURPOSE INDUCTOR | 0.2A | 895MHz | - | RoHS Compliant | - | ||
![]() LQW18ASR11G00D Murata Electronics | 4418 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 2% | e3 | Active | - | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.11 µH | 150MHz | 0.61Ohm | RF INDUCTOR | DUAL ENDED | - | 32 | GENERAL PURPOSE INDUCTOR | 0.3A | 1350MHz | - | RoHS Compliant | - | ||
![]() LQW18AS51NG00D Murata Electronics | In Stock | - | - | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 2% | - | Active | - | 2 | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.051 µH | 200MHz | 0.27Ohm | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 0.6A | 1900MHz | - | RoHS Compliant | - | ||
![]() LQW18AS23NG00D Murata Electronics | 2625 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 2% | e3 | Active | - | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | compliant | - | 0.023 µH | 250MHz | 0.19Ohm | RF INDUCTOR | DUAL ENDED | - | 38 | GENERAL PURPOSE INDUCTOR | 0.7A | 2850MHz | - | RoHS Compliant | - | ||
![]() LQW15AN7N4D10D Murata Electronics | 29 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 6.757% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 0.0074 µH | 100MHz | 0.058Ohm | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | 0.75A | 6800MHz | - | ROHS3 Compliant | - | ||
![]() LQW15AN8N3D10D Murata Electronics | 12 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -55°C | Q MEASURED AT 250 MHZ | - | Tape & Reel (TR) | - | - | 6.024% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 0.0083 µH | 100MHz | 0.079Ohm | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | 0.64A | 7500MHz | - | ROHS3 Compliant | - |