- DC Resistance (DCR)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Shielding
- Tolerance
- Height Seated (Max)
- Mounting Type
- Package / Case
- Series
Attribute column
Manufacturer
Murata Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQG15HH8N2H02D Murata Electronics | 10751 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.7GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 550mA | - | NO | 1 | - | - | - | - | - | - | 8.2nH | 100MHz | 240mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.55A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP02HQ1N8B02L Murata Electronics | 29495 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10.2GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 700mA | - | NO | 1 | - | - | - | - | - | - | 1.8nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | 0.7A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN82NH02D Murata Electronics | 1450 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | 1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | - | Thin Film | - | - | - | NO | 1 | - | 100mA | - | - | 0603 | 0201 | 82nH | 300MHz | 10Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 8 @ 300MHz | 8 | 8 | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02HQ8N2H02L Murata Electronics | 25608 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | - | - | - | 8.2nH | 500MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | 0.3A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH82NH02D Murata Electronics | 50 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 700MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 200mA | - | NO | 1 | - | - | - | - | - | - | 82nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.2A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HH47NH02D Murata Electronics | 1534 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 300mA | - | NO | 1 | - | - | - | - | - | - | 47nH | 100MHz | 720mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.3A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HH39NH02D Murata Electronics | 20 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.2GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 300mA | - | Unshielded | 1 | - | - | - | - | - | - | 39nH | 100MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.3A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HH6N8H02D Murata Electronics | 7544 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 600mA | - | NO | 1 | - | - | - | - | - | - | 6.8nH | 100MHz | 220mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.6A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP02HQ2N7B02L Murata Electronics | 18044 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8.8GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 450mA | - | NO | 1 | - | - | - | - | - | - | 2.7nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | 0.45A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN8N7G00D Murata Electronics | 6559 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | Unshielded | 1 | 700μm | 540mA | Not | - | 1005 | 0402 | 8.7nH | 100MHz | 140mOhm Max | 540mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | 2% | 540mA | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HH5N6S02D Murata Electronics | 1400 |
| Datasheet | - | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 4.5GHz | Air | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 1 | - | - | - | AEC-Q200 | - | - | 5.6nH | 100MHz | 200mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02HQ22NJ02L Murata Electronics | 28680 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 140mA | - | NO | 1 | - | - | - | - | - | - | 22nH | 500MHz | 2.26Ohm Max | - | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | 12 | - | 0.14A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02HQ0N8W02L Murata Electronics | 30975 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15.5GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 900mA | - | NO | 1 | - | - | - | - | - | - | 0.8nH | 500MHz | 50mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | 0.9A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HSR15J02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 550MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 2.99Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 150mA | TR, Paper, 7 Inch | Unshielded | 1 | 550μm | 140mA | Not | - | 1005 | 0402 | 150nH | 100MHz | 2.99Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | - | 140mA | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02HQ4N7H02L Murata Electronics | 5000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.7GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 350mA | - | NO | 1 | - | - | - | - | - | - | 4.7nH | 500MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | 0.35A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH5N6C02D Murata Electronics | 8194 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 650mA | - | NO | 1 | - | - | - | - | - | - | 5.6nH | 100MHz | 180mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | 0.65A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP02HQ5N6H02L Murata Electronics | 20524 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.1GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | - | - | - | 5.6nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | 0.3A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02HQ2N4B02L Murata Electronics | 23316 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9.5GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 450mA | - | NO | 1 | - | - | - | - | - | - | 2.4nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | 0.45A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HSR10J02D Murata Electronics | 83855 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 600MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 1.25Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 200mA | TR, Paper, 7 Inch | NO | 1 | 550μm | 150mA | Not | - | 1005 | 0402 | 100nH | 100MHz | 1.25Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | 5% | 150mA | 500μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02HQ5N1H02L Murata Electronics | 4724 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6.6GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 350mA | - | NO | 1 | - | - | - | - | - | - | 5.1nH | 500MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | 0.35A | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | - |