- DC Resistance (DCR)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Shielding
- Tolerance
- Height Seated (Max)
- Mounting Type
- Package / Case
- Series
Attribute column
Manufacturer
Murata Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP02HQ10NH02L Murata Electronics | 10000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.9GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | - | - | 10nH | 500MHz | 600mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | 0.25A | - | - | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | ||
![]() LQG15HN5N6S02D Murata Electronics | 7519 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 5.3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 260mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 600mA | TR, Paper, 7 Inch | NO | 1 | 550μm | 300mA | Not | 1005 | 0402 | 5.6nH | 100MHz | 260mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | - | 300mA | - | - | 508μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQP02HQ18NH02L Murata Electronics | 1000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.7GHz | - | - | -55°C~125°C | Tape & Reel (TR) | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | 8504.50.80.00 | 160mA | - | NO | 1 | - | - | - | - | - | 18nH | 500MHz | 1.63Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | 0.16A | - | - | - | - | - | 0.013 0.32mm | - | - | ROHS3 Compliant | - | ||
![]() LQW15AN15NJ00D Murata Electronics | 6500 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | 460mA | Not | 1005 | 0402 | 15nH | 100MHz | 160mOhm Max | - | 460mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | 30 | - | 5% | 460mA | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN47NJ00D Murata Electronics | 50 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 2.9GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | 210mA | Not | 1005 | 0402 | 47nH | 100MHz | 1.08Ohm Max | - | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | 25 | - | 5% | 210mA | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQM18FN100M00D Murata Electronics | 8594 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 900mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 900μm | 50mA | Not | 1608 | 0603 | 10μH | 1MHz | 1.17Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 20% | 50mA | - | - | 900μm | 0.035 0.90mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN22NJ00D Murata Electronics | 8910 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | 310mA | Not | 1005 | 0402 | 22nH | 100MHz | 300mOhm Max | - | 310mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | 5% | 310mA | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN15NG00D Murata Electronics | 50000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | 460mA | Not | 1005 | 0402 | 15nH | 100MHz | 160mOhm Max | 310mA | 460mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 2% | 460mA | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN8N2J00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | 540mA | Not | 1005 | 0402 | 8.2nH | 100MHz | 140mOhm Max | - | 540mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | 5% | 540mA | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN3N3D10D Murata Electronics | 2626 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 12GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | 900mA | Not | 1005 | 0402 | 3.3nH | 100MHz | 40mOhm Max | 800mA | 900mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | 30 | - | - | 900mA | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN10NG00D Murata Electronics | 10000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | 793.786648μg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 170mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | 500mA | Not | 1005 | 0402 | 10nH | 100MHz | 170mOhm Max | 370mA | 500mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 2% | 500mA | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN6N8J02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4.2GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 290mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 600mA | TR, Paper, 7 Inch | NO | 1 | 550μm | 300mA | Not | 1005 | 0402 | 6.8nH | 100MHz | 290mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | 5% | 300mA | - | - | 508μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW15AN39NJ00D Murata Electronics | 4958 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | 250mA | Not | 1005 | 0402 | 39nH | 100MHz | 700mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 25 | - | 5% | 250mA | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQM2HPN4R7MGCL Murata Electronics | 3830 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -55°C~125°C | Cut Tape (CT) | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 2.2mm | 800mA | - | 2520 | 1008 | 4.7μH | 1MHz | 225mOhm Max | - | 800mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 20% | - | - | - | 500μm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN4N7S02D Murata Electronics | 21741 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 230mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 700mA | TR, Paper, 7 Inch | NO | 1 | 550μm | 300mA | Not | 1005 | 0402 | 4.7nH | 100MHz | 230mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | - | 300mA | - | - | 508μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN33NJ02D Murata Electronics | In Stock |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | 652.039032μg | RECTANGULAR PACKAGE | 1.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 670mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 300mA | TR, Paper, 7 Inch | NO | 1 | 550μm | 200mA | Not | 1005 | 0402 | 33nH | 100MHz | 670mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | 5% | 200mA | - | - | 508μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQM21PN1R0MC0D Murata Electronics | 19863 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 1.45mm | 800mA | Not | 2012 | 0805 | 1μH | 1MHz | 238mOhm Max | - | 800mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 20% | 800mA | - | - | 550μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW18AN47NJ00D Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | 2.6GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 290mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | 380mA | Not | 1608 | 0603 | 47nH | 100MHz | 290mOhm Max | 230mA | 380mA | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 38 | - | - | 380mA | 380mA | 290mOhm | 1mm | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LQW18AN33NJ00D Murata Electronics | 4164 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | 3.2GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 230mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | 420mA | Not | 1608 | 0603 | 33nH | 100MHz | 230mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 40 | - | - | 420mA | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN3N9S02D Murata Electronics | 50000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 700mA | TR, Paper, 7 Inch | NO | 1 | 550μm | 300mA | Not | 1005 | 0402 | 3.9nH | 100MHz | 190mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | 8 | - | - | 300mA | - | - | 508μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free |