- Pin Count
- Converter Type
- Number of Bits
- Number of Functions
- Output Bit Code
- Qualification Status
- Surface Mount
- Terminal Form
- Terminal Pitch
- Terminal Position
- Analog Input Voltage-Max
- Automotive
Attribute column
Manufacturer
Murata Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Automotive | EU RoHS | Ihs Manufacturer | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Power Dissipation (Max) | PPAP | Rohs Code | Supplier Package | Supply Voltage-Nom | SVHC | SVHC Exceeds Threshold | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Temperature Grade | Number of Channels | Interface | Power Dissipation | Number of Bits | Converter Type | Seated Height-Max | Resolution | Sampling Rate | Number of Analog In Channels | Max Dual Supply Voltage | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Sample and Hold / Track and Hold | Screening Level | Number of Converters | Conversion Rate | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC-HX12BMC Murata Power Solutions | In Stock | - | - | - | - | - | - | - | No | Not Compliant | - | Through Hole | - | - | - | - | - | - | - | 4.83(Max) | 43.69(Max) | - | - | 28.19(Max) | - | - | 32 | - | No | - | CTDIP | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS-944MC Murata Power Solutions | In Stock | - | - | - | - | - | - | - | No | Not Compliant | - | Through Hole | - | - | - | - | - | - | - | 4.83(Max) | 43.69(Max) | - | - | 28.2(Max) | - | - | 32 | - | No | - | TDIP | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC-207MC Murata Power Solutions | In Stock | - | - | - | - | - | - | - | No | Not Compliant | - | Through Hole | - | - | - | - | - | - | - | 5.1(Max) | 24.38(Max) | - | - | 7.75(Max) | - | - | 18 | - | No | - | CDIP | - | Yes | Yes | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC-HZ12BMM-QL Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 32 | - | - | MURATA POWER SOLUTIONS INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP32,.9 | DIP32,.9 | - | - | RECTANGULAR | IN-LINE | - | Transferred | DIP | - | - | - | No | - | 15 V | - | - | e4 | No | - | - | 3A001.A.2.C | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | compliant | - | 32 | R-CDIP-T32 | Not Qualified | - | - | MILITARY | - | - | - | 12 | ADC, SUCCESSIVE APPROXIMATION | 5.969 mm | - | - | 1 | - | COMPLEMENTARY BINARY, COMPLEMENTARY 2''S COMPLEMENT, COMPLEMENTARY OFFSET BINARY | 0.0244% | - | - | - | MIL-STD-883 Class B (Modified) | - | - | 10 V | SERIAL, PARALLEL, WORD | - | -15 V | -10 V | 8 μs | - | - | 22.86 mm | - | ||
![]() ADS-117/883 Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | MURATA POWER SOLUTIONS INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | - | - | RECTANGULAR | IN-LINE | - | Transferred | DIP | - | - | - | No | - | 15 V | - | - | e4 | No | - | - | 3A001.A.2.C | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | compliant | - | 24 | R-CDIP-T24 | Not Qualified | - | - | MILITARY | - | - | - | 12 | ADC, FLASH METHOD | 5.969 mm | - | - | 1 | - | BINARY, OFFSET BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 0.0977% | - | - | SAMPLE | MIL-STD-883 | - | - | 5 V | PARALLEL, WORD | - | -15 V | -5 V | - | - | - | 15.24 mm | - | ||
![]() ADS-118MC Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | MURATA POWER SOLUTIONS INC | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | - | - | RECTANGULAR | IN-LINE | - | Transferred | DIP | - | - | - | Yes | - | 5 V | - | - | e4 | Yes | - | - | - | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | compliant | - | 24 | R-CDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | - | - | 12 | ADC, FLASH METHOD | 5.969 mm | - | - | 1 | - | OFFSET BINARY | 0.024% | - | - | SAMPLE | - | - | - | 1 V | PARALLEL, WORD | - | -5 V | -1 V | 0.15 μs | - | - | 15.24 mm | - | ||
![]() ADS-111MC Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | MURATA POWER SOLUTIONS INC | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP24,.6 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | No | - | 15 V | - | - | - | No | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | NOT SPECIFIED | 24 | R-CDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | - | - | 12 | ADC, FLASH METHOD | 5.969 mm | - | - | 1 | - | BINARY, OFFSET BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 0.018% | - | - | SAMPLE | - | - | - | 15 V | PARALLEL, WORD | - | -15 V | -15 V | 2 µs | - | 33.274 mm | 15.24 mm | - | ||
![]() ADC-309 Murata Power Solutions | In Stock | - | Datasheet | - | - | YES | - | 68 | - | - | MURATA POWER SOLUTIONS INC | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HQCCN | HQCCN, | LCC68,.95SQ | - | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | - | Obsolete | LCC | - | - | - | - | - | - | - | - | - | - | - | - | 3A991.C.1 | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | 1.27 mm | unknown | - | 68 | S-CQCC-N68 | Not Qualified | - | - | - | - | - | - | 8 | ADC, FLASH METHOD | 3 mm | - | - | 2 | - | BINARY | 0.2734% | - | - | - | - | - | - | - | PARALLEL, 8 BITS | - | -5.2 V | -2 V | 0.002 µs | - | 24.13 mm | 24.13 mm | - | ||
![]() ADC-302 Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 28 | - | - | MURATA POWER SOLUTIONS INC | - | - | 100 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | - | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | - | - | OTHER | - | - | - | 8 | ADC, FLASH METHOD | - | - | - | 1 | - | BINARY | 0.1953% | - | - | - | - | - | - | 0.1 V | PARALLEL, 8 BITS | - | -5.2 V | -2.2 V | - | - | 37.8 mm | 15.24 mm | - | ||
![]() ADS-112/883 Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | MURATA POWER SOLUTIONS INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | - | - | RECTANGULAR | IN-LINE | - | Transferred | DIP | - | - | - | No | - | 15 V | - | - | e4 | No | - | - | 3A001.A.2.C | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | compliant | - | 24 | R-CDIP-T24 | Not Qualified | - | - | MILITARY | - | - | - | 12 | ADC, FLASH METHOD | 5.969 mm | - | - | 1 | - | BINARY, OFFSET BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 0.0366% | - | - | SAMPLE | MIL-STD-883 | - | - | 5 V | PARALLEL, WORD | - | -15 V | -5 V | 0.6 µs | - | - | 15.24 mm | - | ||
![]() ADS-112MM Murata Power Solutions | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | MURATA POWER SOLUTIONS INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | - | - | RECTANGULAR | IN-LINE | - | Transferred | DIP | - | - | - | No | - | 15 V | - | - | e4 | No | - | - | 3A001.A.2.C | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | compliant | - | 24 | R-CDIP-T24 | Not Qualified | - | - | MILITARY | - | - | - | 12 | ADC, FLASH METHOD | 5.969 mm | - | - | 1 | - | BINARY, OFFSET BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 0.0366% | - | - | SAMPLE | - | - | - | 5 V | PARALLEL, WORD | - | -15 V | -5 V | 0.6 µs | - | - | 15.24 mm | - | ||
![]() 5962-8850801XA Murata Power Solutions | In Stock | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADC-830C Murata Power Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5962-9319803HXA Murata Power Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADS-118/883UNREL Murata Power Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5962-9475701HXA Murata Power Solutions | In Stock | - | - | Through Hole | - | - | 24 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.95W | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Bipolar | - | 1 | - | 1.95W | - | - | - | 1.75 B | 1 Msps | - | 15.5V | - | - | 1.5 LSB | 11.5V | - | - | 2 | 1 Msps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADC-318 Murata Power Solutions | In Stock | - | - | - | QFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 980mW | - | - | - | - | - | - | - | - | - | 48 | EAR99 | - | 75°C | -20°C | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | 0.8mm | - | NOT SPECIFIED | 48 | - | Not Qualified | 5V | - | COMMERCIAL EXTENDED | - | Parallel | - | 8 | ADC, FLASH METHOD | - | 1 B | - | 1 | - | BINARY | - | - | - | - | - | 1 | - | 4V | - | 46 dB | -5V | 2V | - | 2.565mm | - | - | Non-RoHS Compliant |