- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- EU RoHS
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Mounting
Attribute column
Manufacturer
Murata Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | EU RoHS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | SVHC | SVHC Exceeds Threshold | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Neg Supply Voltage-Max (Vsup) | Switch-on Time-Max | Switch-off Time-Max | Neg Supply Voltage-Min (Vsup) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX-850MM Murata Power Solutions | In Stock | - | Datasheet | - | - | - | MURATA POWER SOLUTIONS INC | - | - | - | - | - | - | , | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX-826MC Murata Power Solutions | In Stock | - | - | NO | 24 | Not Compliant | MURATA POWER SOLUTIONS INC | Murata Power Solutions | MX-826MC | Through Hole | 70 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | 4.83(Max) | 33.27(Max) | RECTANGULAR | IN-LINE | 20.32(Max) | Transferred | DIP | 24 | NOT SPECIFIED | 5.35 | Yes | CDDIP | 15 V | Yes | Yes | e4 | Yes | Active | Gold (Au) - with Nickel (Ni) barrier | 8542.39.00.01 | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 24 | R-CDIP-T24 | Not Qualified | 15.5 V | COMMERCIAL | 14.5 V | 8 | SINGLE-ENDED MULTIPLEXER | 5.969 mm | -15 V | -15.5 V | 50 ns | 50 ns | -14.5 V | 15.24 mm |