- RoHS Status
- Amplifier Type
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Functions
- Number of Pins
- Number of Terminations
- Pbfree Code
- Pin Count
- Radiation Hardening
- Temperature Grade
Attribute column
Manufacturer
Murata Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Current-Max | Amplifier Type | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Sample and Hold / Track and Hold | Dual Supply Voltage | Analog Input Voltage-Min | Acquisition Time-Nom | Acquisition Time-Max | Droop Rate-Max | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHM-43MC Murata Electronics | In Stock | - | Datasheet | Through Hole | - | 14 | no | 14 | EAR99 | 70°C | 0°C | 8542.33.00.01 | DUAL | 1 | 5V | 2.54mm | 14 | - | +-515V | COMMERCIAL | - | SAMPLE AND HOLD CIRCUIT | 7V | - | - | SAMPLE | - | 2V | 0.025 µs | 0.035μs | 25000 V/s | 20.01mm | 7.62mm | No | RoHS Compliant | ||
![]() SHM-49MM Murata Electronics | In Stock | - | - | Through Hole | CDIP | 8 | no | 8 | - | 125°C | -55°C | - | DUAL | 1 | - | 2.54mm | 8 | 15V | - | MILITARY | 13.5mA | SAMPLE AND HOLD CIRCUIT | - | 15.5V | 11.5V | - | 15V | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() AM-7171S Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |