- Adjustability
- Dropout Voltage1-Nom
- Ihs Manufacturer
- Input Voltage Absolute-Max
- JESD-30 Code
- Line Regulation-Max
- Manufacturer
- Manufacturer Part Number
- Moisture Sensitivity Levels
- Number of Outputs
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Murata PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Ihs Manufacturer | Line Regulation-Max | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Packaging | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Dropout Voltage1-Nom | Voltage Tolerance-Max | Output Current1-Max | Input Voltage Absolute-Max | Adjustability | Output Voltage1-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6219B302DR Murata | In Stock | - | - | - | YES | 6 | TOREX SEMICONDUCTOR LTD | 0.018% | Torex Semiconductor LTD | XC6219B302DR | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SOLCC6,.08,20 | RECTANGULAR | SMALL OUTLINE | Active | 5.53 | Yes | - | Other Regulators | TAPE AND REEL | CMOS | DUAL | NO LEAD | 0.5 mm | compliant | R-PDSO-N6 | 1 | Not Qualified | 0.2 V | 2% | 0.1 A | 7 V | FIXED | 3 V | ||
![]() TK11230CMCL-G Murata Electronics | In Stock | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |