- Package / Case
- Current - Output 1
- Depth
- Height
- Isolation Voltage
- Max Input Voltage
- Max Output Power
- Min Input Voltage
- Number of Outputs
- Output Current
- Output Power
- Output Voltage
Attribute column
Manufacturer
Murata PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Efficiency (%) | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Failure Rate | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Voltage - Output 2 | Min Input Voltage | Output Current-Max | Max Input Voltage | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Output Voltage-Max | Output Voltage-Min | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWOC-RMU-2 Murata | In Stock | - | - | 0805 (2012 Metric) | - | - | 0805 | - | RN73R2A | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | - | ±100ppm/°C | 17.6 kOhms | - | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() NME1215S Murata Power Solutions | In Stock | - | Datasheet | SIP | NO | - | - | 4 | - | 75 % | C&D TECHNOLOGIES INC | 13.2 V | 10.8 V | 8.5% | C&D Technologies Inc | NME1215S | - | 85 °C | -40 °C | 15 V | - | UNSPECIFIED | SIP | SIP, SIP4,.18 | SIP4,.18 | RECTANGULAR | IN-LINE | Obsolete | MODULE | - | NOT SPECIFIED | 7.91 | Non-Compliant | No | 15 V | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | Other Analog ICs | 1 W | HYBRID | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | 11.48 mm | unknown | 4 | R-XSMA-T4 | 1 | Not Qualified | 75 % | 15 V | 66 mA | 12 V | 12 V | - | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 66 mA | 1 W | - | 10.8 V | 0.066 A | 13.2 V | 10.25 mm | 66 mA | 1 W | 12 V | 1 W | 16.5 V | 13.875 V | 15 V | 1 kV | - | - | - | - | 10 mm | - | 11.5 mm | 6 mm | - | No SVHC | RoHS non-compliant | UL94 V-0 | - | - | ||
![]() NMH2415D Murata Power Solutions | In Stock | - | Datasheet | DIP | NO | - | - | 6 | - | - | NEWPORT COMPONENTS LTD | 26.4 V | 21.6 V | 10% | Murata Power Solutions | NMH2415D | - | 85 °C | -40 °C | 15 V | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 5.61 | - | - | 15 V | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 2 W | HYBRID | DUAL | THROUGH-HOLE | - | 1 | - | 19.5 mm | unknown | 14 | R-PDIP-T6 | 2 | Not Qualified | - | 15 V | - | - | 24 V | - | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 67 mA | 1 W | 15 V | 21.6 V | - | 26.4 V | - | 67 mA | 2 W | 24 V | 2 W | 15.75 V | 14.25 V | - | 1 kV | 67 mA | 26.4 V | 21.6 V | - | 7.7 mm | - | - | 9.8 mm | - | No SVHC | RoHS non-compliant | UL94 V-0 | - | - | ||
![]() UWR-3.3/4250-D24AC-C Murata | In Stock | - | Datasheet | DIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | 50.8 mm | - | - | - | 1 | - | - | 3.3 V | 4.25 A | - | - | - | - | - | - | 4.25 A | 14 W | - | 18 V | - | 36 V | - | 4.25 A | - | - | 15 W | - | - | 3.3 V | 1.5 kV | - | - | - | - | 12.07 mm | - | - | 25.4 mm | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() UWR-5/3000-D12AT-C Murata | In Stock | - | Datasheet | DIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | 50.8 mm | - | - | - | 1 | - | - | 5 V | 3 A | - | - | - | - | - | - | 3 A | 15 W | - | 10 V | - | 18 V | - | 3 A | - | - | 15 W | - | - | 5 V | 1.5 kV | - | - | - | - | 12.07 mm | - | - | 25.4 mm | No | - | RoHS Compliant | - | Lead Free | - |