- Channel Type
- Data Rate
- Isolated Power
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Isolation
- Package / Case
Attribute column
Manufacturer
Murata Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Depth | Pin Count | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Nominal Supply Current | Propagation Delay | Output Power | Min Input Voltage | Logic Function | Data Rate | Max Input Voltage | Current - Output 1 | Differential Output | Input Characteristics | Max Output Power | Driver Number of Bits | Channel Type | Receiver Number of Bits | Number of Drivers | Number of Transceivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Max Input Voltage (DC) | Min Input Voltage (DC) | Inputs - Side 1/Side 2 | Isolated Power | Number of Transmitters | Pulse Width Distortion (Max) | Height | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NM485DC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP (0.667, 16.95mm) | 24 | - | 0°C~60°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | General Purpose | MATTE TIN OVER NICKEL | - | - | 2W | 4.75V~5.25V | DUAL | 2 | 5V | - | 24 | - | 1000Vrms | 5V | 5V | 4 | RS-485 | 20μA | 72 ns | - | - | Receiver, Transceiver | 1.25Mbps | - | - | YES | DIFFERENTIAL SCHMITT TRIGGER | - | - | Unidirectional | 2 | 2 | 1 | - | - | - | - | 2/2 | No | - | - | - | 7.6mm | - | - | No SVHC | RoHS Compliant | ||
![]() NM485SLC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP (0.667, 16.95mm) | 24 | - | 0°C~70°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | General Purpose | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 4.75V~5.25V | DUAL | 1 | 5V | - | 24 | - | 1000Vrms | 5V | - | 2 | - | 25mA | 80 ns | - | - | Receiver, Transceiver | 2.5Mbps | - | - | YES | DIFFERENTIAL | - | 1 | Unidirectional | 1 | - | - | - | - | - | - | 1/1 | Yes | 1 | - | - | 7.6mm | - | No | - | RoHS Compliant | ||
![]() NM485D6S5MC-R7 Murata Power Solutions Inc. | 9 | - | Datasheet | 12 Weeks | - | - | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | yes | Active | 2 (1 Year) | - | - | RS485 | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 3000VAC | - | - | 2 | - | - | - | - | - | - | 500kbps | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | 1/1 | Yes | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NMUSB202MC-R7 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 13-SMD Module | - | Module | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | USB | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | 23.88mm | - | 1 | 3000VAC | - | - | 2 | - | - | - | 2.625W | 4.5V | - | 12Mbps | 5.5V | 500mA | - | - | 2.625W | - | Bidirectional | - | - | - | - | - | 5.5V | 4.5V | 1/1 | Yes | - | - | 14.12mm | - | 23.11mm | - | No SVHC | RoHS Compliant | ||
![]() NMUSB202MC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 13-SMD Module | - | Module | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | USB | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | 3000VAC | - | - | 2 | - | - | - | - | - | - | 12Mbps | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | 1/1 | Yes | - | - | - | - | 23.1mm | - | - | RoHS Compliant | ||
![]() NMUSB2022PMC-R7 Murata Power Solutions Inc. | 912 |
| Datasheet | 12 Weeks | - | Surface Mount | 13-SMD Module | - | Module | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | 4000Vrms | - | - | 1 | - | - | - | 2.5W | - | - | 12Mbps | - | - | - | - | - | - | Unidirectional | - | - | - | - | 25kV/μs | - | - | - | Yes | - | - | 23.11mm | - | 13.87mm | - | - | RoHS Compliant | ||
![]() NMTTLD6S5MC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 16-SMD Module | - | Module | -40°C~95°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | General Purpose | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 1500VAC | - | - | 2 | - | - | - | - | - | - | 25Mbps | - | - | - | - | - | - | Unidirectional | - | - | - | 33ns, 33ns | 25kV/μs | - | - | 1/1 | Yes | - | 3ns | - | - | - | - | - | RoHS Compliant | ||
![]() NMUSB2022PMC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 13-SMD Module | - | Module | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | 4000Vrms | - | - | 1 | - | - | - | 2.5W | - | - | 12Mbps | - | - | - | - | - | - | Unidirectional | - | - | - | - | 25kV/μs | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NMTTLD6S5MC-R7 Murata Power Solutions Inc. | 66 |
| Datasheet | 12 Weeks | - | - | Module | - | - | -40°C~95°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | General Purpose | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 1500VAC | - | - | 2 | - | - | - | - | - | - | 25Mbps | - | - | - | - | - | - | Unidirectional | - | - | - | 33ns, 33ns | 25kV/μs | - | - | 1/1 | Yes | - | 3ns | - | - | - | - | - | RoHS Compliant | ||
![]() NM485D6S5MC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | yes | Active | 2 (1 Year) | - | - | RS485 | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 3000VAC | - | - | 2 | - | - | - | - | - | - | 500kbps | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | 1/1 | Yes | - | - | - | - | - | - | - | RoHS Compliant |