- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Current - Output 1 | Dropout Voltage | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Ambient Temperature Range High | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXE1S0505MC-R7 Murata Power Solutions Inc. | 58 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | 1.000001g | NXE1S0505MC-R7 | 120kHz | - | -40°C~85°C | Tape & Reel (TR) | NXE1 (1W) | 0.50Lx0.41W x 0.18 H 12.7mmx10.41mmx4.5mm | - | - | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 12.7mm | NOT SPECIFIED | - | R-XDMA-N5 | 1 | 66% | 3kV | 5V | 200mA | - | - | 5V | NO | 5.5V | 4.5V | 303mA | 200mA | 1W | - | - | - | Boost | 200mA | - | - | - | 1W | - | - | - | 5.5V | 4.5V | - | SCP | 4.71mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NME0505SC Murata Power Solutions Inc. | 10000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | 110kHz | Industrial grade | -40°C~85°C | Tube | NME (1W) | 0.45Lx0.24W x 0.39 H 11.4mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 4 | - | 1 | 69% | 1kV | 5V | 200mA | - | - | 5V | NO | 5.5mV | 4.5mV | 286mA | 200mA | 1W | - | - | - | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 10mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NME0505DC Murata Power Solutions Inc. | 43 | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP Module, 4 Leads | NO | 4 | - | - | - | Industrial grade | -40°C~85°C | Tube | NME (1W) | 0.39Lx0.45W x 0.27 H 9.9mmx11.4mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | 8 | R-XDMA-T8 | 1 | 69% | 1kV | 5V | 200mA | - | - | 5V | NO | - | - | - | 200mA | 1W | - | - | - | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 6.8mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NPH15S2405EIC Murata Power Solutions Inc. | 3 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | - | - | -40°C~110°C | Tube | NPH15S (15W) | 1.97Lx0.98W x 0.39 H 50.0mmx24.9mmx9.9mm | - | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold Flash (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 50mm | - | 6 | - | 1 | 84% | 1.5kV | 5.1V | 3A | - | - | 24V | YES | - | - | - | 3A | 15W | - | - | - | - | - | - | 24V | - | 15W | Isolated | 5.1V | - | 36V | 18V | - | - | 9.906mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NML0505SC Murata Power Solutions Inc. | 10000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | - | Industrial grade | -40°C~85°C | Tube | NML (2W) | 0.55Lx0.30W x 0.39 H 14.0mmx7.6mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | 2W | 2W | SINGLE | - | - | 1 | - | 7.5mm | - | 4 | - | 1 | 78% | 1kV | 5V | 400mA | - | - | 5V | NO | - | - | - | 400mA | 2W | - | - | - | - | 400mA | - | 5V | - | 2W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 9.906mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMV0505SAC Murata Power Solutions Inc. | 160 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 7 | - | 1 | 68% | 3kV | 5V | 200mA | - | - | 5V | NO | - | - | - | 200mA | 1W | - | - | - | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 6.8mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7805SRH-C Murata Power Solutions Inc. | 719 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 3-SIP Module | - | 3 | 453.59237g | - | - | - | -40°C~70°C | Box | 78SR | 0.75Lx0.41W x 0.37 H 19.1mmx10.4mmx9.3mm | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial) | - | - | 3W | SINGLE | - | - | 1 | - | 19.1mm | - | 3 | - | 1 | 95% | - | 5V | 500mA | - | 7.5V | 12V | NO | - | - | - | 500mA | 2.5W | - | - | - | - | 500mA | 6.8V | - | - | 2.5W | Non-Isolated | 5V | - | 36V | 7.5V | - | SCP | 9.398mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MGJ2D121505SC Murata Power Solutions Inc. | 681 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.299999g | - | - | - | -40°C~100°C | Tube | MGJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | - | - | - | - | - | 19.65mm | - | - | - | 2 | 80% | 5.2kV | 15V | 40mA | - | - | - | - | - | - | - | 80mA | 2W | - | - | -5V | - | 80mA | - | 12V | - | 2W | - | - | 40mA | 13.2V | 10.8V | - | SCP | 12.7mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMH2409SC Murata Power Solutions Inc. | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | - | Industrial grade | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 2W | 2W | SINGLE | - | - | 1 | - | 7.5mm | - | 7/5 | - | 2 | 85% | 1kV | 9V | 111mA | - | - | 24V | NO | - | - | - | 111mA | 2W | - | - | -9V | - | 111mA | - | 24V | - | 2W | Isolated | - | 111mA | 26.4V | 21.6V | - | - | 10.16mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NDL1212SC Murata Power Solutions Inc. | 2000 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | - | - | - | - | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 21.8mm | - | 8/7 | - | 1 | 80% | 1kV | 12V | 167mA | - | - | 12V | NO | - | - | - | 167mA | 2W | - | - | - | - | 167mA | - | 12V | - | 2W | Isolated | 12V | - | 18V | 9V | - | - | 11.1mm | 9.2mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NCS6S1205C Murata Power Solutions Inc. | 12 | - | Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module (600 mil, 7 Leads) | - | 7 | - | - | - | - | -40°C~85°C | Tube | NCS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.1mmx9.9mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | 6W | 6W | DUAL | PIN/PEG | - | 1 | - | 32mm | - | 23/8 | R-MDMA-P8 | 1 | 82% | 1.5kV | 5V | 1.2A | 12V | - | 12V | NO | - | - | - | 1.2A | 6W | - | - | - | - | 1.2A | - | 12V | - | 6W | Isolated | 5V | - | 36V | 9V | - | - | 10mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NTA0512MC Murata Power Solutions Inc. | 15 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | - | 10 | - | - | - | - | -40°C~85°C | Tube | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | 77% | 1kV | 12V | 42mA | - | - | 5V | NO | - | - | - | 42mA | 1W | - | - | -12V | - | 42mA | - | 5V | - | 1W | Isolated | - | 42mA | 5.5V | 4.5V | - | - | 6.6mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NTV0509MC Murata Power Solutions Inc. | 23 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 22-SMD Module, 10 Leads | - | 10 | - | - | - | - | -40°C~85°C | Tube | NTV (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | 77% | 3kV | 9V | 55mA | - | - | 5V | NO | - | - | - | 55mA | 1W | - | - | -9V | - | 55mA | - | 5V | - | 1W | Isolated | - | 55mA | 5.5V | 4.5V | - | SCP | 6.6mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() OKR-T/3-W12-C Murata Power Solutions Inc. | 2000 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 5-SIP Module | - | 5 | 453.59237mg | OKR-T/3-W12-C | 600kHz | - | -40°C~85°C | Tray | Okami™ OKR-T/3 | 0.41Lx0.30W x 0.65 H 10.4mmx7.6mmx16.5mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 15W | 15W | SINGLE | PIN/PEG | - | 1 | - | 16.5mm | - | 5 | - | 1 | 93% | - | 5.5V | 3A | 12V | - | 12V | YES | 14V | 4.5V | - | 3A | 15W | Enable, Active High | 6V | - | - | 3A | - | 12V | 591mV | 15W | Non-Isolated | 5.5V | - | 14V | 4.5V | 85°C | Remote On/Off, OCP, OTP, SCP, UVLO | 7.62mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NPH15S2415IC Murata Power Solutions Inc. | 30 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | - | 4 | 36g | - | - | - | -40°C~110°C | Tube | NPH15S (15W) | 1.97Lx0.98W x 0.39 H 50.0mmx24.9mmx9.9mm | e4 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 50mm | - | 6/4 | - | 1 | 87% | 1.5kV | 15.1V | 1A | - | - | 24V | NO | - | - | - | 1A | 15W | - | - | - | - | 1A | - | 24V | - | 15W | Isolated | 15.1V | - | 36V | 18V | - | - | 10mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NCS12D1215C Murata Power Solutions Inc. | 9 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 16.99999g | - | - | - | -40°C~85°C | Tube | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | - | 2 | 86% | 1.5kV | 15V | 400mA | - | - | 24V | NO | - | - | - | 400mA | 12W | - | - | - | - | 400mA | - | 12V | - | 12W | - | -15V | - | 36V | 9V | - | OTP, SCP, UVLO | 10.414mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMR100C Murata Power Solutions Inc. | 33655 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | Industrial grade | -40°C~85°C | Tube | NMR (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | 7/4 | - | 1 | 69% | 1kV | 5V | 200mA | - | - | 5V | NO | - | - | - | 200mA | 1W | - | - | - | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 9.906mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NML1205SC Murata Power Solutions Inc. | 2430 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | - | Industrial grade | -40°C~85°C | Tube | NML (2W) | 0.55Lx0.30W x 0.39 H 14.0mmx7.6mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | 2W | 2W | SINGLE | - | - | 1 | - | 14mm | - | 4 | - | 1 | 81% | 1kV | 5V | 400mA | - | - | 12V | NO | - | - | - | 400mA | 2W | - | - | - | - | 400mA | - | 12V | - | 2W | Isolated | 5V | - | 13.2V | 10.8V | - | - | 10mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NTV1215MC Murata Power Solutions Inc. | 8 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 22-SMD Module, 10 Leads | - | 10 | - | - | - | Industrial grade | -40°C~85°C | Tube | NTV (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | - | 15.24mm | 60 | - | - | 2 | 82% | 3kV | 15V | 33mA | - | - | 12V | NO | - | - | - | 33mA | 1W | - | - | -15V | - | 33mA | - | 12V | - | 1W | Isolated | - | 33mA | 13.2V | 10.8V | - | SCP | 6.6mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NMK0505SAC Murata Power Solutions Inc. | 6000 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | - | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | R-XSMA-T7 | 1 | 83% | 3kV | 5V | 400mA | - | - | 5V | NO | - | - | - | 400mA | 2W | - | - | - | - | 400mA | - | 5V | - | 2W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 10.15mm | 7.65mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |