- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Input Voltage (Min) | Min Input Voltage | Input Voltage (Max) | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Power - Output | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBE0125V2P2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | - | 36V | - | - | - | - | 300W | Enable, Active High | - | - | - | 36V | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() UCH-5/20-D24PB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 8 | - | - | - | -40°C~85°C | Tray | UCH | 2.40Lx2.30W x 0.40 H 61.0mmx58.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 100W | 100W | DUAL | PIN/PEG | - | 1 | - | 58.4mm | - | 9 | R-XDMA-P9 | 1 | - | 90.5% | 2.25kV | - | 5V | 20A | - | - | 24V | YES | - | 20A | 100W | - | - | - | - | - | - | - | 20A | - | 24V | - | 100W | - | Isolated | 5V | - | 36V | 18V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() DVE0240V2N2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | 1 | - | 94% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | - | 200W | Enable, Active Low | - | - | - | 36V | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() DBE0340V2P1BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | 1 | - | 92.5% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | - | 132W | Enable, Active High | - | - | - | 36V | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() DBE0125V2P2SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | - | 36V | - | - | - | - | 300W | Enable, Active High | - | - | - | 36V | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() DBE0125V2P2BSC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | - | 36V | - | - | - | - | 300W | Enable, Active High | - | - | - | 36V | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() LSN2-T/16-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 12-SIP Module | - | 12 | - | - | - | -40°C~85°C | Tube | LSN2 | 2.00Lx0.32W x 0.50 H 50.8mmx8.1mmx12.7mm | e3 | yes | Obsolete | 1 (Unlimited) | 11 | - | Non-Isolated PoL Module | TIN | - | - | ITE (Commercial) | - | - | 80W | 80W | SINGLE | - | - | 1 | 2.54mm | 8.13mm | - | 11 | - | 1 | - | 94% | - | - | 5V | 16A | 12V | - | 12V | YES | - | 16A | 80W | - | 5V | - | - | - | - | - | 16A | - | 12V | 750mV | 80W | - | Non-Isolated | 5V | - | 14V | 8.3V | - | - | 12.7mm | 50.8mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NTFS2415MC Murata Power Solutions Inc. | 204 | - | Datasheet | - | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | - | 12 | - | - | - | -40°C~85°C | Tube | NTF (1W) | 0.70Lx0.50W x 0.26 H 17.8mmx12.7mmx6.6mm | e4 | yes | Obsolete | 1 (Unlimited) | 26 | EAR99 | Isolated Module | GOLD (2) | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 12.7mm | - | 26 | R-PDMA-G26 | 1 | - | 67% | 1kV | 36V | 15V | 66mA | - | - | 24V | YES | - | 66mA | 990mW | - | - | - | - | - | - | - | 66mA | - | 24V | - | 1W | - | - | 15V | - | 36V | 18V | - | - | 6.604mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() MEV1S0515DC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP Module, 5 Leads | - | 5 | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | - | - | 1W | 1W | - | - | - | - | - | 19.7mm | - | - | - | 1 | - | 87.5% | 3kV | 5.5V | 15V | 67mA | - | 4.5V | - | - | - | 67mA | 1W | - | - | - | - | 4.5V | - | 5.5V | 67mA | - | 5V | - | 1W | - | Isolated | 15V | - | 5.5V | 4.5V | - | - | 6.858mm | 19.558mm | 10mm | No | No SVHC | RoHS Compliant | - | ||
![]() NMV1209DAC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | - | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | - | 1 | - | 9.8mm | - | 14 | - | 1 | - | 74% | 3kV | 13.2V | 9V | 111mA | - | 10.8V | 12V | NO | - | 111mA | 1W | - | - | - | - | - | - | - | 111mA | 1W | 12V | - | - | - | Isolated | - | - | - | - | - | - | 6.8mm | - | - | No | - | RoHS Compliant | - | ||
![]() MEJ1D1203SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | Industrial grade | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 19.65mm | - | - | - | 2 | - | 73% | 5.2kV | 13.2V | 3.3V | 151mA | 13.2V | 10.8V | - | - | - | 151mA | 1W | - | - | -3.3V | - | 10.8V | - | 13.2V | 151mA | - | 12V | - | 1W | - | - | -3.3V | -151mA | 13.2V | 10.8V | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | No SVHC | RoHS Compliant | - | ||
![]() MGJ1D151505MPC-R7 Murata Power Solutions | 124 | - | - | - | - | - | - | NO | - | - | 95°C | - | - | - | - | - | e4 | yes | - | 2 (1 Year) | 8 | EAR99 | - | Gold (Au) | - | - | - | - | ALSO OUTPUT -5V AVAILABLE | - | - | DUAL | NO LEAD | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N8 | 2 | - | - | - | - | 15V | - | - | - | 15V | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | 13.5V | - | 16.5V | - | - | 1W | - | - | - | 1W | - | - | - | - | - | 6% | - | 4.41mm | 19.94mm | 14.99mm | - | - | Non-RoHS Compliant | - | ||
![]() MEJ1S2415SC Murata Power Solutions Inc. | 10 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | - | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 19.65mm | - | - | - | 1 | - | 78% | 5.2kV | 26.4V | 15V | 66mA | 26.4V | 21.6V | - | - | - | 66mA | 1W | - | - | - | - | 21.6V | - | 26.4V | 66mA | - | 24V | - | 1W | - | - | 15V | - | 26.4V | 21.6V | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | No SVHC | RoHS Compliant | - | ||
![]() UQQ-12/8-Q48PB9-C Murata Power Solutions Inc. | 2408 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 9 | - | - | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 96W | - | - | 96W | - | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 2.25kV | 75V | 12V | 8A | - | 18V | - | - | - | 8A | 96W | Enable, Active High | - | - | - | 18V | - | 75V | 8A | - | 48V | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.388mm | 36.83mm | No | - | RoHS Compliant | - | ||
![]() DRQ-12/50-L48NBSL2-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 5-DIP Module, 1/4 Brick | - | - | - | - | - | -40°C~85°C | Tray | DRQ-12/50-L48 (600W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Intermediate Bus Converter, Digital | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 600W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | UL | 96% | 2.25kV | 60V | 12V | 50A | - | 44V | 48V | - | - | - | 600W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.4mm | 36.8mm | - | - | RoHS Compliant | - | ||
![]() UVQ-12/8-D24NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 96W | DUAL | PIN/PEG | - | - | - | - | - | 8 | - | 1 | - | 91% | 2kV | 36V | 12V | 8A | - | 18V | - | - | - | 8A | 96W | Enable, Active Low | - | - | - | - | - | - | 8A | - | 24V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() UVQ-18/5.6-D24P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.42 H 58.4mmx36.8mmx10.7mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 101W | DUAL | PIN/PEG | - | 1 | - | - | - | 8 | - | 1 | - | 89.5% | 2kV | 36V | 18V | 5.6A | - | - | 24V | YES | - | 5.6A | 101W | Enable, Active High | - | - | - | - | - | - | 5.6A | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | No | - | RoHS Compliant | - | ||
![]() DRQ-12/50-L48NKL1-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 5-DIP Module, 1/4 Brick | - | - | - | - | - | -40°C~85°C | Tray | DRQ-12/50-L48 (600W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | - | - | Active | 1 (Unlimited) | - | - | Intermediate Bus Converter, Digital | - | 85°C | -40°C | ITE (Commercial) | 600W | - | - | 600W | - | - | - | - | - | - | - | - | - | 1 | - | 96% | 2.25kV | 60V | - | 50A | - | 44V | - | - | - | - | 600W | Enable, Active Low | - | - | - | 44V | - | 57V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 36.83mm | - | - | RoHS Compliant | - | ||
![]() OKI-78SR-12/1.0-W36-C Murata Power Solutions Inc. | 1990 | - | Datasheet | 14 Weeks | - | Through Hole | 3-SIP Module | - | - | - | - | - | -40°C~85°C | Tray | Okami™ OKI-78SR | 0.41Lx0.30W x 0.65 H 10.4mmx7.6mmx16.5mm | - | yes | Active | Not Applicable | - | - | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 95.3% | - | 36V | 12V | - | - | 15V | - | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 16.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MPDTH12060YAH Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10-DIP Module | - | 10 | - | - | - | -40°C~85°C | Tray | MPD | 0.99Lx0.62W x 0.35 H 25.3mmx15.8mmx9.0mm | - | - | Obsolete | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | 18W | - | - | 18W | - | - | - | - | - | - | - | - | - | 1 | - | 83% | - | 13.2V | 1.8V | 10A | - | 10.8V | - | - | - | 10A | 18W | - | - | - | - | 10.8V | - | 13.2V | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | - | 8.89mm | 25.146mm | 15.748mm | - | - | RoHS Compliant | Lead Free |